☰
DAC7634E
DAC7634E
Active
Description:  IC DAC 16BIT V-OUT 48SSOP
Manufacturer:  Texas Instruments
Datasheet:   DAC7634E Datasheet
History Price: $50.43000
In Stock: 29600
DAC7634E Specification
Specification
Part No
DAC7634E
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
16
Number of D/A Converters
4
Settling Time
10μs
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
External
Voltage - Supply, Analog
?V
Voltage - Supply, Digital
5V
INL/DNL (LSB)
?, ?
Architecture
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
48-SSOP
Mounting Type
Surface Mount
DAC7634E PDF Datasheet
DAC7634E Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC7634E Description
The Texas Instruments DAC7634E is a high-performance, quad-channel, 16-bit digital-to-analog converter (DAC) designed for precision applications in industrial, automotive, and consumer electronics. This device is particularly noted for its excellent linearity, low noise, and high-speed performance, making it suitable for a wide range of signal generation tasks.

## Key Features

1. Resolution: The DAC7634E offers a 16-bit resolution, providing 65,536 discrete output levels. This high resolution is essential for applications requiring precise control of analog signals, such as in instrumentation and control systems.

2. Number of Channels: The device features four independent DAC channels, allowing for simultaneous output of multiple signals. This is particularly useful in applications where multiple control signals are needed, such as in multi-channel signal processing.

3. Output Voltage Range: The DAC7634E supports a wide output voltage range, typically from 0V to VREF, where VREF can be set according to the application requirements. This flexibility allows the DAC to interface with various systems and components.

4. Low Power Consumption: The device is designed for low power operation, consuming only a few milliwatts in active mode. This makes it ideal for battery-powered applications and systems where power efficiency is critical.

5. High Speed: The DAC7634E features a fast settling time, typically around 10 µs, which is important for applications requiring quick response times. This speed allows the DAC to be used in high-speed data acquisition systems.

6. Interface: The DAC uses a serial interface (SPI-compatible) for communication, allowing for easy integration with microcontrollers and digital signal processors. The serial interface supports high-speed data transfer, which is crucial for real-time applications.

7. Low Noise: The DAC7634E is designed to minimize output noise, ensuring high signal integrity. This is particularly important in precision applications where noise can significantly affect performance.

8. Temperature Range: The device is specified to operate over an extended temperature range, typically from -40°C to +85°C, making it suitable for industrial applications.

9. Internal Reference: The DAC7634E includes an internal reference voltage, simplifying the design and reducing the need for external components.

10. Output Drive Capability: The DAC can drive a load of up to 10 kΩ, making it versatile for various output configurations.

## Specifications

- Resolution: 16 bits
- Number of Channels: 4
- Output Voltage Range: 0V to VREF
- Supply Voltage: 2.7V to 5.5V
- Power Consumption:
- Active: ~1.5 mW (typical)
- Power-down:
DAC7634E Compare Parts
  • DAC7634E vs DAC9881SRGET
  • DAC7634E vs DAC9881SRGER
  • DAC7634E vs DAC9881SBRGET
  • DAC7634E vs DAC9881SBRGER
  • DAC7634E vs DAC91001PFBT
  • DAC7634E vs DAC91001PFBR
  • DAC7634E vs DAC908U/1K
  • DAC7634E vs DAC908U
  • DAC7634E vs DAC908E/2K5
  • DAC7634E vs DAC908E
  • DAC7634E vs DAC904UG4
  • DAC7634E vs DAC904U/1K
  • DAC7634E vs DAC904U
  • DAC7634E vs DAC904E/2K5G4
  • DAC7634E vs DAC904E/2K5
  • DAC7634E vs DAC904E
  • DAC7634E vs DAC902UG4
  • DAC7634E vs DAC902U/1K
  • DAC7634E vs DAC902U
  • DAC7634E vs DAC902EG4
  • DAC7634E vs DAC902E/2K5G4
  • DAC7634E vs DAC902E/2K5
  • DAC7634E vs DAC902E
  • DAC7634E vs DAC900U/1K
  • DAC7634E vs DAC900U
  • DAC7634E vs DAC900TPWRQ1
  • DAC7634E vs DAC900E/2K5G4
  • DAC7634E vs DAC900E/2K5
  • DAC7634E vs DAC900E
  • DAC7634E vs DAC8881SRGETG4
  • DAC7634E vs DAC8881SRGET
  • DAC7634E vs DAC8881SRGER
  • DAC7634E vs DAC8871SPWR
  • DAC7634E vs DAC8871SPWG4
  • DAC7634E vs DAC8871SPW
  • DAC7634E vs DAC8871SBPWR
  • DAC7634E vs DAC8871SBPWG4
  • DAC7634E vs DAC8871SBPW
  • DAC7634E vs DAC8841FW
  • DAC7634E vs DAC8841FSZ-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend