☰
DAC8043U
DAC8043U
Active
Description:  IC DAC 12BIT A-OUT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   DAC8043U Datasheet
History Price: $11.00000
In Stock: 2720
DAC8043U Specification
Specification
Part No
DAC8043U
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
12
Number of D/A Converters
1
Settling Time
1μs
Output Type
Current - Unbuffered
Differential Output
No
Data Interface
SPI
Reference Type
External
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
INL/DNL (LSB)
? (Max), ? (Max)
Architecture
Multiplying DAC
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
DAC8043U Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC8043U Description
The Texas Instruments DAC8043U is a high-performance, quad-channel digital-to-analog converter (DAC) designed for precision applications in industrial, medical, and instrumentation systems. This device is part of the DAC8043 family, which is known for its excellent linearity, low noise, and high-speed performance, making it suitable for a wide range of applications.

## Key Features

1. Quad-Channel Architecture: The DAC8043U features four independent DAC channels, allowing for simultaneous output of multiple analog signals. This is particularly beneficial in applications requiring multi-channel signal generation or control.

2. High Resolution: The device offers a resolution of 12 bits, providing a good balance between performance and complexity. This resolution is sufficient for many applications, ensuring accurate representation of the digital input signals.

3. Low Noise and Distortion: The DAC8043U is designed to minimize noise and distortion, which is critical in precision applications. The low output noise ensures that the analog signals generated are clean and reliable.

4. Fast Settling Time: With a settling time of typically 10 µs, the DAC8043U can quickly respond to changes in the digital input, making it suitable for applications that require rapid signal updates.

5. Wide Supply Voltage Range: The device operates over a supply voltage range of 2.7V to 5.5V, providing flexibility in system design and allowing it to be used in battery-powered applications.

6. Integrated Reference: The DAC8043U includes an internal reference voltage, simplifying the design and reducing the need for external components. This integrated reference ensures stable and accurate output voltages.

7. Digital Interface: The DAC supports a standard SPI (Serial Peripheral Interface) for easy communication with microcontrollers and digital signal processors. This interface allows for straightforward integration into various systems.

8. Power Consumption: The DAC8043U is designed for low power consumption, making it suitable for portable and battery-operated devices. The typical power consumption is around 1.5 mA per channel.

## Specifications

- Number of Channels: 4
- Resolution: 12 bits
- Output Voltage Range: 0V to VREF (where VREF is the reference voltage)
- Settling Time: 10 µs (to ±0.5 LSB)
- Supply Voltage Range: 2.7V to 5.5V
- Power Consumption: 1.5 mA per channel (typical)
- Digital Interface: SPI
- Temperature Range: -40°C to +85°C
- Package Type: TQFP (Thin Quad Flat Package)
- Package Size: 32-pin

## Applications

The DAC8043U is suitable for a variety of applications, including:

- Industrial Automation: Used in control systems for process automation, where precise analog signals are required for actuators and sensors.
- Medical Devices: Ideal for applications such as signal generation in medical imaging and patient monitoring systems, where accuracy and reliability are paramount.
- Instrumentation: Employed in test and measurement equipment, providing accurate analog outputs for calibration and testing purposes.
- Communication Systems: Utilized in systems that require precise signal generation for modulation and demodulation processes.

## Conclusion

The Texas Instruments DAC8043U is a versatile and high-performance quad-channel DAC that meets the demands of various precision applications. With its 12-bit resolution, low noise, fast settling time, and integrated reference, it is an excellent choice for engineers and designers looking to develop advanced signal generation systems. Its wide supply voltage range and low power consumption further enhance its suitability for a diverse array of applications, ensuring reliable and accurate performance in both industrial and medical environments.
DAC8043U Compare Parts
  • DAC8043U vs DAC9881SRGET
  • DAC8043U vs DAC9881SRGER
  • DAC8043U vs DAC9881SBRGET
  • DAC8043U vs DAC9881SBRGER
  • DAC8043U vs DAC91001PFBT
  • DAC8043U vs DAC91001PFBR
  • DAC8043U vs DAC908U/1K
  • DAC8043U vs DAC908U
  • DAC8043U vs DAC908E/2K5
  • DAC8043U vs DAC908E
  • DAC8043U vs DAC904UG4
  • DAC8043U vs DAC904U/1K
  • DAC8043U vs DAC904U
  • DAC8043U vs DAC904E/2K5G4
  • DAC8043U vs DAC904E/2K5
  • DAC8043U vs DAC904E
  • DAC8043U vs DAC902UG4
  • DAC8043U vs DAC902U/1K
  • DAC8043U vs DAC902U
  • DAC8043U vs DAC902EG4
  • DAC8043U vs DAC902E/2K5G4
  • DAC8043U vs DAC902E/2K5
  • DAC8043U vs DAC902E
  • DAC8043U vs DAC900U/1K
  • DAC8043U vs DAC900U
  • DAC8043U vs DAC900TPWRQ1
  • DAC8043U vs DAC900E/2K5G4
  • DAC8043U vs DAC900E/2K5
  • DAC8043U vs DAC900E
  • DAC8043U vs DAC8881SRGETG4
  • DAC8043U vs DAC8881SRGET
  • DAC8043U vs DAC8881SRGER
  • DAC8043U vs DAC8871SPWR
  • DAC8043U vs DAC8871SPWG4
  • DAC8043U vs DAC8871SPW
  • DAC8043U vs DAC8871SBPWR
  • DAC8043U vs DAC8871SBPWG4
  • DAC8043U vs DAC8871SBPW
  • DAC8043U vs DAC8841FW
  • DAC8043U vs DAC8841FSZ-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend