☰
DAC8234SPFB
DAC8234SPFB
Active
Description:  IC DAC 14BIT V-OUT 48TQFP
Manufacturer:  Texas Instruments
Datasheet:   DAC8234SPFB Datasheet
History Price: $33.70000
In Stock: 40000
DAC8234SPFB Specification
Specification
Part No
DAC8234SPFB
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
14
Number of D/A Converters
4
Settling Time
8μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI, DSP
Reference Type
External
Voltage - Supply, Analog
4.75V ~ 24V, -4.75V ~ -18V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.5 (Max), ?.5 (Max)
Architecture
R-2R
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
48-TQFP
Supplier Device Package
48-TQFP (7x7)
Mounting Type
Surface Mount
DAC8234SPFB Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC8234SPFB Description

The Texas Instruments DAC8234SPFB is a high-performance digital-to-analog converter (DAC) designed for applications that require precision, low noise, and wide dynamic range. It is a 14-bit DAC that offers fast settling time, low power consumption, and superior accuracy, making it ideal for industrial control, instrumentation, and communication systems where signal integrity and response time are critical.

This DAC utilizes an advanced serial peripheral interface (SPI), enabling easy integration into various systems. The DAC8234 features a voltage output architecture, providing flexible scaling of the output signal to meet specific application requirements. It is well-suited for applications where high resolution, low noise, and high-speed data conversion are necessary.

## Key Features

1. High Resolution:

* The DAC8234 provides 14-bit resolution, which allows for fine control over output signals, crucial for applications requiring high precision, such as signal processing and analog control systems.

2. Low Power Consumption:

* The DAC operates at a low power supply voltage of 3V to 5.5V, and features low power consumption, typically consuming only 1.4mA during operation. This makes it an excellent choice for battery-powered applications where energy efficiency is critical.

3. Fast Settling Time:

* The DAC8234 boasts a fast settling time of 4μs (for a 10V step), which ensures quick response times in dynamic systems, minimizing delay in signal conversion and improving system performance.

4. Low Noise and High Accuracy:

* The DAC offers low differential nonlinearity (DNL) and low integral nonlinearity (INL), which ensures accurate and predictable output. The low output noise performance makes the device ideal for applications where signal integrity is paramount, such as in high-quality audio and precision instrumentation.

5. Voltage Output:

* The DAC8234 is configured as a voltage-output DAC, making it versatile for interfacing directly with analog circuitry without requiring additional conversion stages. It can drive voltages in the range from 0V to VREF, with an adjustable reference input to fine-tune the output voltage range.

6. Serial Interface:

* The device features an SPI-compatible interface that allows for easy integration into digital systems. The 3-wire interface simplifies the communication protocol and supports fast data transfer, making it suitable for high-speed applications.

7. Internal Reference:

* The DAC8234 includes an internal reference voltage generator, reducing the need for an external reference source. This helps minimize component count and simplifies design, especially in systems where a stable reference is needed.

8. Low Power Shutdown Mode:

* The device features a shutdown mode that significantly reduces power consumption, further improving battery life in portable applications. In this mode, the DAC consumes as little as 0.5μA, making it extremely energy-efficient.

## Specifications

* Resolution: 14 bits
* Input Interface: Serial peripheral interface (SPI)
* Output Type: Voltage output (0V to VREF)
* Reference Voltage: 2.5V to 5V (adjustable)
* Supply Voltage: 3V to 5.5V
* Power Consumption: 1.4mA (typical) during operation, 0.5μA in shutdown mode
* Settling Time: 4μs (for a 10V step)
* Output Noise: Low noise, suitable for high-precision applications
* Differential Nonlinearity (DNL): ±0.5 LSB (max)
* Integral Nonlinearity (INL): ±1.5 LSB (max)
* Package: SOIC-8 package, making it compact and suitable for high-density designs

## Applications

1. Signal Processing:
The DAC8234 is ideal for high-precision signal processing applications where accurate and fast conversion from digital to analog is required, such as in audio signal generation and modulation systems.

2. Industrial Control Systems:
In industrial control systems, the DAC8234 can be used to convert digital control signals into analog voltages for regulating actuators, motors, and sensors. The low noise and fast settling time are essential for real-time control in such systems.

3. Test and Measurement Equipment:
The precision and high accuracy of the DAC8234 make it suitable for use in test and measurement instruments that require a precise analog output, such as in oscilloscopes, signal generators, and data acquisition systems.

4. Portable and Battery-Powered Devices:
The low power consumption and shutdown mode make the DAC8234 ideal for portable applications, where extended battery life is crucial. It can be integrated into devices such as handheld analyzers and portable instrumentation.

5. Communication Systems:
In communication systems, the DAC8234 can be used for modulation and demodulation tasks, converting digital data streams into analog signals for transmission or vice versa, ensuring high fidelity and signal accuracy.

## Conclusion

The Texas Instruments DAC8234SPFB is a highly versatile, high-performance DAC that combines 14-bit resolution, low power consumption, and fast settling time. Its low noise characteristics and SPI interface make it ideal for applications in signal processing, industrial control, and test equipment where precision and efficiency are paramount. With the ability to operate in a wide voltage range and the inclusion of an internal reference, the DAC8234 simplifies system design while providing reliable and accurate output.
DAC8234SPFB Compare Parts
  • DAC8234SPFB vs DAC9881SRGET
  • DAC8234SPFB vs DAC9881SRGER
  • DAC8234SPFB vs DAC9881SBRGET
  • DAC8234SPFB vs DAC9881SBRGER
  • DAC8234SPFB vs DAC91001PFBT
  • DAC8234SPFB vs DAC91001PFBR
  • DAC8234SPFB vs DAC908U/1K
  • DAC8234SPFB vs DAC908U
  • DAC8234SPFB vs DAC908E/2K5
  • DAC8234SPFB vs DAC908E
  • DAC8234SPFB vs DAC904UG4
  • DAC8234SPFB vs DAC904U/1K
  • DAC8234SPFB vs DAC904U
  • DAC8234SPFB vs DAC904E/2K5G4
  • DAC8234SPFB vs DAC904E/2K5
  • DAC8234SPFB vs DAC904E
  • DAC8234SPFB vs DAC902UG4
  • DAC8234SPFB vs DAC902U/1K
  • DAC8234SPFB vs DAC902U
  • DAC8234SPFB vs DAC902EG4
  • DAC8234SPFB vs DAC902E/2K5G4
  • DAC8234SPFB vs DAC902E/2K5
  • DAC8234SPFB vs DAC902E
  • DAC8234SPFB vs DAC900U/1K
  • DAC8234SPFB vs DAC900U
  • DAC8234SPFB vs DAC900TPWRQ1
  • DAC8234SPFB vs DAC900E/2K5G4
  • DAC8234SPFB vs DAC900E/2K5
  • DAC8234SPFB vs DAC900E
  • DAC8234SPFB vs DAC8881SRGETG4
  • DAC8234SPFB vs DAC8881SRGET
  • DAC8234SPFB vs DAC8881SRGER
  • DAC8234SPFB vs DAC8871SPWR
  • DAC8234SPFB vs DAC8871SPWG4
  • DAC8234SPFB vs DAC8871SPW
  • DAC8234SPFB vs DAC8871SBPWR
  • DAC8234SPFB vs DAC8871SBPWG4
  • DAC8234SPFB vs DAC8871SBPW
  • DAC8234SPFB vs DAC8841FW
  • DAC8234SPFB vs DAC8841FSZ-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend