DAC8871SBPW
DAC8871SBPW
Active
Description:  IC DAC 16BIT V-OUT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   DAC8871SBPW Datasheet
History Price: $55.97000
In Stock: 17200
DAC8871SBPW Specification
Specification
Part No
DAC8871SBPW
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
16
Number of D/A Converters
1
Settling Time
1μs (Typ)
Output Type
Voltage - Unbuffered
Differential Output
No
Data Interface
SPI
Reference Type
External
Voltage - Supply, Analog
?3.5V ~ 19.8V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.25
Architecture
R-2R
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
Mounting Type
Surface Mount
DAC8871SBPW Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC8871SBPW Description
The Texas Instruments DAC8871SBPW is a high-performance digital-to-analog converter (DAC) designed for precision applications. It is part of the DAC8871 family, which is known for its high resolution, low noise, and excellent linearity. Below is a detailed introduction to the DAC8871SBPW, including its specifications and key features.

## Overview

The DAC8871SBPW is a 16-bit, single-channel DAC that operates with a supply voltage range of 2.7V to 5.5V. It is designed for applications requiring high accuracy and low drift, making it suitable for industrial automation, instrumentation, and medical devices. The device features a serial peripheral interface (SPI) for easy integration into various systems.

## Key Features

1. High Resolution: The DAC8871SBPW offers 16-bit resolution, allowing for 65,536 discrete output levels. This high resolution is essential for applications that require fine control over analog signals.

2. Low Noise and Distortion: The device is designed to minimize noise and distortion, ensuring high fidelity in signal reproduction. This is particularly important in sensitive applications such as audio and precision measurement.

3. Fast Settling Time: The DAC8871SBPW has a fast settling time, typically around 10 µs, which allows for quick response in dynamic applications.

4. Wide Supply Voltage Range: The device can operate with a supply voltage from 2.7V to 5.5V, providing flexibility in system design.

5. Integrated Reference: The DAC includes an internal reference voltage, simplifying the design and reducing the need for external components.

6. Power Consumption: The DAC8871SBPW is designed for low power consumption, making it suitable for battery-operated devices.

7. Temperature Range: The device operates over a wide temperature range, from -40°C to +125°C, ensuring reliability in harsh environments.

## Specifications

- Resolution: 16 bits
- Number of Channels: 1
- Output Voltage Range: 0V to VREF (where VREF is the reference voltage)
- Reference Voltage: Internal reference (typically 2.5V)
- Supply Voltage: 2.7V to 5.5V
- Power Consumption: Typically 1.5 mA (operating), 0.1 µA (shutdown)
- Settling Time: 10 µs (to 0.1% of full scale)
- INL (Integral Non-Linearity): ±1 LSB (typical)
- DNL (Differential Non-Linearity): ±0.5 LSB (typical)
- Output Current: 10 mA (maximum)
- Interface: SPI (3-wire or 4-wire)
- Package Type: TSSOP (Thin Shrink Small Outline Package)
- Package Size: 16 pins

## Applications

The DAC8871SBPW is suitable for a variety of applications, including:

- Industrial automation and control systems
- Medical instrumentation
- Audio signal processing
- Test and measurement equipment
- Robotics and motion control

## Conclusion

The Texas Instruments DAC8871SBPW is a versatile and high-performance DAC that meets the demands of precision applications. With its high resolution, low noise, and fast settling time, it is an excellent choice for engineers looking to implement high-quality analog signal generation in their designs. Its wide supply voltage range and integrated reference further enhance its usability across various applications.
DAC8871SBPW Compare Parts
  • DAC8871SBPW vs DAC9881SRGET
  • DAC8871SBPW vs DAC9881SRGER
  • DAC8871SBPW vs DAC9881SBRGET
  • DAC8871SBPW vs DAC9881SBRGER
  • DAC8871SBPW vs DAC91001PFBT
  • DAC8871SBPW vs DAC91001PFBR
  • DAC8871SBPW vs DAC908U/1K
  • DAC8871SBPW vs DAC908U
  • DAC8871SBPW vs DAC908E/2K5
  • DAC8871SBPW vs DAC908E
  • DAC8871SBPW vs DAC904UG4
  • DAC8871SBPW vs DAC904U/1K
  • DAC8871SBPW vs DAC904U
  • DAC8871SBPW vs DAC904E/2K5G4
  • DAC8871SBPW vs DAC904E/2K5
  • DAC8871SBPW vs DAC904E
  • DAC8871SBPW vs DAC902UG4
  • DAC8871SBPW vs DAC902U/1K
  • DAC8871SBPW vs DAC902U
  • DAC8871SBPW vs DAC902EG4
  • DAC8871SBPW vs DAC902E/2K5G4
  • DAC8871SBPW vs DAC902E/2K5
  • DAC8871SBPW vs DAC902E
  • DAC8871SBPW vs DAC900U/1K
  • DAC8871SBPW vs DAC900U
  • DAC8871SBPW vs DAC900TPWRQ1
  • DAC8871SBPW vs DAC900E/2K5G4
  • DAC8871SBPW vs DAC900E/2K5
  • DAC8871SBPW vs DAC900E
  • DAC8871SBPW vs DAC8881SRGETG4
  • DAC8871SBPW vs DAC8881SRGET
  • DAC8871SBPW vs DAC8881SRGER
  • DAC8871SBPW vs DAC8871SPWR
  • DAC8871SBPW vs DAC8871SPWG4
  • DAC8871SBPW vs DAC8871SPW
  • DAC8871SBPW vs DAC8871SBPWR
  • DAC8871SBPW vs DAC8871SBPWG4
  • DAC8871SBPW vs DAC8841FW
  • DAC8871SBPW vs DAC8841FSZ-REEL
  • DAC8871SBPW vs DAC8841FSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller