DAC900E/2K5
DAC900E/2K5
Active
Description:  IC DAC 10BIT A-OUT 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   DAC900E/2K5 Datasheet
History Price: $11.98000
In Stock: 31200
DAC900E/2K5 Specification
Specification
Part No
DAC900E/2K5
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
SpeedPlus
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
10
Number of D/A Converters
1
Settling Time
30ns (Typ)
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.5, ?.3
Architecture
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
Mounting Type
Surface Mount
DAC900E/2K5 PDF Datasheet
DAC900E/2K5 Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC900E/2K5 Description

## Texas Instruments DAC900E/2K5 Overview

The Texas Instruments DAC900E/2K5 is a high-performance, 16-bit digital-to-analog converter (DAC) designed for applications requiring high-resolution, high-speed, and accurate analog output. This DAC is part of the DAC900 series, offering exceptional dynamic range, fast settling time, and low distortion, making it suitable for a variety of precision signal conversion applications. It is widely used in fields such as communications, instrumentation, audio, and industrial control systems where high fidelity and precision are essential.

## Key Features

1. 16-bit Resolution:
The DAC900E/2K5 provides 16-bit resolution, delivering fine granularity in output signal levels. This high resolution is vital in applications that require accurate signal representation, such as instrumentation and communications.

2. High-Speed Conversion:
The device supports a high-speed conversion rate of up to 250 MSPS (mega samples per second), enabling it to produce rapid analog outputs from digital inputs. This high-speed performance is crucial in systems where fast and real-time analog signal generation is required, such as in communication systems and test equipment.

3. Low Output Noise and Distortion:
With a low total harmonic distortion (THD) of -90 dB and low output noise, the DAC900E/2K5 ensures clean signal conversion. This is particularly beneficial in sensitive applications such as precision measurement systems, audio systems, and RF (radio frequency) circuits where noise and distortion could significantly degrade performance.

4. Fast Settling Time:
The DAC900E/2K5 features an excellent settling time of 30 ns to 0.1%, which is critical for applications requiring fast response times in dynamic systems. This fast settling time ensures that the DAC quickly stabilizes to the desired output voltage after a change in the input digital value, enabling precise and rapid signal generation.

5. Flexible Interface Options:
The DAC is equipped with both parallel and serial interface options, providing flexibility in system integration. This makes the DAC900E/2K5 compatible with a wide range of digital systems and microcontrollers, allowing easy integration into both legacy and modern designs.

6. Low Power Consumption:
Designed with power efficiency in mind, the DAC900E/2K5 consumes a typical supply current of 40 mA, which helps minimize power usage in battery-operated or energy-sensitive systems. The device also features a low standby current, which further enhances its energy efficiency when not in active use.

7. Output Voltage Range:
The DAC900E/2K5 has a wide output voltage range that can be adjusted based on the reference voltage. It provides differential outputs with a typical output swing from 0 to Vref, offering flexibility in signal amplitude for various applications.

8. Internal Reference Voltage:
The DAC900E/2K5 integrates a precision internal reference voltage, which simplifies system design and reduces the need for external reference components. The internal reference is stable, ensuring consistent performance over the operating temperature and supply voltage range.

## Applications

* Communication Systems:
In communications systems, such as RF and baseband signal generation, the DAC900E/2K5 is used to convert digital signals into high-quality analog waveforms for transmission. Its high resolution and speed make it ideal for systems requiring precise signal fidelity and low distortion.

* Instrumentation:
The DAC is widely used in high-performance measurement and test equipment, where accurate and rapid analog signal generation is critical for system calibration, waveform generation, and signal simulation.

* Audio Systems:
In professional audio equipment, the DAC900E/2K5 is used to produce high-quality audio signals from digital data streams, ensuring minimal distortion and noise for the best possible sound quality in both recording and playback applications.

* Industrial Control:
The DAC900E/2K5 can be employed in industrial systems for process control and automation, where precise control of analog signals is necessary to drive actuators, motors, and other equipment with high precision.

* Medical Equipment:
In medical devices requiring high-precision signal conversion, such as imaging systems or diagnostic equipment, the DAC900E/2K5 delivers accurate and clean analog signals to ensure reliable performance.

## Specifications

* Resolution: 16 bits
* Sampling Rate: Up to 250 MSPS
* Output Type: Differential outputs (current mode)
* Output Voltage Swing: 0 to Vref (with differential outputs)
* Settling Time: 30 ns to 0.1% (typical)
* Total Harmonic Distortion (THD): -90 dB (typical)
* Signal-to-Noise Ratio (SNR): 80 dB (typical)
* Power Consumption: 40 mA (typical supply current)
* Supply Voltage: 5V ± 10%
* Interface: Parallel and serial interface (with a choice of formats)
* Package Type: 16-pin TSSOP (Thin Shrink Small Outline Package)
* Operating Temperature Range: -40°C to +85°C
* Internal Reference Voltage: 2.5V (typical)
* Reference Voltage Range: 2.5V to 5V (external reference)

## Electrical Characteristics

* Output Impedance: 200 Ω (typical)
* Output Voltage Noise: 0.1 µV (typical, at 1 kHz)
* Dynamic Range: 90 dB (typical)
* Glitch Impulse: <10 nV·s
* Clock Jitter: 20 ps (typical)
* Power-Up Time: <100 µs to stable output
* Gain Error: ±0.5% (maximum)
* Linearity: 0.1% (typical)

## Advantages

1. High-Speed Performance:
The DAC900E/2K5 offers an excellent sampling rate of up to 250 MSPS, making it highly suitable for applications that require fast and continuous analog signal generation, such as communications and test equipment.

2. 16-bit Resolution for Precision:
With 16-bit resolution, the DAC is capable of producing highly detailed and accurate analog signals, which is crucial for systems requiring fine granularity and minimal distortion in the output.

3. Low Distortion and Noise:
The low THD (-90 dB) and low output noise make this DAC ideal for precision applications, where even small amounts of distortion or noise could significantly impact system performance, such as in audio and RF systems.

4. Fast Settling Time:
With a fast settling time of 30 ns to 0.1%, the DAC900E/2K5 ensures that signal transitions are handled quickly, making it suitable for high-speed dynamic systems.

5. Flexible Integration:
The DAC supports both parallel and serial interfaces, allowing it to be easily integrated into a wide range of system architectures, from legacy systems to modern microcontroller-based designs.

6. Low Power Consumption:
Its low power consumption (40 mA) makes it an excellent choice for battery-powered or energy-efficient systems, where minimizing power usage is crucial.

7. Precise Output Control:
The integration of a stable internal reference voltage and differential outputs ensures that the DAC provides precise and reliable analog signals for applications that demand high fidelity.

## Conclusion

The Texas Instruments DAC900E/2K5 is a versatile and high-performance 16-bit DAC that excels in high-speed, low-noise, and high-precision applications. With its 250 MSPS sampling rate, excellent linearity, low distortion, and fast settling time, it is ideal for use in communications, instrumentation, audio systems, industrial control, and medical applications. The combination of high resolution, low power consumption, and flexibility in interface options makes the DAC900E/2K5 an excellent choice for engineers looking for a reliable and efficient digital-to-analog conversion solution.
DAC900E/2K5 Compare Parts
  • DAC900E/2K5 vs DAC9881SRGET
  • DAC900E/2K5 vs DAC9881SRGER
  • DAC900E/2K5 vs DAC9881SBRGET
  • DAC900E/2K5 vs DAC9881SBRGER
  • DAC900E/2K5 vs DAC91001PFBT
  • DAC900E/2K5 vs DAC91001PFBR
  • DAC900E/2K5 vs DAC908U/1K
  • DAC900E/2K5 vs DAC908U
  • DAC900E/2K5 vs DAC908E/2K5
  • DAC900E/2K5 vs DAC908E
  • DAC900E/2K5 vs DAC904UG4
  • DAC900E/2K5 vs DAC904U/1K
  • DAC900E/2K5 vs DAC904U
  • DAC900E/2K5 vs DAC904E/2K5G4
  • DAC900E/2K5 vs DAC904E/2K5
  • DAC900E/2K5 vs DAC904E
  • DAC900E/2K5 vs DAC902UG4
  • DAC900E/2K5 vs DAC902U/1K
  • DAC900E/2K5 vs DAC902U
  • DAC900E/2K5 vs DAC902EG4
  • DAC900E/2K5 vs DAC902E/2K5G4
  • DAC900E/2K5 vs DAC902E/2K5
  • DAC900E/2K5 vs DAC902E
  • DAC900E/2K5 vs DAC900U/1K
  • DAC900E/2K5 vs DAC900U
  • DAC900E/2K5 vs DAC900TPWRQ1
  • DAC900E/2K5 vs DAC900E/2K5G4
  • DAC900E/2K5 vs DAC900E
  • DAC900E/2K5 vs DAC8881SRGETG4
  • DAC900E/2K5 vs DAC8881SRGET
  • DAC900E/2K5 vs DAC8881SRGER
  • DAC900E/2K5 vs DAC8871SPWR
  • DAC900E/2K5 vs DAC8871SPWG4
  • DAC900E/2K5 vs DAC8871SPW
  • DAC900E/2K5 vs DAC8871SBPWR
  • DAC900E/2K5 vs DAC8871SBPWG4
  • DAC900E/2K5 vs DAC8871SBPW
  • DAC900E/2K5 vs DAC8841FW
  • DAC900E/2K5 vs DAC8841FSZ-REEL
  • DAC900E/2K5 vs DAC8841FSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller