☰
DAC908E
DAC908E
Active
Description:  IC DAC 8BIT A-OUT 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   DAC908E Datasheet
History Price: $9.82000
In Stock: 17360
DAC908E Specification
Specification
Part No
DAC908E
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
SpeedPlus
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
1
Settling Time
30ns (Typ)
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.25, ?.25
Architecture
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
Mounting Type
Surface Mount
DAC908E Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC908E Description
Overview of Texas Instruments DAC908E

The DAC908E from Texas Instruments is a high-performance digital-to-analog converter (DAC) designed for precise analog signal generation in a variety of applications. It is ideal for systems that require high-resolution output with low noise, such as signal processing, data acquisition, and communications systems. This DAC is designed with a focus on low power consumption, high linearity, and fast response time, making it suitable for both industrial and consumer-grade products.

Key Specifications:

* Resolution:

* 8-bit resolution
* The DAC908E provides 8-bit resolution, offering a balance between speed and precision for applications that do not require extremely high-resolution output.

* Input Interface:

* Parallel Input Interface
* The DAC908E accepts parallel digital input data for converting it into an analog output. This is particularly useful in systems that need to interface with high-speed digital logic, such as microcontrollers or FPGA-based designs.

* Output Voltage Range:

* 0 V to Vref
* The DAC generates an output voltage that ranges from 0 V up to the reference voltage (Vref), which is typically set by an external voltage reference source.

* Reference Voltage (Vref):

* The DAC908E operates with an external reference voltage, typically set to 5 V or 3.3 V, allowing for flexible output scaling based on the application requirements.

* Output Impedance:

* Low output impedance
* The DAC provides a low output impedance, ensuring minimal voltage drop and high fidelity at the output even when driving various load types.

* Output Voltage Swing:

* The DAC is capable of generating output voltage swings that are highly accurate and stable, even at different operating conditions, making it suitable for signal generation in precision applications.

* Sampling Rate:

* Up to 1 MHz (typical)
* The DAC offers a fast conversion rate, with a maximum sampling rate of 1 MHz, making it capable of handling high-speed applications where rapid analog signal output is required.

* Power Supply:

* Single supply operation: 5 V or 3.3 V
* The DAC908E operates on a single power supply, typically 5 V or 3.3 V, which simplifies integration into most digital systems that also operate at these common voltage levels.

* Power Consumption:

* Low power consumption: 5 mA (typical)
* The DAC is designed for low power consumption, making it suitable for portable, battery-operated devices or applications where minimizing energy usage is crucial.

* Linear Output:

* High linearity and low distortion
* The DAC908E ensures that the analog output is highly linear, with minimal distortion, providing accurate signal reproduction, which is vital in signal processing and measurement applications.

* Package Type:

* 8-pin PDIP (Plastic Dual In-line Package) or 8-pin SOIC
* The DAC is available in compact packages, including 8-pin PDIP and SOIC, making it suitable for both through-hole and surface-mount applications.

* Temperature Range:

* Commercial: 0°C to 70°C
* The operating temperature range for the DAC908E is 0°C to 70°C, making it suitable for typical commercial environments. It is ideal for applications that do not require extended temperature ranges but still need reliable performance.

* Performance:

* INL (Integral Non-Linearity): ±1 LSB (typical)
* DNL (Differential Non-Linearity): ±0.5 LSB (typical)
* The DAC provides low INL and DNL, ensuring that the analog output is closely aligned with the expected values, which is essential in high-precision applications.

Applications:

* Signal Generation:

* Used in systems requiring precise analog signal generation from digital data, such as test equipment, signal generators, and function generators.

* Audio Systems:

* The DAC908E is used in audio systems for converting digital audio signals to analog outputs in consumer electronics like audio playback devices and home audio systems.

* Data Acquisition:

* It plays a critical role in data acquisition systems where analog signals need to be generated from digital data for control systems or signal analysis.

* Communication Systems:

* The DAC is commonly used in communication equipment to generate modulated signals for transmitting data over various communication channels.

* Embedded Systems:

* Due to its compact size and low power consumption, the DAC908E is suitable for embedded systems that require an efficient and reliable method of converting digital data to analog signals.

Key Features:

* High-Speed Operation: Capable of 1 MHz sampling rate, enabling high-speed signal generation in digital-to-analog conversion tasks.
* Low Power Consumption: Ideal for power-sensitive applications such as battery-operated systems, thanks to its low current draw of just 5 mA (typical).
* Compact Package: Available in an 8-pin PDIP or SOIC package, making it ideal for systems with space constraints.
* Low Distortion: Ensures accurate signal output with high linearity and low DNL/INL, making it suitable for high-precision applications.

The DAC908E is a versatile, reliable, and efficient DAC, offering low power consumption, high-speed performance, and ease of integration in various systems. It is especially useful for applications requiring precise analog signal generation from digital data, such as in communication systems, signal processing, and embedded systems.
DAC908E Compare Parts
  • DAC908E vs DAC9881SRGET
  • DAC908E vs DAC9881SRGER
  • DAC908E vs DAC9881SBRGET
  • DAC908E vs DAC9881SBRGER
  • DAC908E vs DAC91001PFBT
  • DAC908E vs DAC91001PFBR
  • DAC908E vs DAC908U/1K
  • DAC908E vs DAC908U
  • DAC908E vs DAC908E/2K5
  • DAC908E vs DAC904UG4
  • DAC908E vs DAC904U/1K
  • DAC908E vs DAC904U
  • DAC908E vs DAC904E/2K5G4
  • DAC908E vs DAC904E/2K5
  • DAC908E vs DAC904E
  • DAC908E vs DAC902UG4
  • DAC908E vs DAC902U/1K
  • DAC908E vs DAC902U
  • DAC908E vs DAC902EG4
  • DAC908E vs DAC902E/2K5G4
  • DAC908E vs DAC902E/2K5
  • DAC908E vs DAC902E
  • DAC908E vs DAC900U/1K
  • DAC908E vs DAC900U
  • DAC908E vs DAC900TPWRQ1
  • DAC908E vs DAC900E/2K5G4
  • DAC908E vs DAC900E/2K5
  • DAC908E vs DAC900E
  • DAC908E vs DAC8881SRGETG4
  • DAC908E vs DAC8881SRGET
  • DAC908E vs DAC8881SRGER
  • DAC908E vs DAC8871SPWR
  • DAC908E vs DAC8871SPWG4
  • DAC908E vs DAC8871SPW
  • DAC908E vs DAC8871SBPWR
  • DAC908E vs DAC8871SBPWG4
  • DAC908E vs DAC8871SBPW
  • DAC908E vs DAC8841FW
  • DAC908E vs DAC8841FSZ-REEL
  • DAC908E vs DAC8841FSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.