☰
DDC101U
DDC101U
Active
Description:  IC ADC 20BIT ADAPTV DELTA 24SOIC
Manufacturer:  Texas Instruments
Datasheet:   DDC101U Datasheet
History Price: $60.20000
In Stock: 36880
DDC101U Specification
Specification
Part No
DDC101U
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
20
Sampling Rate (Per Second)
15k
Number of Inputs
1
Input Type
Single Ended
Data Interface
SPI
Configuration
ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Adaptive Delta
Reference Type
External
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
Mounting Type
Surface Mount
DDC101U Related Parts
DDC101UG4
DDC101UG4
Texas Instruments
IC ADC 20BIT ADAPTV DELTA 24SOIC
DDC1128ZKLR
DDC1128ZKLR
Texas Instruments
IC ADC 192NFBGA
DDC1128ZKLT
DDC1128ZKLT
Texas Instruments
IC ADC 20BIT SIG-DELTA 192NFBGA
DDC112U
DDC112U
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 28SOIC
DDC112U/1K
DDC112U/1K
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 28SOIC
DDC112UG4
DDC112UG4
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 28SOIC
DDC112UK
DDC112UK
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 28SOIC
DDC112UK/1K
DDC112UK/1K
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 28SOIC
DDC112UK/1KG4
DDC112UK/1KG4
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 28SOIC
DDC112Y/250
DDC112Y/250
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 32TQFP
DDC112Y/2K
DDC112Y/2K
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 32TQFP
DDC112YK/250
DDC112YK/250
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 32TQFP
DDC101U Compare Parts
  • DDC101U vs DDC316CGXGT
  • DDC101U vs DDC316CGXGR
  • DDC101U vs DDC264CZAWR-1
  • DDC101U vs DDC264CZAWR
  • DDC101U vs DDC264CZAW
  • DDC101U vs DDC264CKZAWR
  • DDC101U vs DDC264CKZAW
  • DDC101U vs DDC232CZXGT
  • DDC101U vs DDC232CZXGR
  • DDC101U vs DDC232CKZXGT
  • DDC101U vs DDC232CKZXGR
  • DDC101U vs DDC232CGXGT
  • DDC101U vs DDC232CGXGR-2
  • DDC101U vs DDC232CGXGR
  • DDC101U vs DDC2256AZZF
  • DDC101U vs DDC118IRTCTG4
  • DDC101U vs DDC118IRTCT
  • DDC101U vs DDC118IRTCR
  • DDC101U vs DDC114IRTCT
  • DDC101U vs DDC114IRTCR
  • DDC101U vs DDC112YK/2KG4
  • DDC101U vs DDC112YK/2K
  • DDC101U vs DDC112YK/250G4
  • DDC101U vs DDC112YK/250
  • DDC101U vs DDC112Y/2K
  • DDC101U vs DDC112Y/250
  • DDC101U vs DDC112UK/1KG4
  • DDC101U vs DDC112UK/1K
  • DDC101U vs DDC112UK
  • DDC101U vs DDC112UG4
  • DDC101U vs DDC112U/1K
  • DDC101U vs DDC112U
  • DDC101U vs DDC1128ZKLT
  • DDC101U vs DDC1128ZKLR
  • DDC101U vs DDC101UG4
  • DDC101U vs DDC264CZAWR-2
  • DDC101U vs DDC232CZXGR-2
  • DDC101U vs DDC2256ZZF
  • DDC101U vs DDC101P
  • DDC101U vs DDC112UK/1K
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you