☰
DDC112UG4
DDC112UG4
Discontinued
Description:  IC ADC 20BIT SIGMA-DELTA 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   DDC112UG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 45600
DDC112UG4 Specification
Specification
Part No
DDC112UG4
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
20
Sampling Rate (Per Second)
3k
Number of Inputs
2
Input Type
Single Ended
Data Interface
SPI
Configuration
DSI-ADC
Ratio - S/H:ADC
2:1
Number of A/D Converters
1
Architecture
Sigma-Delta
Reference Type
External
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
Mounting Type
Surface Mount
DDC112UG4 Related Parts
DDC101U
DDC101U
Texas Instruments
IC ADC 20BIT ADAPTV DELTA 24SOIC
DDC101UG4
DDC101UG4
Texas Instruments
IC ADC 20BIT ADAPTV DELTA 24SOIC
DDC1128ZKLR
DDC1128ZKLR
Texas Instruments
IC ADC 192NFBGA
DDC1128ZKLT
DDC1128ZKLT
Texas Instruments
IC ADC 20BIT SIG-DELTA 192NFBGA
DDC112U
DDC112U
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 28SOIC
DDC112U/1K
DDC112U/1K
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 28SOIC
DDC112UK
DDC112UK
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 28SOIC
DDC112UK/1K
DDC112UK/1K
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 28SOIC
DDC112UK/1KG4
DDC112UK/1KG4
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 28SOIC
DDC112Y/250
DDC112Y/250
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 32TQFP
DDC112Y/2K
DDC112Y/2K
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 32TQFP
DDC112YK/250
DDC112YK/250
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 32TQFP
DDC112UG4 Compare Parts
  • DDC112UG4 vs DDC316CGXGT
  • DDC112UG4 vs DDC316CGXGR
  • DDC112UG4 vs DDC264CZAWR-1
  • DDC112UG4 vs DDC264CZAWR
  • DDC112UG4 vs DDC264CZAW
  • DDC112UG4 vs DDC264CKZAWR
  • DDC112UG4 vs DDC264CKZAW
  • DDC112UG4 vs DDC232CZXGT
  • DDC112UG4 vs DDC232CZXGR
  • DDC112UG4 vs DDC232CKZXGT
  • DDC112UG4 vs DDC232CKZXGR
  • DDC112UG4 vs DDC232CGXGT
  • DDC112UG4 vs DDC232CGXGR-2
  • DDC112UG4 vs DDC232CGXGR
  • DDC112UG4 vs DDC2256AZZF
  • DDC112UG4 vs DDC118IRTCTG4
  • DDC112UG4 vs DDC118IRTCT
  • DDC112UG4 vs DDC118IRTCR
  • DDC112UG4 vs DDC114IRTCT
  • DDC112UG4 vs DDC114IRTCR
  • DDC112UG4 vs DDC112YK/2KG4
  • DDC112UG4 vs DDC112YK/2K
  • DDC112UG4 vs DDC112YK/250G4
  • DDC112UG4 vs DDC112YK/250
  • DDC112UG4 vs DDC112Y/2K
  • DDC112UG4 vs DDC112Y/250
  • DDC112UG4 vs DDC112UK/1KG4
  • DDC112UG4 vs DDC112UK/1K
  • DDC112UG4 vs DDC112UK
  • DDC112UG4 vs DDC112U/1K
  • DDC112UG4 vs DDC112U
  • DDC112UG4 vs DDC1128ZKLT
  • DDC112UG4 vs DDC1128ZKLR
  • DDC112UG4 vs DDC101UG4
  • DDC112UG4 vs DDC101U
  • DDC112UG4 vs DDC264CZAWR-2
  • DDC112UG4 vs DDC232CZXGR-2
  • DDC112UG4 vs DDC2256ZZF
  • DDC112UG4 vs DDC101P
  • DDC112UG4 vs DDC112UK/1K
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you