☰
DRV593VFP
DRV593VFP
Active
Description:  IC PWM PWR DRVR HI-EFF 32-HLQFP
Manufacturer:  Texas Instruments
Datasheet:   DRV593VFP Datasheet
History Price: $15.64000
In Stock: 44320
DRV593VFP Specification
Specification
Part No
DRV593VFP
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Thermoelectric Cooler
Current - Supply
4mA
Voltage - Supply
2.8V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
32-LQFP Exposed Pad
Supplier Device Package
32-HLQFP (7x7)
DRV593VFP Related Parts
DRV590DWP
DRV590DWP
Texas Instruments
IC PWM POWER DRVR HI-EFF 20SOPWR
DRV590GQCR
DRV590GQCR
Texas Instruments
IC PWM POWER DVR HI-EFF 48-BGA
DRV590ZQCR
DRV590ZQCR
Texas Instruments
IC PWM POWER DVR HI-EFF 48-BGA
DRV591VFP
DRV591VFP
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV591VFPG4
DRV591VFPG4
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV591VFPR
DRV591VFPR
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV591VFPRG4
DRV591VFPRG4
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV592VFP
DRV592VFP
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV593VFPR
DRV593VFPR
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV594VFP
DRV594VFP
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV594VFPR
DRV594VFPR
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV595DAP
DRV595DAP
Texas Instruments
IC PWM PWR DRVR HI-EFF 32HTSSOP
DRV593VFP Compare Parts
  • DRV593VFP vs DRV595DAP
  • DRV593VFP vs DRV594VFPR
  • DRV593VFP vs DRV594VFP
  • DRV593VFP vs DRV593VFPR
  • DRV593VFP vs DRV592VFP
  • DRV593VFP vs DRV591VFPRG4
  • DRV593VFP vs DRV591VFPR
  • DRV593VFP vs DRV591VFPG4
  • DRV593VFP vs DRV591VFP
  • DRV593VFP vs DRV590ZQCR
  • DRV593VFP vs DRV590GQCR
  • DRV593VFP vs DRV590DWP
  • DRV593VFP vs DRV2901DDVR
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time