☰
DRV595DAP
DRV595DAP
Active
Description:  IC PWM PWR DRVR HI-EFF 32HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   DRV595DAP Datasheet
History Price: $37.17000
In Stock: 16800
DRV595DAP Specification
Specification
Part No
DRV595DAP
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
PWM Power Driver
Current - Supply
50mA
Voltage - Supply
4.5V ~ 26V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
32-PowerTSSOP (0.240", 6.10mm Width)
Supplier Device Package
32-HTSSOP
DRV595DAP Related Parts
DRV590DWP
DRV590DWP
Texas Instruments
IC PWM POWER DRVR HI-EFF 20SOPWR
DRV590GQCR
DRV590GQCR
Texas Instruments
IC PWM POWER DVR HI-EFF 48-BGA
DRV590ZQCR
DRV590ZQCR
Texas Instruments
IC PWM POWER DVR HI-EFF 48-BGA
DRV591VFP
DRV591VFP
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV591VFPG4
DRV591VFPG4
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV591VFPR
DRV591VFPR
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV591VFPRG4
DRV591VFPRG4
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV592VFP
DRV592VFP
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV593VFP
DRV593VFP
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV593VFPR
DRV593VFPR
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV594VFP
DRV594VFP
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV594VFPR
DRV594VFPR
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV595DAP Description
The DRV595DAP is a high-efficiency, mono Class-D audio power amplifier from Texas Instruments designed for bridge-tied load (BTL) operation in high-power audio systems. It integrates a fully differential switching amplifier architecture with an internal pulse-width modulation (PWM) modulator and output stage optimized for driving low-impedance speakers with high efficiency and low thermal dissipation. The device is targeted at consumer and professional audio applications requiring compact design, high output power, and minimal external component count.

## System Architecture and Class-D Modulation Principle

The DRV595DAP is based on a Class-D amplifier topology, where the analog input signal is converted into a high-frequency PWM signal. This PWM signal drives the output switching stage, which alternately connects the load between the supply rails in a controlled manner. The effective audio output is recovered through the load’s low-pass filtering behavior, typically the speaker inductance and external output filtering components if required.

The internal modulation architecture is fully differential, meaning that both input and output stages process complementary signals. This improves common-mode noise rejection and reduces electromagnetic interference (EMI) by balancing switching transitions across the output terminals.

The switching stage operates as a half-bridge per output, and in BTL configuration, two half-bridges are used to drive a single load differentially, effectively doubling the voltage swing across the speaker compared to single-ended configurations.

## Output Stage and Power Delivery Topology

The DRV595 integrates a high-current MOSFET output stage designed for efficient power delivery to low-impedance loads such as 4 Ω or 8 Ω speakers, depending on system configuration. The output stage operates in a switching mode, where the MOSFETs are alternately driven into saturation and cutoff states to minimize conduction losses.

Because of the BTL configuration, the load is not referenced to ground; instead, it is driven between two actively switching outputs. This results in higher effective output voltage swing and improved power efficiency compared to single-ended Class-AB designs.

The output stage includes dead-time control to prevent shoot-through current between high-side and low-side MOSFETs during switching transitions. This ensures reliability and reduces power loss associated with cross-conduction.

## Input Signal Path and Modulation Control

The input stage of the DRV595DAP is designed for analog audio signals. It typically includes differential input buffers that convert single-ended or differential input signals into an internal format suitable for PWM modulation.

The modulator compares the input audio signal against an internal high-frequency triangular carrier waveform to generate PWM pulses. The duty cycle of these pulses is proportional to the instantaneous amplitude of the input signal.

This modulation scheme allows efficient switching operation while maintaining high fidelity reproduction of the input waveform after demodulation by the load.

## Power Efficiency and Thermal Performance

A key advantage of the Class-D architecture used in the DRV595 is high power efficiency, particularly at moderate to high output power levels. Because the output transistors operate primarily in switching mode rather than linear region, conduction losses are significantly reduced compared to linear amplifiers.

Power dissipation is mainly determined by switching losses, MOSFET conduction resistance, and quiescent current consumption. At lower output power levels, efficiency decreases due to relatively constant switching overhead, but remains significantly higher than linear amplifier alternatives.

Thermal performance is enhanced by the thermally efficient package design, which allows heat dissipation through the exposed pad and PCB copper area. Proper thermal design is essential to maintain junction temperature within safe operating limits under high output power conditions.

## Protection Features and Fault Management

The DRV595DAP includes integrated protection mechanisms to ensure safe operation under abnormal conditions. These typically include overcurrent protection (OCP), overtemperature protection (OTP), and undervoltage lockout (UVLO).

Overcurrent protection monitors output current and disables or limits operation when excessive load current is detected, preventing damage to internal MOSFETs and external loads.

Thermal shutdown protection disables the output stage when junction temperature exceeds a defined threshold, allowing the device to cool before resuming operation.

Undervoltage lockout ensures that the amplifier does not operate when supply voltage is insufficient for proper switching operation, preventing distortion and unstable PWM behavior.

## EMI Performance and Switching Noise Considerations

As a high-frequency switching amplifier, the DRV595DAP generates electromagnetic emissions due to fast switching transitions in the output MOSFETs. The fully differential BTL architecture inherently reduces EMI by balancing switching currents between outputs, minimizing net radiated fields.

Additional EMI mitigation is achieved through controlled slew rate switching and internal modulation schemes that distribute spectral energy across frequency bands rather than concentrating it at discrete harmonics.

PCB layout, output filtering, and speaker cable routing are critical factors in minimizing EMI in system-level designs.

## Output Filtering and Load Interaction

In many Class-D amplifier applications, the speaker itself acts as part of the low-pass filter that reconstructs the audio waveform from the PWM signal. In some cases, additional LC filtering may be used to further reduce high-frequency switching components.

The interaction between output impedance, speaker inductance, and load impedance plays a critical role in determining frequency response and distortion performance. The DRV595 is designed to operate efficiently with typical dynamic loudspeaker loads without requiring extensive external filtering.

## Clocking and Switching Frequency Architecture

The internal switching frequency of the Class-D modulator is designed to be significantly higher than the audible frequency range to ensure accurate signal reconstruction after filtering. This separation of frequency domains allows efficient switching operation while maintaining audio fidelity.

The modulation scheme ensures that switching artifacts remain outside the audible band, reducing audible noise and improving sound quality.

## System Integration and External Component Requirements

The DRV595DAP is designed for minimal external component count, typically requiring only power supply decoupling capacitors, input coupling or biasing components, and optional output filtering elements depending on application requirements.

Proper decoupling is essential to provide instantaneous switching current to the output stage and to prevent supply voltage ripple from modulating the audio output signal.

Layout design must prioritize low-inductance power paths and tight coupling between supply and ground return currents to maintain stable switching operation.

## Application Domains and Use Cases

The DRV595DAP is used in medium-to-high power audio systems requiring efficient amplification in compact form factors. Typical applications include:

* Active speakers and soundbars
* Consumer audio systems
* Automotive infotainment audio channels
* Portable high-power audio devices
* Embedded audio amplification in industrial systems

Its integration of PWM modulation and power MOSFET output stage makes it suitable for cost-sensitive designs requiring high efficiency and reduced thermal management complexity.

## Conclusion

The DRV595DAP is a mono Class-D audio power amplifier implementing a fully differential BTL switching architecture with integrated PWM modulation and MOSFET output stage. It provides high-efficiency audio power amplification with reduced thermal dissipation, strong EMI performance through differential switching, and integrated protection mechanisms. The device is optimized for compact, high-power audio applications where efficiency, integration level, and audio fidelity must be balanced within constrained system designs.
DRV595DAP Compare Parts
  • DRV595DAP vs DRV594VFPR
  • DRV595DAP vs DRV594VFP
  • DRV595DAP vs DRV593VFPR
  • DRV595DAP vs DRV593VFP
  • DRV595DAP vs DRV592VFP
  • DRV595DAP vs DRV591VFPRG4
  • DRV595DAP vs DRV591VFPR
  • DRV595DAP vs DRV591VFPG4
  • DRV595DAP vs DRV591VFP
  • DRV595DAP vs DRV590ZQCR
  • DRV595DAP vs DRV590GQCR
  • DRV595DAP vs DRV590DWP
  • DRV595DAP vs DRV2901DDVR
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time