DS485TM
DS485TM
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   DS485TM Datasheet
History Price: $1.38000
In Stock: 19600
DS485TM Specification
Specification
Part No
DS485TM
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
70 mV
Data Rate
2.5Mbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
DS485TM PDF Datasheet
DS485TM Related Parts
DS42BR400TSQ
DS42BR400TSQ
National Semiconductor
LINE TRANSCEIVER, 4 FUNC, 4 DRIV
DS42BR400TSQ
DS42BR400TSQ
Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
DS42BR400TSQ/NOPB
DS42BR400TSQ/NOPB
National Semiconductor
DS42BR400 QUAD 4.25-GBPS CML TRA
DS42BR400TSQ/NOPB
DS42BR400TSQ/NOPB
Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
DS481M
DS481M
National Semiconductor
LINE TRANSCEIVER
DS481TM
DS481TM
National Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TM
DS481TM
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TM/NOPB
DS481TM/NOPB
National Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TM/NOPB
DS481TM/NOPB
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TMX/NOPB
DS481TMX/NOPB
National Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TMX/NOPB
DS481TMX/NOPB
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TN
DS481TN
National Semiconductor
LINE TRANSCEIVER
DS485TM Compare Parts
  • DS485TM vs DS485TMX/NOPB
  • DS485TM vs DS485TMX
  • DS485TM vs DS485TMX
  • DS485TM vs DS485TM/NOPB
  • DS485TM vs DS485N/NOPB
  • DS485TM vs DS485N/NOPB
  • DS485TM vs DS485N
  • DS485TM vs DS485MX/NOPB
  • DS485TM vs DS485MX
  • DS485TM vs DS485M/NOPB
  • DS485TM vs DS485M
  • DS485TM vs DS481TN
  • DS485TM vs DS481TMX/NOPB
  • DS485TM vs DS481TMX/NOPB
  • DS485TM vs DS481TM/NOPB
  • DS485TM vs DS481TM/NOPB
  • DS485TM vs DS481TM
  • DS485TM vs DS481TM
  • DS485TM vs DS481M
  • DS485TM vs DS42BR400TSQ/NOPB
  • DS485TM vs DS42BR400TSQ/NOPB
  • DS485TM vs DS42BR400TSQ
  • DS485TM vs DS42BR400TSQ
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price