☰
DSD1700E
DSD1700E
Obsolete
Description:  IC DAC/AUDIO 1BIT 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   DSD1700E Datasheet
History Price: Obsolete
In Stock: 32800
DSD1700E Specification
Specification
Part No
DSD1700E
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
SoundPlus
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DAC, Audio
Number of Channels
2
Resolution (Bits)
1 b
Sampling Rate (Per Second)
-
Data Interface
DSD
Voltage Supply Source
Single Supply
Voltage - Supply
5V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
DSD1700E PDF Datasheet
DSD1700E Related Parts
DSD1608PAH
DSD1608PAH
Texas Instruments
IC DAC/AUDIO 24BIT 200K 52TQFP
DSD1608PAHR
DSD1608PAHR
Texas Instruments
IC DAC/AUDIO 24BIT 200K 52TQFP
DSD1702E
DSD1702E
Texas Instruments
IC DAC/AUDIO 24BIT 200K 20SSOP
DSD1702E/2K
DSD1702E/2K
Texas Instruments
IC DAC/AUDIO 24BIT 200K 20SSOP
DSD1791DB
DSD1791DB
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1791DBR
DSD1791DBR
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792ADB
DSD1792ADB
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792ADBG4
DSD1792ADBG4
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792ADBR
DSD1792ADBR
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792DB
DSD1792DB
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792DBG4
DSD1792DBG4
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792DBR
DSD1792DBR
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1700E Compare Parts
  • DSD1700E vs DSD1796DB
  • DSD1700E vs DSD1794DBRG4
  • DSD1700E vs DSD1794DBR
  • DSD1700E vs DSD1794DB
  • DSD1700E vs DSD1794ADBR
  • DSD1700E vs DSD1794ADB
  • DSD1700E vs DSD1793DBR
  • DSD1700E vs DSD1793DB
  • DSD1700E vs DSD1792DBR
  • DSD1700E vs DSD1792DBG4
  • DSD1700E vs DSD1792DB
  • DSD1700E vs DSD1792ADBR
  • DSD1700E vs DSD1792ADBG4
  • DSD1700E vs DSD1792ADB
  • DSD1700E vs DSD1791DBR
  • DSD1700E vs DSD1791DB
  • DSD1700E vs DSD1702E/2K
  • DSD1700E vs DSD1702E
  • DSD1700E vs DSD1608PAHR
  • DSD1700E vs DSD1608PAH
  • DSD1700E vs DSD1796DB
  • DSD1700E vs DSD1794ADBR
  • DSD1700E vs DSD1792DB-BB
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.