☰
DSD1791DB
DSD1791DB
Active
Description:  IC DAC/AUDIO 24BIT 200K 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   DSD1791DB Datasheet
History Price: $4.47000
In Stock: 12160
DSD1791DB Specification
Specification
Part No
DSD1791DB
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DAC, Audio
Number of Channels
2
Resolution (Bits)
24 b
Sampling Rate (Per Second)
200k
Data Interface
DSD, PCM
Voltage Supply Source
Analog and Digital
Voltage - Supply
3V ~ 3.6V, 5V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
DSD1791DB Related Parts
DSD1608PAH
DSD1608PAH
Texas Instruments
IC DAC/AUDIO 24BIT 200K 52TQFP
DSD1608PAHR
DSD1608PAHR
Texas Instruments
IC DAC/AUDIO 24BIT 200K 52TQFP
DSD1700E
DSD1700E
Texas Instruments
IC DAC/AUDIO 1BIT 28SSOP
DSD1702E
DSD1702E
Texas Instruments
IC DAC/AUDIO 24BIT 200K 20SSOP
DSD1702E/2K
DSD1702E/2K
Texas Instruments
IC DAC/AUDIO 24BIT 200K 20SSOP
DSD1791DBR
DSD1791DBR
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792ADB
DSD1792ADB
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792ADBG4
DSD1792ADBG4
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792ADBR
DSD1792ADBR
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792DB
DSD1792DB
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792DBG4
DSD1792DBG4
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792DBR
DSD1792DBR
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1791DB Description

## Overview

The Texas Instruments DSD1791DB is a high-performance Digital-to-Analog Converter (DAC) designed for high-quality audio applications. It is known for its excellent audio performance, precision, and flexibility in converting digital audio signals into analog outputs. The DSD1791DB is ideal for use in high-fidelity audio systems, including home theater systems, professional audio equipment, and consumer electronics.

## Key Specifications

- Type: Digital-to-Analog Converter (DAC)
- Package: 28-pin SSOP (Shrink Small Outline Package)
- Resolution: 24-bit
- Sampling Rate: Up to 192 kHz
- DAC Architecture: Delta-Sigma
- Output Type: Differential
- Power Supply Voltage: 5V ±10%
- Total Harmonic Distortion + Noise (THD+N): 0.0015% (typical at 1 kHz)
- Signal-to-Noise Ratio (SNR): 112 dB (typical at 1 kHz)
- Dynamic Range: 112 dB
- Power Consumption: 65 mW (typical)
- Operating Temperature Range: 0°C to +70°C

## Electrical Characteristics

1. Resolution:
- The DSD1791DB features a 24-bit resolution, which provides high precision and detail in audio signal conversion. This high resolution allows for accurate reproduction of audio signals with minimal distortion.

2. Sampling Rate:
- The device supports a wide sampling rate of up to 192 kHz. This high sampling rate ensures that the DAC can handle high-quality audio sources and deliver superior audio performance.

3. DAC Architecture:
- The DSD1791DB uses a Delta-Sigma architecture, known for its high performance and noise-shaping capabilities. This architecture helps achieve low distortion and high linearity in the audio output.

4. Output Type:
- The DAC provides differential outputs, which helps in minimizing noise and distortion by offering better signal integrity and reduced common-mode noise.

5. Power Supply Voltage:
- The DSD1791DB operates with a power supply voltage of 5V ±10%. This standard voltage range is compatible with many audio systems and simplifies integration into various designs.

6. Total Harmonic Distortion + Noise (THD+N):
- The DAC exhibits a low THD+N of 0.0015% (typical at 1 kHz), indicating minimal harmonic distortion and noise in the audio output. This low level of distortion ensures high audio fidelity.

7. Signal-to-Noise Ratio (SNR):
- The Signal-to-Noise Ratio (SNR) of 112 dB (typical at 1 kHz) reflects the DAC’s ability to reproduce audio signals with high clarity and minimal noise. A high SNR is essential for high-quality audio playback.

8. Dynamic Range:
- With a dynamic range of 112 dB, the DSD1791DB provides a wide range of audio signal amplitudes, allowing for accurate reproduction of both quiet and loud audio signals.

9. Power Consumption:
- The typical power consumption of the DSD1791DB is 65 mW, making it energy-efficient and suitable for portable or battery-operated audio devices.

10. Operating Temperature Range:
- The operating temperature range of 0°C to +70°C allows the DAC to be used in a variety of environments, including consumer electronics and professional audio equipment.

## Functional Features

1. High-Performance Delta-Sigma DAC:
- The DSD1791DB incorporates a Delta-Sigma DAC architecture, which provides high performance in terms of accuracy and signal integrity. This architecture is well-suited for high-fidelity audio applications.

2. Differential Outputs:
- The DAC’s differential output configuration helps in reducing noise and interference, resulting in clearer and more accurate audio reproduction.

3. Wide Sampling Rate Support:
- The support for up to 192 kHz sampling rate ensures compatibility with high-definition audio sources, making the DSD1791DB suitable for modern high-resolution audio applications.

4. Low Distortion and Noise:
- With low THD+N and high SNR, the DSD1791DB delivers high-quality audio with minimal distortion and noise. This performance is crucial for maintaining audio fidelity in professional and consumer audio systems.

5. Flexible Power Supply:
- Operating with a 5V ±10% power supply voltage allows for easy integration into various audio designs, as this voltage range is commonly used in audio circuits.

6. Energy Efficiency:
- The low power consumption of 65 mW contributes to the overall energy efficiency of the audio system, which is important for battery-operated devices and systems with power constraints.

7. Robust Design:
- The DSD1791DB is designed to operate within a temperature range of 0°C to +70°C, making it suitable for a wide range of applications, from consumer electronics to professional audio equipment.

## Applications

The DSD1791DB is suitable for a variety of high-fidelity audio applications:

- Home Theater Systems: Provides high-quality audio conversion for home entertainment systems, enhancing the audio experience with accurate and clear sound.
- Professional Audio Equipment: Used in professional audio equipment where high performance and precision are required for critical listening and recording applications.
- Consumer Electronics: Integrated into consumer audio devices such as high-end audio players, televisions, and gaming consoles to deliver superior audio quality.
- Musical Instrument Digital Interfaces (MIDI): Applied in MIDI systems for high-quality sound generation and playback.
- Automotive Audio Systems: Utilized in automotive audio systems to provide clear and detailed audio reproduction for an enhanced in-car listening experience.

## Summary

The Texas Instruments DSD1791DB is a high-performance 24-bit Delta-Sigma Digital-to-Analog Converter (DAC) designed for superior audio applications. With its wide sampling rate support up to 192 kHz, low total harmonic distortion + noise (THD+N), high signal-to-noise ratio (SNR), and differential output configuration, the DSD1791DB delivers excellent audio quality and precision. Its flexible power supply requirements, low power consumption, and robust design make it suitable for a broad range of applications, from home theater systems to professional audio equipment. The DSD1791DB is an excellent choice for achieving high-fidelity audio reproduction in various consumer and professional audio systems.
DSD1791DB Compare Parts
  • DSD1791DB vs DSD1796DB
  • DSD1791DB vs DSD1794DBRG4
  • DSD1791DB vs DSD1794DBR
  • DSD1791DB vs DSD1794DB
  • DSD1791DB vs DSD1794ADBR
  • DSD1791DB vs DSD1794ADB
  • DSD1791DB vs DSD1793DBR
  • DSD1791DB vs DSD1793DB
  • DSD1791DB vs DSD1792DBR
  • DSD1791DB vs DSD1792DBG4
  • DSD1791DB vs DSD1792DB
  • DSD1791DB vs DSD1792ADBR
  • DSD1791DB vs DSD1792ADBG4
  • DSD1791DB vs DSD1792ADB
  • DSD1791DB vs DSD1791DBR
  • DSD1791DB vs DSD1702E/2K
  • DSD1791DB vs DSD1702E
  • DSD1791DB vs DSD1700E
  • DSD1791DB vs DSD1608PAHR
  • DSD1791DB vs DSD1608PAH
  • DSD1791DB vs DSD1796DB
  • DSD1791DB vs DSD1794ADBR
  • DSD1791DB vs DSD1792DB-BB
  • DSD1791DB vs DSD1700E
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.