☰
ISO113
ISO113
Obsolete
Description:  IC OPAMP ISOLATION 1 CIRC 16CDIP
Manufacturer:  Texas Instruments
Datasheet:   ISO113 Datasheet
History Price: Obsolete
In Stock: 26880
ISO113 Specification
Specification
Part No
ISO113
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Isolation
Number of Circuits
1
Output Type
-
Slew Rate
1.5V/μs
Gain Bandwidth Product
-
-3db Bandwidth
20 kHz
Current - Input Bias
-
Voltage - Input Offset
20 mV
Current - Supply
90mA
Current - Output / Channel
15 mA
Voltage - Supply Span (Min)
20 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
24-CDIP (0.600", 15.24mm), 16 Leads
Supplier Device Package
16-CDIP
ISO113 PDF Datasheet
ISO113 Related Parts
ISO102
ISO102
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO102B
ISO102B
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO103
ISO103
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO103B
ISO103B
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO106
ISO106
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO106B
ISO106B
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO113B
ISO113B
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO120BG
ISO120BG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO120G
ISO120G
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO120G-BI
ISO120G-BI
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO120SG
ISO120SG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO121BG
ISO121BG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO113 Description
The Texas Instruments ISO113 is a high-performance, isolated analog signal isolator designed to provide electrical isolation between different parts of a system while allowing for the transmission of analog signals. This device is particularly useful in applications where safety and signal integrity are critical, such as in industrial automation, medical devices, and data acquisition systems. Below is a detailed overview of the ISO113, including its specifications, features, and applications.

## Overview

The ISO113 is an isolated analog signal isolator that utilizes capacitive isolation technology to achieve high levels of electrical isolation. It is designed to transmit analog signals with minimal distortion and high linearity, making it suitable for a wide range of applications. The device is capable of isolating signals while maintaining high accuracy and low noise, which is essential for reliable operation in sensitive environments.

## Key Features

1. High Voltage Isolation: The ISO113 provides a high level of isolation, typically rated at 2500 VRMS for 1 minute, ensuring safety and protection against high voltage transients.

2. Wide Input Voltage Range: The device can accept a wide range of input voltages, making it versatile for various applications. It is designed to handle input signals from different sources without compromising performance.

3. Low Distortion and High Linearity: The ISO113 is engineered to provide low distortion and high linearity in signal transmission, ensuring that the output signal closely matches the input signal. This is crucial for applications requiring precise measurements.

4. Low Power Consumption: The device is designed to operate with low power consumption, making it suitable for battery-powered and energy-efficient applications.

5. Temperature Range: The ISO113 operates effectively over a wide temperature range, typically from -40°C to +85°C, allowing it to be used in various environmental conditions.

6. Compact Package: The ISO113 is available in a compact package, facilitating easy integration into existing designs and saving valuable board space.

7. Integrated Protection Features: The device includes built-in protection features to safeguard against overvoltage and other potential hazards, enhancing its reliability in demanding applications.

## Specifications

- Model: ISO113
- Isolation Voltage: 2500 VRMS for 1 minute
- Input Voltage Range: ±10V (typical)
- Output Voltage Range: ±10V (typical)
- Supply Voltage: 15V (±5% recommended)
- Input Current: 1 mA (max)
- Output Current: 10 mA (max)
- Linearity: ±0.1% (typical)
- Total Harmonic Distortion (THD):
ISO113 Compare Parts
  • ISO113 vs ISO124U/1K
  • ISO113 vs ISO124U
  • ISO113 vs ISO122U/1K
  • ISO113 vs ISO122U
  • ISO113 vs ISO122JUG4
  • ISO113 vs ISO122JU/1K
  • ISO113 vs ISO122JU
  • ISO113 vs ISO121G
  • ISO113 vs ISO121BG
  • ISO113 vs ISO120SG
  • ISO113 vs ISO120G-BI
  • ISO113 vs ISO120G
  • ISO113 vs ISO120BG
  • ISO113 vs ISO113B
  • ISO113 vs ISO106B
  • ISO113 vs ISO106
  • ISO113 vs ISO103B
  • ISO113 vs ISO103
  • ISO113 vs ISO102B
  • ISO113 vs ISO102
  • ISO113 vs ISO124UE4
  • ISO113 vs ISO124U/1KE4
  • ISO113 vs ISO122UE4
  • ISO113 vs ISO122PE4
  • ISO113 vs ISO122JUE4
  • ISO113 vs ISO107
  • ISO113 vs ISO100CP
  • ISO113 vs ISO100BP
  • ISO113 vs ISO100AP
  • ISO113 vs ISO124P
  • ISO113 vs ISO122JU
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend