☰
LF353DR
LF353DR
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LF353DR Datasheet
History Price: $0.53000
In Stock: 19200
LF353DR Specification
Specification
Part No
LF353DR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
50 pA
Voltage - Input Offset
5 mV
Current - Supply
3.6mA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LF353DR Related Parts
LF347BD
LF347BD
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BDR
LF347BDR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BN
LF347BN
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN
LF347BN
onsemi
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/NOPB
LF347BN/NOPB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
National Semiconductor
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347D
LF347D
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347D
LF347D
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF347D963
LF347D963
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DR
LF347DR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DRG4
LF347DRG4
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF353DR Description
The Texas Instruments LF353DR is a high-performance, low-noise, dual operational amplifier designed for a wide range of applications, including audio, instrumentation, and signal processing. It is particularly well-suited for applications requiring high gain and low distortion. The LF353DR is known for its excellent performance characteristics, making it a popular choice among engineers and designers.

## Overview

The LF353DR features a dual op-amp configuration, which allows for the integration of two amplifiers in a single package. This design not only saves space on the PCB but also reduces the number of external components required. The device operates on a wide supply voltage range and is capable of delivering high output current, making it versatile for various applications.

## Key Features

1. Dual Operational Amplifier: The LF353DR contains two independent, high-gain, internally frequency-compensated op-amps, which can be used in various configurations.

2. Wide Supply Voltage Range: The device can operate with a supply voltage ranging from ±3 V to ±15 V, providing flexibility for different circuit designs.

3. Low Noise: The LF353DR is designed to minimize noise, making it suitable for sensitive applications such as audio processing and instrumentation.

4. High Slew Rate: The op-amp features a high slew rate of 13 V/µs, allowing it to respond quickly to rapid changes in input signals.

5. Low Total Harmonic Distortion (THD): The LF353DR exhibits low THD, which is crucial for audio applications where signal fidelity is paramount.

6. High Input Impedance: With an input impedance of approximately 10^6 ohms, the LF353DR minimizes loading effects on the preceding stage, making it ideal for interfacing with high-impedance sources.

7. Wide Bandwidth: The device has a gain-bandwidth product of 4 MHz, allowing it to handle a wide range of frequencies effectively.

8. Thermal Protection: The LF353DR includes internal thermal protection features to prevent damage due to overheating.

## Specifications

- Number of Amplifiers: 2
- Supply Voltage Range: ±3 V to ±15 V
- Input Voltage Range: Common-mode input voltage range from V- to V+ (with limitations)
- Output Voltage Swing: Typically ±12 V with a ±15 V supply
- Slew Rate: 13 V/µs
- Gain-Bandwidth Product: 4 MHz
- Input Impedance: 10^6 ohms (typical)
- Output Impedance: 75 ohms (typical)
- Total Harmonic Distortion (THD): 0.01% at 1 kHz
- Power Supply Current: 1.5 mA per amplifier (typical)
- Package Type: SOIC-8 (Surface Mount)
- Dimensions: 4.9 mm x 3.9 mm

## Applications

The LF353DR is suitable for a variety of applications, including:

- Audio signal processing
- Instrumentation amplifiers
- Active filters
- Voltage followers
- Signal conditioning
- Data acquisition systems

## Conclusion

The Texas Instruments LF353DR is a versatile and high-performance dual operational amplifier that excels in applications requiring low noise, high gain, and fast response times. Its wide supply voltage range, high input impedance, and low distortion make it an excellent choice for audio and instrumentation applications. The LF353DR%27s combination of features and performance characteristics ensures that it remains a popular choice among engineers for a variety of signal processing tasks.
LF353DR Compare Parts
  • LF353DR vs LF398S8#PBF
  • LF353DR vs LF398P
  • LF353DR vs LF398N8#PBF
  • LF353DR vs LF398N/NOPB
  • LF353DR vs LF398N
  • LF353DR vs LF398MX/NOPB
  • LF353DR vs LF398MX
  • LF353DR vs LF398M/NOPB
  • LF353DR vs LF398M
  • LF353DR vs LF398H/NOPB
  • LF353DR vs LF398H
  • LF353DR vs LF398AN/NOPB
  • LF353DR vs LF398AN
  • LF353DR vs LF398AN
  • LF353DR vs LF356N/NOPB
  • LF353DR vs LF356N
  • LF353DR vs LF356MX/NOPB
  • LF353DR vs LF356MX
  • LF353DR vs LF356M/NOPB
  • LF353DR vs LF356M
  • LF353DR vs LF356H/NOPB
  • LF353DR vs LF356H
  • LF353DR vs LF356BMX
  • LF353DR vs LF356BH/NOPB
  • LF353DR vs LF353PG4
  • LF353DR vs LF353P
  • LF353DR vs LF353N/NOPB
  • LF353DR vs LF353N
  • LF353DR vs LF353N
  • LF353DR vs LF353N
  • LF353DR vs LF353MX/NOPB
  • LF353DR vs LF353MX/NOPB
  • LF353DR vs LF353MX
  • LF353DR vs LF353MX
  • LF353DR vs LF353MX
  • LF353DR vs LF353M/NOPB
  • LF353DR vs LF353M
  • LF353DR vs LF353DT
  • LF353DR vs LF353DRE4
  • LF353DR vs LF353DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.