☰
LF356H
LF356H
Active
Description:  IC OPAMP JFET 1 CIRCUIT TO99-8
Manufacturer:  Texas Instruments
Datasheet:   LF356H Datasheet
History Price: $16.61000
In Stock: 24720
LF356H Specification
Specification
Part No
LF356H
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
BI-FET
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
12V/μs
Gain Bandwidth Product
5 MHz
-3db Bandwidth
-
Current - Input Bias
30 pA
Voltage - Input Offset
3 mV
Current - Supply
5mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
30 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
LF356H Related Parts
LF347BD
LF347BD
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BDR
LF347BDR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BN
LF347BN
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN
LF347BN
onsemi
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/NOPB
LF347BN/NOPB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
National Semiconductor
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347D
LF347D
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347D
LF347D
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF347D963
LF347D963
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DR
LF347DR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DRG4
LF347DRG4
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF356H Description
The LF356H is a high-performance, low-noise operational amplifier (op-amp) manufactured by Texas Instruments. It is part of the LF series of op-amps, which are known for their versatility and reliability in various applications, including audio processing, signal conditioning, and instrumentation. Below is a detailed overview of the LF356H, including its specifications, features, and typical applications.

## Overview

The LF356H is a quad operational amplifier, meaning it contains four independent, high-gain, frequency-compensated op-amps in a single package. This configuration allows for multiple signal processing tasks to be performed simultaneously, making it an efficient choice for complex circuits. The LF356H is designed to operate with a wide range of supply voltages and is characterized by its low input noise and high input impedance, making it suitable for precision applications.

## Key Features

1. Low Noise: The LF356H is engineered to minimize noise, which is crucial for applications requiring high precision and low distortion.
2. High Input Impedance: With an input impedance typically around 10^12 ohms, the LF356H reduces the loading effect on the preceding circuit, ensuring better signal integrity.
3. Wide Bandwidth: The op-amp offers a gain bandwidth product of 10 MHz, allowing it to handle a variety of signal frequencies effectively.
4. Low Power Consumption: The LF356H operates with low supply current, making it suitable for battery-powered and portable devices.
5. Single-Supply Operation: It can operate from a single power supply, simplifying circuit design and reducing the number of required components.

## Specifications

Here are the key specifications of the LF356H:

- Number of Amplifiers: 4
- Supply Voltage (V+ to V-): ±3V to ±15V
- Input Voltage Range: Common-mode input voltage range includes the negative supply voltage.
- Input Impedance: Typically 10^12 ohms
- Output Impedance: Typically 75 ohms
- Gain Bandwidth Product: 10 MHz (typical)
- Slew Rate: 13 V/µs (typical)
- Total Harmonic Distortion (THD): 0.01% at 1 kHz
- Input Offset Voltage: 2 mV (max)
- Input Bias Current: 100 nA (typical)
- Power Supply Current: 1.5 mA per amplifier (typical)
- Temperature Range: -40°C to +85°C

## Package Options

The LF356H is available in several package types, including:

- DIP (Dual In-line Package): 14-pin
- SOIC (Small Outline Integrated Circuit): 14-pin
- TSSOP (Thin Shrink Small Outline Package): 14-pin

## Applications

The LF356H is suitable for a wide range of applications, including but not limited to:

- Audio Amplifiers: Used in audio processing circuits for low-noise amplification and signal conditioning.
- Signal Conditioning: Ideal for amplifying weak signals from sensors and transducers.
- Data Acquisition Systems: Employed in analog-to-digital converters (ADCs) for signal processing and conditioning.
- Active Filters: Utilized in designing active filter circuits due to its high performance and low distortion characteristics.
- Instrumentation: Commonly used in precision measurement systems and instrumentation amplifiers.

## Conclusion

The LF356H operational amplifier from Texas Instruments is a versatile and reliable component suitable for a wide range of electronic applications. Its low noise, high input impedance, and wide bandwidth make it an excellent choice for audio, signal conditioning, and instrumentation applications. With its robust specifications and performance characteristics, the LF356H continues to be a popular choice among engineers and designers in the electronics industry. Its combination of performance, reliability, and ease of use makes it an essential component in many electronic designs, ensuring high-quality signal processing and amplification.
LF356H Compare Parts
  • LF356H vs LF398S8#PBF
  • LF356H vs LF398P
  • LF356H vs LF398N8#PBF
  • LF356H vs LF398N/NOPB
  • LF356H vs LF398N
  • LF356H vs LF398MX/NOPB
  • LF356H vs LF398MX
  • LF356H vs LF398M/NOPB
  • LF356H vs LF398M
  • LF356H vs LF398H/NOPB
  • LF356H vs LF398H
  • LF356H vs LF398AN/NOPB
  • LF356H vs LF398AN
  • LF356H vs LF398AN
  • LF356H vs LF356N/NOPB
  • LF356H vs LF356N
  • LF356H vs LF356MX/NOPB
  • LF356H vs LF356MX
  • LF356H vs LF356M/NOPB
  • LF356H vs LF356M
  • LF356H vs LF356H/NOPB
  • LF356H vs LF356BMX
  • LF356H vs LF356BH/NOPB
  • LF356H vs LF353PG4
  • LF356H vs LF353P
  • LF356H vs LF353N/NOPB
  • LF356H vs LF353N
  • LF356H vs LF353N
  • LF356H vs LF353N
  • LF356H vs LF353MX/NOPB
  • LF356H vs LF353MX/NOPB
  • LF356H vs LF353MX
  • LF356H vs LF353MX
  • LF356H vs LF353MX
  • LF356H vs LF353M/NOPB
  • LF356H vs LF353M
  • LF356H vs LF353DT
  • LF356H vs LF353DRE4
  • LF356H vs LF353DR
  • LF356H vs LF353DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.