☰
LF356MX
LF356MX
Obsolete
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LF356MX Datasheet
History Price: Obsolete
In Stock: 40320
LF356MX Specification
Specification
Part No
LF356MX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
BI-FET
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
12V/μs
Gain Bandwidth Product
5 MHz
-3db Bandwidth
-
Current - Input Bias
30 pA
Voltage - Input Offset
3 mV
Current - Supply
5mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
30 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LF356MX PDF Datasheet
LF356MX Related Parts
LF347BD
LF347BD
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BDR
LF347BDR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BN
LF347BN
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN
LF347BN
onsemi
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/NOPB
LF347BN/NOPB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
National Semiconductor
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347D
LF347D
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347D
LF347D
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF347D963
LF347D963
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DR
LF347DR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DRG4
LF347DRG4
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF356MX Description
The Texas Instruments LF356MX is a high-performance, low-noise, JFET-input operational amplifier (op-amp) designed for a wide range of applications, including audio processing, signal conditioning, and instrumentation. The LF356MX is known for its high input impedance, low offset voltage, and excellent frequency response, making it suitable for precision analog applications.

## Key Features

1. JFET Input Stage: The LF356MX features a JFET input stage, which provides high input impedance (typically 10^12 ohms) and low input bias current. This characteristic is particularly beneficial in applications where the op-amp must interface with high-impedance sources.

2. Low Offset Voltage: The device has a low input offset voltage (typically 0.5 mV), which ensures accurate signal amplification and minimizes errors in precision applications.

3. Wide Bandwidth: The LF356MX offers a gain-bandwidth product of 10 MHz, allowing it to handle a wide range of frequencies effectively. This makes it suitable for applications requiring high-speed signal processing.

4. High Slew Rate: With a slew rate of 13 V/µs, the LF356MX can respond quickly to rapid changes in input signals, making it ideal for fast transient applications.

5. Low Noise: The op-amp is designed to minimize noise, with a typical voltage noise density of 15 nV/√Hz at 1 kHz. This low noise performance is crucial for applications in audio and instrumentation where signal integrity is paramount.

6. Wide Supply Voltage Range: The LF356MX can operate with dual supply voltages ranging from ±3V to ±15V, providing flexibility in various circuit designs.

7. Temperature Range: The device is specified to operate over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

8. Package Options: The LF356MX is available in various package types, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), facilitating easy integration into different circuit designs.

## Specifications

- Input Type: JFET
- Input Impedance: 10^12 ohms (typical)
- Input Offset Voltage: 0.5 mV (typical)
- Gain-Bandwidth Product: 10 MHz (typical)
- Slew Rate: 13 V/µs (typical)
- Voltage Noise Density: 15 nV/√Hz at 1 kHz (typical)
- Supply Voltage Range: ±3V to ±15V
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Output Voltage Swing: ±12V (with ±15V supply)
- Temperature Range: -40°C to +85°C
- Package Options: DIP-8, SOIC-8, and others.

## Applications

The LF356MX is suitable for a variety of applications, including:

- Audio Amplifiers: Its low noise and high fidelity make it ideal for audio signal processing and amplification.
- Signal Conditioning: The op-amp can be used in signal conditioning circuits to amplify and filter signals from sensors and transducers.
- Instrumentation: Its precision characteristics make it suitable for instrumentation applications, including data acquisition systems and medical devices.
- Active Filters: The LF356MX can be used in active filter designs, providing high performance in low-pass, high-pass, and band-pass configurations.

## Conclusion

The Texas Instruments LF356MX is a versatile and high-performance operational amplifier that meets the demands of various precision analog applications. With its combination of low noise, high input impedance, and wide bandwidth, it is an excellent choice for engineers looking to implement reliable and efficient signal processing solutions in their designs. Whether used in audio applications, instrumentation, or signal conditioning, the LF356MX provides the performance and reliability needed for high-quality analog signal processing.
LF356MX Compare Parts
  • LF356MX vs LF398S8#PBF
  • LF356MX vs LF398P
  • LF356MX vs LF398N8#PBF
  • LF356MX vs LF398N/NOPB
  • LF356MX vs LF398N
  • LF356MX vs LF398MX/NOPB
  • LF356MX vs LF398MX
  • LF356MX vs LF398M/NOPB
  • LF356MX vs LF398M
  • LF356MX vs LF398H/NOPB
  • LF356MX vs LF398H
  • LF356MX vs LF398AN/NOPB
  • LF356MX vs LF398AN
  • LF356MX vs LF398AN
  • LF356MX vs LF356N/NOPB
  • LF356MX vs LF356N
  • LF356MX vs LF356MX/NOPB
  • LF356MX vs LF356M/NOPB
  • LF356MX vs LF356M
  • LF356MX vs LF356H/NOPB
  • LF356MX vs LF356H
  • LF356MX vs LF356BMX
  • LF356MX vs LF356BH/NOPB
  • LF356MX vs LF353PG4
  • LF356MX vs LF353P
  • LF356MX vs LF353N/NOPB
  • LF356MX vs LF353N
  • LF356MX vs LF353N
  • LF356MX vs LF353N
  • LF356MX vs LF353MX/NOPB
  • LF356MX vs LF353MX/NOPB
  • LF356MX vs LF353MX
  • LF356MX vs LF353MX
  • LF356MX vs LF353MX
  • LF356MX vs LF353M/NOPB
  • LF356MX vs LF353M
  • LF356MX vs LF353DT
  • LF356MX vs LF353DRE4
  • LF356MX vs LF353DR
  • LF356MX vs LF353DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.