☰
LF356N
LF356N
Obsolete
Description:  IC OPAMP JFET 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   LF356N Datasheet
History Price: Obsolete
In Stock: 26560
LF356N Specification
Specification
Part No
LF356N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
BI-FET
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
12V/μs
Gain Bandwidth Product
5 MHz
-3db Bandwidth
-
Current - Input Bias
30 pA
Voltage - Input Offset
3 mV
Current - Supply
5mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
30 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
LF356N Related Parts
LF347BD
LF347BD
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BDR
LF347BDR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BN
LF347BN
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN
LF347BN
onsemi
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/NOPB
LF347BN/NOPB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
National Semiconductor
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347D
LF347D
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347D
LF347D
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF347D963
LF347D963
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DR
LF347DR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DRG4
LF347DRG4
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF356N Description
Texas Instruments LF356N Overview

The LF356N is a high-performance, low-noise operational amplifier (op-amp) from Texas Instruments, designed for a wide range of applications in both industrial and consumer electronics. Known for its precision and low-offset voltage characteristics, the LF356N is ideal for signal conditioning, audio, medical equipment, and other high-accuracy systems. It is a part of the general-purpose op-amp family with a focus on low-power and low-noise performance.

## Key Specifications:

* Device Type: Precision Operational Amplifier (Op-Amp)
* Package Type: 8-pin Dual In-line Package (DIP)
* Technology: JFET (Junction Field Effect Transistor) input
* Supply Voltage: ±3V to ±20V
* Quiescent Current (I_Q): Typically 300 µA
* Input Offset Voltage: 3 mV (max)
* Input Bias Current: 300 pA (max)
* Input Offset Current: 100 pA (max)
* Power Supply Rejection Ratio (PSRR): 110 dB
* Common-Mode Rejection Ratio (CMRR): 100 dB
* Slew Rate: 0.3 V/µs (typical)
* Bandwidth: 1 MHz (for a gain of 1)
* Output Voltage Swing: ±12V (at ±15V supply)
* Gain Bandwidth Product (GBP): 1 MHz
* Total Harmonic Distortion (THD): Typically 0.003% at 1 kHz

## Performance Features:

* Low Offset Voltage: The LF356N is engineered with a low input offset voltage, ensuring high accuracy in amplifying small signals. This feature makes it particularly useful in precision measurement applications.
* Low Noise: With very low noise levels, the LF356N is ideal for audio and instrumentation applications where signal integrity is crucial. It minimizes unwanted signal distortion and is optimized for low-noise operation.
* High CMRR and PSRR: The op-amp provides excellent Common-Mode Rejection Ratio (CMRR) and Power Supply Rejection Ratio (PSRR), which ensures that it maintains stable performance even in the presence of power supply variations and common-mode signals.

## Input Characteristics:

* JFET Input Stage: The LF356N utilizes a JFET input stage, which provides very high input impedance and low bias current. This makes it well-suited for applications with high-impedance sources or where minimal loading on the input signal is important.
* High Input Impedance: The high input impedance is a significant benefit in many applications, as it prevents excessive current draw from the signal source, ensuring more accurate measurements and signal processing.

## Output Characteristics:

* Low Output Impedance: The LF356N features low output impedance, allowing for better drive capability and improved stability in feedback loops, especially in applications with varying load conditions.
* Rail-to-Rail Output: While not a full rail-to-rail op-amp, the LF356N can swing close to the supply rails in many cases, providing a higher output voltage swing within a wide range of applications.

## Applications:

* Audio and Signal Conditioning: With its low noise and high accuracy, the LF356N is ideal for use in audio signal processing, pre-amplifiers, tone control circuits, and other audio-related applications.
* Medical Equipment: In medical devices such as ECGs and other biosignal amplifiers, where low noise and high precision are paramount, the LF356N is frequently utilized.
* Instrumentation: The precision of the LF356N makes it a common choice for instrumentation amplifiers, where accurate measurements and low signal distortion are critical.
* Active Filters: The op-amp's low noise and low offset voltage characteristics make it suitable for active filters, particularly in high-precision frequency response applications.
* High-Precision Measurement Systems: It is also used in test and measurement equipment that requires accurate signal amplification and minimal drift over time.

## Advantages:

* Precision and Low Drift: The LF356N's low offset voltage and low drift over temperature ensure stable operation in precision applications. This makes it suitable for long-term use in systems that require stable performance.
* Low Power Consumption: The op-amp is designed to consume low quiescent current, making it an energy-efficient choice for portable and battery-powered devices.
* Wide Supply Voltage Range: With an operating supply voltage range from ±3V to ±20V, the LF356N offers flexibility in different power supply configurations and can be used in a variety of systems.

## Summary:

The Texas Instruments LF356N is a high-performance, low-noise operational amplifier that excels in precision applications. Its JFET input stage, low offset voltage, and high input impedance make it ideal for signal conditioning, instrumentation, and audio applications. It offers excellent PSRR, CMRR, and low distortion, ensuring stable and accurate performance even in the presence of noisy or unstable power supplies. The LF356N is an excellent choice for a wide range of applications requiring high accuracy and low-power consumption.
LF356N Compare Parts
  • LF356N vs LF398S8#PBF
  • LF356N vs LF398P
  • LF356N vs LF398N8#PBF
  • LF356N vs LF398N/NOPB
  • LF356N vs LF398N
  • LF356N vs LF398MX/NOPB
  • LF356N vs LF398MX
  • LF356N vs LF398M/NOPB
  • LF356N vs LF398M
  • LF356N vs LF398H/NOPB
  • LF356N vs LF398H
  • LF356N vs LF398AN/NOPB
  • LF356N vs LF398AN
  • LF356N vs LF398AN
  • LF356N vs LF356N/NOPB
  • LF356N vs LF356MX/NOPB
  • LF356N vs LF356MX
  • LF356N vs LF356M/NOPB
  • LF356N vs LF356M
  • LF356N vs LF356H/NOPB
  • LF356N vs LF356H
  • LF356N vs LF356BMX
  • LF356N vs LF356BH/NOPB
  • LF356N vs LF353PG4
  • LF356N vs LF353P
  • LF356N vs LF353N/NOPB
  • LF356N vs LF353N
  • LF356N vs LF353N
  • LF356N vs LF353N
  • LF356N vs LF353MX/NOPB
  • LF356N vs LF353MX/NOPB
  • LF356N vs LF353MX
  • LF356N vs LF353MX
  • LF356N vs LF353MX
  • LF356N vs LF353M/NOPB
  • LF356N vs LF353M
  • LF356N vs LF353DT
  • LF356N vs LF353DRE4
  • LF356N vs LF353DR
  • LF356N vs LF353DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.