☰
LF398N
LF398N
Obsolete
Description:  IC SAMPL/HOLD 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   LF398N Datasheet
History Price: Obsolete
In Stock: 44000
LF398N Specification
Specification
Part No
LF398N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Sample and Hold
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
10 nA
Voltage - Input Offset
2 mV
Current - Supply
4.5mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
LF398N Related Parts
LF347BD
LF347BD
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BDR
LF347BDR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BN
LF347BN
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN
LF347BN
onsemi
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/NOPB
LF347BN/NOPB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
National Semiconductor
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347D
LF347D
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347D
LF347D
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF347D963
LF347D963
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DR
LF347DR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DRG4
LF347DRG4
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF398N Description
The LF398N is a high-performance, precision sample-and-hold amplifier (SHA) manufactured by Texas Instruments. It is designed to capture and hold analog signals for a specified period, making it an essential component in various applications, including data acquisition systems, analog-to-digital converters (ADCs), and signal processing circuits. Below is a detailed overview of the LF398N, including its specifications, features, and typical applications.

## Overview

The LF398N is a monolithic sample-and-hold circuit that provides a high degree of accuracy and stability. It is particularly useful in applications where it is necessary to sample an analog signal and hold that value for processing, such as in ADCs where the input signal must be stable during conversion. The LF398N is known for its low noise, fast acquisition time, and wide bandwidth, making it suitable for high-speed applications.

## Key Features

1. High Accuracy: The LF398N offers excellent linearity and low offset voltage, ensuring precise signal capture.
2. Fast Acquisition Time: The device can quickly acquire the input signal, making it suitable for high-speed applications.
3. Low Noise: The LF398N is designed to minimize noise, which is critical for maintaining signal integrity in sensitive applications.
4. Wide Bandwidth: The op-amp has a wide bandwidth, allowing it to handle a variety of signal frequencies effectively.
5. Single-Supply Operation: The LF398N can operate from a single power supply, simplifying circuit design.

## Specifications

Here are the key specifications of the LF398N:

- Supply Voltage (V+ to V-): ±5V to ±15V
- Input Voltage Range: Common-mode input voltage range includes the negative supply voltage.
- Input Impedance: Typically 10^12 ohms
- Output Impedance: Typically 75 ohms
- Acquisition Time: 100 ns (typical) for a 0.1V step
- Hold Time: 10 µs (typical)
- Slew Rate: 0.5 V/µs (typical)
- Total Harmonic Distortion (THD): 0.01% at 1 kHz
- Input Offset Voltage: 2 mV (max)
- Input Bias Current: 100 nA (typical)
- Power Supply Current: 1.5 mA (typical)
- Temperature Range: -40°C to +85°C

## Package Options

The LF398N is available in several package types, including:

- DIP (Dual In-line Package): 8-pin
- SOIC (Small Outline Integrated Circuit): 8-pin

## Applications

The LF398N is suitable for a wide range of applications, including but not limited to:

- Data Acquisition Systems: Used in systems that require precise sampling of analog signals for digital conversion.
- Analog-to-Digital Converters (ADCs): Employed in ADC circuits to hold the input signal steady during the conversion process.
- Signal Processing: Utilized in various signal processing applications where accurate signal capture is essential.
- Instrumentation: Commonly used in precision measurement systems that require stable signal sampling.

## Conclusion

The LF398N sample-and-hold amplifier from Texas Instruments is a versatile and reliable component suitable for a wide range of electronic applications. Its high accuracy, fast acquisition time, and low noise make it an excellent choice for data acquisition, signal processing, and instrumentation applications. With its robust specifications and performance characteristics, the LF398N continues to be a popular choice among engineers and designers in the electronics industry. Its combination of performance, reliability, and ease of use makes it an essential component in many electronic designs, ensuring high-quality signal sampling and processing.
LF398N Compare Parts
  • LF398N vs LF398S8#PBF
  • LF398N vs LF398P
  • LF398N vs LF398N8#PBF
  • LF398N vs LF398N/NOPB
  • LF398N vs LF398MX/NOPB
  • LF398N vs LF398MX
  • LF398N vs LF398M/NOPB
  • LF398N vs LF398M
  • LF398N vs LF398H/NOPB
  • LF398N vs LF398H
  • LF398N vs LF398AN/NOPB
  • LF398N vs LF398AN
  • LF398N vs LF398AN
  • LF398N vs LF356N/NOPB
  • LF398N vs LF356N
  • LF398N vs LF356MX/NOPB
  • LF398N vs LF356MX
  • LF398N vs LF356M/NOPB
  • LF398N vs LF356M
  • LF398N vs LF356H/NOPB
  • LF398N vs LF356H
  • LF398N vs LF356BMX
  • LF398N vs LF356BH/NOPB
  • LF398N vs LF353PG4
  • LF398N vs LF353P
  • LF398N vs LF353N/NOPB
  • LF398N vs LF353N
  • LF398N vs LF353N
  • LF398N vs LF353N
  • LF398N vs LF353MX/NOPB
  • LF398N vs LF353MX/NOPB
  • LF398N vs LF353MX
  • LF398N vs LF353MX
  • LF398N vs LF353MX
  • LF398N vs LF353M/NOPB
  • LF398N vs LF353M
  • LF398N vs LF353DT
  • LF398N vs LF353DRE4
  • LF398N vs LF353DR
  • LF398N vs LF353DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.