☰
LF411CDR
LF411CDR
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LF411CDR Datasheet
History Price: $1.62000
In Stock: 11440
LF411CDR Specification
Specification
Part No
LF411CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
50 pA
Voltage - Input Offset
800 μV
Current - Supply
2mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LF411CDR Related Parts
LF411ACH/NOPB
LF411ACH/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT TO99-8
LF411ACN
LF411ACN
National Semiconductor
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411ACN
LF411ACN
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411ACN/NOPB
LF411ACN/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CD
LF411CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CD
LF411CD
onsemi
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CDRG4
LF411CDRG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CH
LF411CH
National Semiconductor
IC OPAMP JFET 1 CIRCUIT TO99-8
LF411CN
LF411CN
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CN/NOPB
LF411CN/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CP
LF411CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CPE4
LF411CPE4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CDR Description

The Texas Instruments LF411CDR is a precision operational amplifier (op-amp) designed for a wide range of applications requiring low noise, high gain, and high input impedance. It is a single, high-performance op-amp that offers excellent stability and reliability, making it ideal for use in industrial, audio, instrumentation, and other analog signal processing systems. The LF411CDR combines a low offset voltage with low input bias currents, providing high accuracy for demanding analog circuit designs.

## Key Features

* Low Input Offset Voltage: The LF411CDR is designed with a low input offset voltage, which ensures high accuracy and stability in systems that require precise signal amplification. This makes it suitable for precision instrumentation and measurement applications where small errors could lead to significant performance degradation.

* Low Input Bias Current: The device features low input bias current, which reduces the influence of bias current on the performance of the circuit. This is particularly beneficial when working with high-impedance sources and sensitive applications where even small currents could affect performance.

* High Common-Mode Rejection Ratio (CMRR): With a high CMRR, the LF411CDR minimizes the effects of common-mode signals, ensuring that the output signal remains faithful to the desired input. This feature is crucial in applications where there may be noise or interference on the input signal.

* Wide Voltage Range: The LF411CDR operates with a wide supply voltage range, making it versatile in various system configurations. It can function with both single and dual power supplies, allowing designers to choose the best supply configuration for their application.

* Low Total Harmonic Distortion (THD): This op-amp is designed to maintain low THD, which is essential for high-fidelity audio systems and other applications where signal integrity is critical. Low THD ensures that the output signal closely resembles the input signal without significant distortion.

* High Gain Bandwidth Product: The LF411CDR provides a high gain-bandwidth product, making it suitable for applications requiring both high gain and high frequency performance. This characteristic allows it to amplify weak signals effectively, even at higher frequencies.

## Specifications

* Input Offset Voltage: 3mV (maximum)
* Input Bias Current: 300nA (typical)
* Input Impedance: 10MΩ (typical)
* Supply Voltage: ±3V to ±18V (or 6V to 36V single supply)
* Gain-Bandwidth Product: 3MHz (typical)
* Slew Rate: 0.3V/µs (typical)
* Output Swing: 1V to (V+ - 1V) (typical)
* Common-Mode Rejection Ratio (CMRR): 100dB (typical)
* Power Supply Current: 2.5mA (typical)
* Operating Temperature Range: -40°C to +85°C
* Package Type: 8-Pin SOIC (Surface Mount)
* Total Harmonic Distortion (THD): 0.003% (typical at 1kHz, 10Vpp output)

## Performance Characteristics

* Precision and Accuracy: The LF411CDR is a precision op-amp that is characterized by low input offset voltage and low input bias currents, ensuring minimal errors in amplification. This makes it suitable for applications such as instrumentation amplifiers, sensor signal conditioning, and audio processing, where accuracy is paramount.

* High Common-Mode Rejection: The device’s high CMRR means it can reject unwanted common-mode signals effectively, making it suitable for use in environments with significant noise. This ensures that the op-amp responds only to differential signals, maintaining the integrity of the input signal.

* Low Power Consumption: The LF411CDR consumes relatively low power, with a typical supply current of only 2.5mA. This feature makes it suitable for battery-powered applications and low-power systems where energy efficiency is important.

* Wide Supply Voltage Range: The LF411CDR is capable of operating over a wide voltage range of ±3V to ±18V, or 6V to 36V in a single supply configuration. This flexibility allows it to be used in various systems, from low-voltage portable devices to industrial equipment requiring higher voltage operation.

* High Gain-Bandwidth: With a typical gain-bandwidth product of 3MHz, the LF411CDR is capable of providing both high gain and high-frequency response, which makes it suitable for a wide range of applications, from audio amplifiers to high-frequency signal processing.

## Applications

* Audio Amplifiers: Due to its low distortion, low noise, and wide bandwidth, the LF411CDR is a popular choice for high-fidelity audio systems, where maintaining signal integrity is crucial.

* Instrumentation: This op-amp is ideal for precision instrumentation applications where accurate amplification of low-level signals is required. It can be used in devices such as oscilloscopes, signal generators, and measurement equipment.

* Active Filters: The LF411CDR’s low noise and low distortion make it ideal for designing active filters used in audio processing, communications, and signal conditioning.

* Signal Conditioning: The device’s high input impedance and low input bias current make it suitable for conditioning signals from high-impedance sources, such as thermocouples, strain gauges, and other sensors.

* Differential Amplifiers: With a high CMRR and low input offset voltage, the LF411CDR is well-suited for differential amplifier circuits, which are commonly used in data acquisition systems, sensors, and communications.

* Voltage Followers/Buffer Circuits: The LF411CDR can be used as a voltage follower (buffer), where it provides high input impedance and low output impedance, ensuring proper signal transmission between different circuit stages without signal degradation.

## Reliability and Robustness

* Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the LF411CDR is well-suited for industrial and automotive applications, where temperature fluctuations can be significant.

* Long-Term Stability: The low input offset voltage and low drift characteristics ensure that the LF411CDR maintains its performance over time, providing long-term stability in precision applications.

* Short-Circuit Protected: The LF411CDR includes built-in short-circuit protection to safeguard the device in case of load faults, enhancing system reliability.

## Conclusion

The Texas Instruments LF411CDR is a high-performance, low-noise operational amplifier that delivers excellent precision and accuracy in a wide range of applications. With its low input offset voltage, low input bias current, high CMRR, and wide supply voltage range, it is well-suited for use in audio, instrumentation, signal conditioning, and high-fidelity systems. The device’s low power consumption, high gain-bandwidth, and reliability make it a versatile solution for both consumer and industrial applications, offering high performance while ensuring long-term stability and robustness.
LF411CDR Compare Parts
  • LF411CDR vs LF444TDA2
  • LF411CDR vs LF444CN/NOPB
  • LF411CDR vs LF444CN
  • LF411CDR vs LF444CMX/NOPB
  • LF411CDR vs LF444CMX
  • LF411CDR vs LF444CM/NOPB
  • LF411CDR vs LF444CM/NOPB
  • LF411CDR vs LF444CM-NS
  • LF411CDR vs LF444CM
  • LF411CDR vs LF444ACN/NOPB
  • LF411CDR vs LF444ACN
  • LF411CDR vs LF444ACN
  • LF411CDR vs LF442CN/NOPB
  • LF411CDR vs LF442CN
  • LF411CDR vs LF442AMH/NOPB
  • LF411CDR vs LF442AMH/NOPB
  • LF411CDR vs LF442AMH
  • LF411CDR vs LF442AMH
  • LF411CDR vs LF442ACN/NOPB
  • LF411CDR vs LF442ACN/NOPB
  • LF411CDR vs LF442ACN
  • LF411CDR vs LF442ACN
  • LF411CDR vs LF412MH/NOPB
  • LF411CDR vs LF412MH
  • LF411CDR vs LF412MH
  • LF411CDR vs LF412CPG4
  • LF411CDR vs LF412CP
  • LF411CDR vs LF412CN/NOPB
  • LF411CDR vs LF412CN
  • LF411CDR vs LF412CDRG4
  • LF411CDR vs LF412CDRE4
  • LF411CDR vs LF412CDR
  • LF411CDR vs LF412CDG4
  • LF411CDR vs LF412CDE4
  • LF411CDR vs LF412CD
  • LF411CDR vs LF412ACN/NOPB
  • LF411CDR vs LF412ACN
  • LF411CDR vs LF411ID
  • LF411CDR vs LF411CPE4
  • LF411CDR vs LF411CP
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much