☰
LF411CP
LF411CP
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   LF411CP Datasheet
History Price: $1.88000
In Stock: 27040
LF411CP Specification
Specification
Part No
LF411CP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
50 pA
Voltage - Input Offset
800 μV
Current - Supply
2mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
LF411CP Related Parts
LF411ACH/NOPB
LF411ACH/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT TO99-8
LF411ACN
LF411ACN
National Semiconductor
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411ACN
LF411ACN
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411ACN/NOPB
LF411ACN/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CD
LF411CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CD
LF411CD
onsemi
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CDR
LF411CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CDRG4
LF411CDRG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CH
LF411CH
National Semiconductor
IC OPAMP JFET 1 CIRCUIT TO99-8
LF411CN
LF411CN
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CN/NOPB
LF411CN/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CPE4
LF411CPE4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CP Description
Overview of Texas Instruments LF411CP

The Texas Instruments LF411CP is a high-performance, low-noise operational amplifier designed for a variety of applications, including signal conditioning, audio processing, and instrumentation. This op-amp is known for its wide bandwidth, low distortion, and high input impedance, making it suitable for both consumer and industrial applications.

Key Specifications

- Supply Voltage (V+ to V-): ±3V to ±15V
- Input Voltage Range: Common-mode range from V- to V+ - 2V
- Output Voltage Swing: Typically V- + 1.5V to V+ - 1.5V at a load of 10 kΩ
- Gain Bandwidth Product: 3 MHz
- Slew Rate: 13 V/µs
- Input Offset Voltage: 2 mV (max)
- Input Bias Current: 100 nA (max)
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Package Type: PDIP-8 (Plastic Dual In-line Package)

Performance Characteristics

The LF411CP is designed to provide high precision and low noise performance, making it ideal for applications that require accurate signal amplification. Its low input offset voltage ensures minimal error in applications requiring high accuracy, while the high CMRR allows it to reject common-mode noise effectively. The device operates efficiently over a wide supply voltage range, making it versatile for various applications.

Applications

The LF411CP is widely used in several applications, including:

- Signal Conditioning: Amplifying signals from sensors and transducers in industrial and medical applications.
- Audio Processing: Enhancing audio signals in consumer electronics, such as amplifiers and mixers.
- Active Filters: Implementing low-pass, high-pass, and band-pass filters in signal processing circuits.
- Data Acquisition Systems: Used in analog-to-digital converters (ADCs) to improve signal integrity and accuracy.

Advantages

- High Performance: The LF411CP offers excellent performance with a high gain bandwidth product and low distortion, making it suitable for demanding applications.
- Low Noise Operation: The low noise characteristics make it ideal for audio and precision measurement applications.
- Wide Operating Temperature Range: The device operates effectively from -40°C to +85°C, ensuring reliability in various environmental conditions.
- Robust Design: The LF411CP is designed to withstand harsh environmental conditions, making it reliable for industrial applications.

Conclusion

The Texas Instruments LF411CP is a versatile and efficient operational amplifier that meets the needs of a wide range of applications. Its combination of high performance, low noise, and wide operating voltage range makes it an excellent choice for engineers and designers looking to enhance their electronic systems. Whether used in consumer electronics, industrial automation, or medical instrumentation, the LF411CP provides reliable performance and accuracy, making it a valuable component in modern electronic designs.
LF411CP Compare Parts
  • LF411CP vs LF444TDA2
  • LF411CP vs LF444CN/NOPB
  • LF411CP vs LF444CN
  • LF411CP vs LF444CMX/NOPB
  • LF411CP vs LF444CMX
  • LF411CP vs LF444CM/NOPB
  • LF411CP vs LF444CM/NOPB
  • LF411CP vs LF444CM-NS
  • LF411CP vs LF444CM
  • LF411CP vs LF444ACN/NOPB
  • LF411CP vs LF444ACN
  • LF411CP vs LF444ACN
  • LF411CP vs LF442CN/NOPB
  • LF411CP vs LF442CN
  • LF411CP vs LF442AMH/NOPB
  • LF411CP vs LF442AMH/NOPB
  • LF411CP vs LF442AMH
  • LF411CP vs LF442AMH
  • LF411CP vs LF442ACN/NOPB
  • LF411CP vs LF442ACN/NOPB
  • LF411CP vs LF442ACN
  • LF411CP vs LF442ACN
  • LF411CP vs LF412MH/NOPB
  • LF411CP vs LF412MH
  • LF411CP vs LF412MH
  • LF411CP vs LF412CPG4
  • LF411CP vs LF412CP
  • LF411CP vs LF412CN/NOPB
  • LF411CP vs LF412CN
  • LF411CP vs LF412CDRG4
  • LF411CP vs LF412CDRE4
  • LF411CP vs LF412CDR
  • LF411CP vs LF412CDG4
  • LF411CP vs LF412CDE4
  • LF411CP vs LF412CD
  • LF411CP vs LF412ACN/NOPB
  • LF411CP vs LF412ACN
  • LF411CP vs LF411ID
  • LF411CP vs LF411CPE4
  • LF411CP vs LF411CN/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)