LM73605QURNPRQ1
LM73605QURNPRQ1
Active
Description:  IC REG BUCK ADJ 5A 30WQFN
Manufacturer:  Texas Instruments
History Price: $3.69900
In Stock: 1200
LM73605QURNPRQ1 Specification
Specification
Part No
LM73605QURNPRQ1
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3.5V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
34.2V
Current - Output
5A
Frequency - Switching
350kHz ~ 2.2MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
30-WFQFN Exposed Pad
Supplier Device Package
30-WQFN (6x4)
LM73605QURNPRQ1 PDF Datasheet
LM73605QURNPRQ1 Related Parts
LM73605QRNPRQ1
LM73605QRNPRQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73605QRNPTQ1
LM73605QRNPTQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73605RNPR
LM73605RNPR
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73605RNPT
LM73605RNPT
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73606QRNPRQ1
LM73606QRNPRQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM73606QRNPTQ1
LM73606QRNPTQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM73606QURNPRQ1
LM73606QURNPRQ1
Texas Instruments
IC REG BUCK ADJ 6A 30WQFN
LM73606RNPR
LM73606RNPR
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM73606RNPT
LM73606RNPT
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM76002QRNPRQ1
LM76002QRNPRQ1
Texas Instruments
IC REG BUCK ADJ 2.5A 30WQFN
LM76002QRNPTQ1
LM76002QRNPTQ1
Texas Instruments
IC REG BUCK ADJ 2.5A 30WQFN
LM76002RNPR
LM76002RNPR
Texas Instruments
IC REG BUCK ADJ 2.5A 30WQFN
LM73605QURNPRQ1 Description
Overview of Texas Instruments LM73605QURNPRQ1

The Texas Instruments LM73605QURNPRQ1 is a high-performance, synchronous step-down (buck) voltage regulator designed for automotive applications. This device is particularly suitable for powering microcontrollers, sensors, and other electronic components in automotive systems, where efficiency, reliability, and thermal performance are critical. The LM73605QURNPRQ1 features advanced control techniques and a range of protection features, making it an ideal choice for demanding automotive environments.

Key Specifications

- Input Voltage Range: 4.5 V to 60 V
- Output Voltage Range: Adjustable from 0.8 V to 5 V
- Output Current: Up to 5 A
- Efficiency: Up to 95% under optimal conditions
- Switching Frequency: 300 kHz to 1.5 MHz (adjustable)
- Package Type: HTQFP (7 mm x 7 mm) with 48 pins
- Operating Temperature Range: -40°C to 125°C

Functional Features

The LM73605QURNPRQ1 incorporates several functional features that enhance its performance and usability:

- Synchronous Rectification: The device uses synchronous rectification to improve efficiency, reducing power loss during operation and enhancing thermal performance.
- Adjustable Output Voltage: The output voltage can be easily adjusted to meet the specific requirements of various applications, providing flexibility in design.
- Integrated Compensation: The regulator includes integrated compensation, simplifying the design process and reducing the need for external components.

Protection Features

Safety and reliability are paramount in automotive applications. The LM73605QURNPRQ1 includes several built-in protection mechanisms:

- Overcurrent Protection: The device features current limiting to protect against excessive load conditions, ensuring safe operation under fault conditions.
- Thermal Shutdown: The regulator includes thermal protection that disables the output if the junction temperature exceeds safe limits, preventing thermal damage.
- Input Under-Voltage Lockout: This feature ensures that the device does not operate under insufficient input voltage conditions, protecting both the regulator and the load.

Performance Characteristics

The LM73605QURNPRQ1 is designed for high performance, ensuring reliable voltage regulation:

- High Efficiency: With efficiencies reaching up to 95%, the device minimizes power loss during operation, which is particularly important in automotive applications where energy efficiency is critical.
- Wide Input Voltage Range: The ability to operate from 4.5 V to 60 V allows for flexibility in various power supply configurations, accommodating different automotive power systems.
- Fast Transient Response: The regulator is designed to respond quickly to changes in load current, minimizing voltage dips and ensuring stable operation in dynamic conditions.

Applications

The versatility of the LM73605QURNPRQ1 makes it suitable for a wide range of automotive applications, including:

- Powering Microcontrollers: Ideal for supplying power to microcontrollers and digital signal processors in automotive control systems.
- Sensor Power Supply: Used to power various sensors in automotive applications, ensuring reliable operation and accurate data acquisition.
- Infotainment Systems: Suitable for powering infotainment and navigation systems, where stable voltage regulation is essential for performance.
- Electric and Hybrid Vehicles: Can be integrated into electric and hybrid vehicle systems for efficient power management and battery charging applications.

Conclusion

The Texas Instruments LM73605QURNPRQ1 is a robust and efficient synchronous step-down voltage regulator that offers a comprehensive solution for automotive power management. With its high efficiency, wide input voltage range, and integrated protection features, it is an excellent choice for a variety of automotive applications. Its ability to operate under harsh environmental conditions and provide reliable voltage regulation further enhances its appeal to engineers and designers seeking dependable solutions for automotive electronics.
LM73605QURNPRQ1 Compare Parts
  • LM73605QURNPRQ1 vs LM78S40N
  • LM73605QURNPRQ1 vs LM78S40N
  • LM73605QURNPRQ1 vs LM78S40J
  • LM73605QURNPRQ1 vs LM78S40CN/NOPB
  • LM73605QURNPRQ1 vs LM78S40CN
  • LM73605QURNPRQ1 vs LM78S40CN
  • LM73605QURNPRQ1 vs LM78L05ACZ-T3/NOPB
  • LM73605QURNPRQ1 vs LM7705MMX/NOPB
  • LM73605QURNPRQ1 vs LM7705MME/NOPB
  • LM73605QURNPRQ1 vs LM7705MM/NOPB
  • LM73605QURNPRQ1 vs LM76005RNPR
  • LM73605QURNPRQ1 vs LM76005QRNPRQ1
  • LM73605QURNPRQ1 vs LM76003RNPT
  • LM73605QURNPRQ1 vs LM76003RNPR
  • LM73605QURNPRQ1 vs LM76003QRNPTQ1
  • LM73605QURNPRQ1 vs LM76003QRNPRQ1
  • LM73605QURNPRQ1 vs LM76002RNPT
  • LM73605QURNPRQ1 vs LM76002RNPR
  • LM73605QURNPRQ1 vs LM76002QRNPTQ1
  • LM73605QURNPRQ1 vs LM76002QRNPRQ1
  • LM73605QURNPRQ1 vs LM73606RNPT
  • LM73605QURNPRQ1 vs LM73606RNPR
  • LM73605QURNPRQ1 vs LM73606QURNPRQ1
  • LM73605QURNPRQ1 vs LM73606QRNPTQ1
  • LM73605QURNPRQ1 vs LM73606QRNPRQ1
  • LM73605QURNPRQ1 vs LM73605RNPT
  • LM73605QURNPRQ1 vs LM73605RNPR
  • LM73605QURNPRQ1 vs LM73605QRNPTQ1
  • LM73605QURNPRQ1 vs LM73605QRNPRQ1
  • LM73605QURNPRQ1 vs LM76005HTQRNPRQ1
  • LM73605QURNPRQ1 vs LM73605QHTRNPTAP
  • LM73605QURNPRQ1 vs LM73605QHTRNPRAP
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé