LM76002QRNPRQ1
LM76002QRNPRQ1
Active
Description:  IC REG BUCK ADJ 2.5A 30WQFN
Manufacturer:  Texas Instruments
History Price: $2.92050
In Stock: 32400
LM76002QRNPRQ1 Specification
Specification
Part No
LM76002QRNPRQ1
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3.5V
Voltage - Input (Max)
60V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
57V
Current - Output
2.5A
Frequency - Switching
300kHz ~ 2.2MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
30-WFQFN Exposed Pad
Supplier Device Package
30-WQFN (6x4)
LM76002QRNPRQ1 Related Parts
LM73605QRNPRQ1
LM73605QRNPRQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73605QRNPTQ1
LM73605QRNPTQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73605QURNPRQ1
LM73605QURNPRQ1
Texas Instruments
IC REG BUCK ADJ 5A 30WQFN
LM73605RNPR
LM73605RNPR
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73605RNPT
LM73605RNPT
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73606QRNPRQ1
LM73606QRNPRQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM73606QRNPTQ1
LM73606QRNPTQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM73606QURNPRQ1
LM73606QURNPRQ1
Texas Instruments
IC REG BUCK ADJ 6A 30WQFN
LM73606RNPR
LM73606RNPR
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM73606RNPT
LM73606RNPT
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM76002QRNPTQ1
LM76002QRNPTQ1
Texas Instruments
IC REG BUCK ADJ 2.5A 30WQFN
LM76002RNPR
LM76002RNPR
Texas Instruments
IC REG BUCK ADJ 2.5A 30WQFN
LM76002QRNPRQ1 Description
The Texas Instruments LM76002QRNPRQ1 is a high-performance, synchronous buck converter designed for automotive applications. This device is part of the LM76000 family of power management ICs, which are known for their efficiency, reliability, and advanced features tailored for automotive environments. The LM76002QRNPRQ1 is particularly suitable for applications requiring high power density, low output voltage ripple, and robust thermal performance.

## Overview

The LM76002QRNPRQ1 is designed to provide a compact and efficient solution for converting a wide input voltage range into a stable output voltage. It is capable of delivering up to 2 A of continuous output current, making it ideal for powering microcontrollers, sensors, and other electronic components in automotive systems. The device features a synchronous rectification architecture, which enhances efficiency and reduces heat generation.

## Key Features

1. Wide Input Voltage Range:
- Input voltage range: 4.5 V to 60 V, accommodating various automotive power sources.
- Designed to withstand load dump conditions typical in automotive applications.

2. High Efficiency:
- Synchronous buck architecture provides high efficiency, typically exceeding 90% under various load conditions.
- Integrated high-side and low-side MOSFETs minimize conduction losses.

3. Adjustable Output Voltage:
- Output voltage can be set from 0.8 V to 90% of the input voltage, allowing flexibility for different applications.
- Output voltage is adjustable via external resistors.

4. Integrated Protection Features:
- Over-voltage protection (OVP) and under-voltage protection (UVP) to safeguard the load and the device.
- Thermal shutdown and current limit protection to prevent damage under fault conditions.

5. Power Good Indicator:
- Integrated power good (PG) output to indicate when the output voltage is within the specified range.

6. Soft Start Functionality:
- Adjustable soft start time to limit inrush current during startup, enhancing system reliability.

7. Automotive Qualification:
- AEC-Q100 qualified, ensuring the device meets the stringent requirements for automotive applications.

8. Compact Package:
- Available in a QFN package (RNPRQ1) for space-constrained designs, with a thermal pad for improved heat dissipation.

## Specifications

- Input Voltage Range: 4.5 V to 60 V
- Output Voltage Range: Adjustable from 0.8 V to 90% of VIN
- Output Current: Up to 2 A continuous
- Switching Frequency: Adjustable from 200 kHz to 1 MHz
- Efficiency: Up to 95% (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: QFN (4 mm x 4 mm, 16 pins)

## Performance Characteristics

- Line Regulation: ±0.5% (typical)
- Load Regulation: ±1% (typical)
- Power Good Threshold: Adjustable
- Soft Start Time: Adjustable via external capacitor
- Compensation: Internal compensation for ease of use

## Applications

The LM76002QRNPRQ1 is suitable for a variety of automotive applications, including:

- Power management for electric vehicles
- Battery management systems
- Automotive infotainment systems
- Advanced driver-assistance systems (ADAS)
- Power supplies for sensors and microcontrollers
- General-purpose DC-DC conversion in automotive environments

## Conclusion

The Texas Instruments LM76002QRNPRQ1 is a versatile and efficient synchronous buck converter designed specifically for automotive applications. With its wide input voltage range, high efficiency, and integrated protection features, it provides a reliable solution for managing power in demanding automotive environments. Its flexibility in output voltage adjustment and ability to handle up to 2 A of continuous current make it an ideal choice for a variety of applications, from electric vehicles to advanced automotive electronics. The AEC-Q100 qualification further ensures that it meets the stringent requirements of the automotive industry, making it a trusted component for engineers and designers in the field.
LM76002QRNPRQ1 Compare Parts
  • LM76002QRNPRQ1 vs LM78S40N
  • LM76002QRNPRQ1 vs LM78S40N
  • LM76002QRNPRQ1 vs LM78S40J
  • LM76002QRNPRQ1 vs LM78S40CN/NOPB
  • LM76002QRNPRQ1 vs LM78S40CN
  • LM76002QRNPRQ1 vs LM78S40CN
  • LM76002QRNPRQ1 vs LM78L05ACZ-T3/NOPB
  • LM76002QRNPRQ1 vs LM7705MMX/NOPB
  • LM76002QRNPRQ1 vs LM7705MME/NOPB
  • LM76002QRNPRQ1 vs LM7705MM/NOPB
  • LM76002QRNPRQ1 vs LM76005RNPR
  • LM76002QRNPRQ1 vs LM76005QRNPRQ1
  • LM76002QRNPRQ1 vs LM76003RNPT
  • LM76002QRNPRQ1 vs LM76003RNPR
  • LM76002QRNPRQ1 vs LM76003QRNPTQ1
  • LM76002QRNPRQ1 vs LM76003QRNPRQ1
  • LM76002QRNPRQ1 vs LM76002RNPT
  • LM76002QRNPRQ1 vs LM76002RNPR
  • LM76002QRNPRQ1 vs LM76002QRNPTQ1
  • LM76002QRNPRQ1 vs LM73606RNPT
  • LM76002QRNPRQ1 vs LM73606RNPR
  • LM76002QRNPRQ1 vs LM73606QURNPRQ1
  • LM76002QRNPRQ1 vs LM73606QRNPTQ1
  • LM76002QRNPRQ1 vs LM73606QRNPRQ1
  • LM76002QRNPRQ1 vs LM73605RNPT
  • LM76002QRNPRQ1 vs LM73605RNPR
  • LM76002QRNPRQ1 vs LM73605QURNPRQ1
  • LM76002QRNPRQ1 vs LM73605QRNPTQ1
  • LM76002QRNPRQ1 vs LM73605QRNPRQ1
  • LM76002QRNPRQ1 vs LM76005HTQRNPRQ1
  • LM76002QRNPRQ1 vs LM73605QHTRNPTAP
  • LM76002QRNPRQ1 vs LM73605QHTRNPRAP
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé