☰
LOG101AIDE4
LOG101AIDE4
Active
Description:  PRECISION LOGARITHMIC AND LOG RA
Manufacturer:  Texas Instruments
Datasheet:   LOG101AIDE4 Datasheet
History Price: $14.70907
In Stock: 6880
LOG101AIDE4 Specification
Specification
Part No
LOG101AIDE4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Logarithmic and Log Ratio
Number of Circuits
1
Output Type
No
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
5 pA
Voltage - Input Offset
300 μV
Current - Supply
1mA
Current - Output / Channel
18 mA
Voltage - Supply Span (Min)
9 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LOG101AIDE4 Related Parts
LOG101AID
LOG101AID
Texas Instruments
IC LOG/LOG 1 CIRCUIT 8SOIC
LOG101AIDG4
LOG101AIDG4
Texas Instruments
IC LOG/LOG 1 CIRCUIT 8SOIC
LOG101AIDR
LOG101AIDR
Texas Instruments
IC LOG/LOG 1 CIRCUIT 8SOIC
LOG102AID
LOG102AID
Texas Instruments
IC LOG/LOG 1 CIRCUIT 14SOIC
LOG102AIDG4
LOG102AIDG4
Texas Instruments
IC LOG/LOG 1 CIRCUIT 14SOIC
LOG102AIDR
LOG102AIDR
Texas Instruments
IC LOG/LOG 1 CIRCUIT 14SOIC
LOG104AID
LOG104AID
Texas Instruments
IC LOG/LOG 1 CIRCUIT 8SOIC
LOG104AIDE4
LOG104AIDE4
Texas Instruments
IC LOG/LOG 1 CIRCUIT 8SOIC
LOG104AIDR
LOG104AIDR
Texas Instruments
IC LOG/LOG 1 CIRCUIT 8SOIC
LOG104AIDRG4
LOG104AIDRG4
Texas Instruments
IC LOG/LOG 1 CIRCUIT 8SOIC
LOG112AID
LOG112AID
Texas Instruments
IC LOG/LOG 1 CIRCUIT 14SOIC
LOG112AIDE4
LOG112AIDE4
Texas Instruments
PRECISION LOGARITHMIC AND LOG RA
LOG101AIDE4 Description
The Texas Instruments LOG101AIDE4 is a precision logarithmic amplifier designed for converting analog current input signals into a corresponding logarithmically compressed output voltage. It is primarily intended for applications requiring wide dynamic range signal processing, such as optical power measurement, absorbance spectroscopy, and logarithmic signal conditioning in instrumentation systems. The device implements the logarithmic transfer function using matched transistor-based exponential characteristics, enabling accurate linear-in-dB output behavior over multiple decades of input current variation.

## Device Function and Signal Processing Principle

The LOG101AIDE4 operates on the fundamental exponential I–V characteristics of bipolar junction transistors to implement a logarithmic transfer function. The core architecture relies on the relationship between base-emitter voltage and collector current in a matched transistor pair configuration. By comparing an input current to a reference current and translating this ratio into a voltage domain through a translinear circuit topology, the device produces an output voltage proportional to the logarithm of the input current.

The logarithmic conversion mechanism is inherently continuous and analog in nature, providing wide dynamic range compression without requiring digital processing. This enables the device to accurately process input signals spanning several orders of magnitude while maintaining a single-ended voltage output suitable for ADC interfacing or analog signal chains.

## Electrical Characteristics and Transfer Behavior

The primary electrical characteristic of the LOG101AIDE4 is its logarithmic transfer function, which relates input current magnitude to output voltage. The device is designed such that output voltage varies linearly with the logarithm of input current over a defined operating range. The slope of this relationship is determined by internal scaling factors, including thermal voltage dependence and internal gain-setting elements.

The accuracy of logarithmic conversion is influenced by transistor matching, temperature stability, and reference current stability. Temperature dependence is a key design consideration, as the exponential characteristics of BJTs are inherently temperature sensitive. The device incorporates internal compensation techniques to minimize drift, but residual temperature coefficient effects remain and must be accounted for in precision systems.

Input bias currents and offset currents define the lower limit of measurable signal levels. At very low input currents, leakage and offset errors become significant relative to signal magnitude, limiting effective dynamic range. At the upper end, saturation effects and compliance voltage constraints define maximum usable input current.

The output stage provides a voltage signal referenced to system ground, designed for interfacing with high-impedance measurement systems or analog-to-digital converters. Output impedance is low enough to support moderate capacitive loading, but proper buffering is recommended in high-speed or high-noise environments.

## Operating Conditions and Constraints

The LOG101AIDE4 operates within defined supply voltage limits that ensure proper biasing of internal transistor structures and analog signal processing stages. Stable operation requires well-regulated supply rails with minimal ripple, as supply variations can introduce gain and offset errors in the logarithmic transfer function.

The device must be operated within specified temperature ranges to maintain accuracy. Temperature variations affect both transistor saturation current and base-emitter voltage characteristics, directly impacting logarithmic slope and offset. Thermal stabilization or calibration is often required in high-precision applications.

Input compliance voltage constraints define the allowable voltage range at the input current node. If this node is driven outside its compliance range, internal translinear operation may be disrupted, leading to non-logarithmic behavior or saturation.

Power dissipation is typically low due to the analog nature of operation, but thermal effects remain relevant due to the temperature sensitivity of logarithmic conversion. PCB layout must ensure thermal uniformity to avoid gradients that could degrade measurement accuracy.

## Input and Output Electrical Behavior

The input stage of the LOG101AIDE4 is a current-mode input, meaning that the device measures current rather than voltage. This input configuration allows direct interfacing with photodiodes, current-output sensors, or transimpedance stages. The input node operates at a defined compliance voltage, and input current is the primary controlled variable determining output response.

The output stage produces a voltage proportional to the logarithm of input current. This output is continuous and analog, with no internal quantization or switching behavior. The transfer function is monotonic, ensuring that increasing input current always results in increasing output voltage within the linear-log domain.

Dynamic response is governed by internal capacitances and biasing networks. The bandwidth of the device is sufficient for low-frequency and moderate-speed measurement applications, but it is not intended for high-speed RF logarithmic detection without external signal conditioning.

## Temperature Dependence and Calibration Considerations

A critical aspect of logarithmic amplifier design is temperature dependence due to the inherent physics of bipolar junction transistors. The thermal voltage term (kT/q) directly influences the slope of the logarithmic transfer function. As a result, output scaling varies with temperature unless compensated.

The LOG101AIDE4 incorporates internal design techniques to reduce temperature-induced variation, but precision applications typically require external calibration or temperature compensation. Offset voltage and gain drift over temperature must be considered in system-level error budgeting.

Long-term stability is influenced by device aging, bias conditions, and thermal cycling. Proper derating and controlled operating conditions improve measurement repeatability over extended service life.

## Noise and Dynamic Performance

Noise performance is dominated by input current noise, transistor base current noise, and thermal noise contributions from resistive elements within the signal path. At low input current levels, noise becomes a limiting factor in effective dynamic range.

The logarithmic compression characteristic inherently improves apparent signal-to-noise ratio for large dynamic range signals by reducing output span. However, near the lower end of the input range, noise dominates and defines minimum detectable signal.

Dynamic response is continuous and free of switching artifacts, making the device suitable for precision analog measurement systems rather than sampled-data or digital conversion architectures.

## Applications and System Integration

The LOG101AIDE4 is widely used in optical power measurement systems where photodiode currents span multiple decades. It is also used in absorbance measurement systems, where logarithmic conversion corresponds directly to optical density calculations.

Additional applications include wide dynamic range instrumentation, automatic gain control signal detection, and sensor interface systems requiring compression of exponential or multiplicative signal domains into linear voltage outputs.

In system integration, the device is typically paired with current-output sensors or transimpedance amplifiers. Proper shielding, low-leakage PCB design, and temperature management are critical to maintaining accuracy in precision measurement applications.

## Summary

The Texas Instruments LOG101AIDE4 is a precision logarithmic amplifier that converts input current into a logarithmically scaled output voltage using bipolar transistor exponential characteristics. It provides wide dynamic range signal compression, enabling accurate measurement of signals spanning multiple decades of magnitude. Electrical performance is defined by logarithmic transfer accuracy, temperature dependence, input compliance limits, and noise behavior. When properly implemented with appropriate calibration and thermal management, the device serves as a robust solution for optical sensing, instrumentation, and wide dynamic range analog measurement systems.
LOG101AIDE4 Compare Parts
  • LOG101AIDE4 vs LOG114AIRGVRG4
  • LOG101AIDE4 vs LOG114AIRGVR
  • LOG101AIDE4 vs LOG112AIDR
  • LOG101AIDE4 vs LOG112AIDG4
  • LOG101AIDE4 vs LOG112AIDE4
  • LOG101AIDE4 vs LOG112AID
  • LOG101AIDE4 vs LOG104AIDRG4
  • LOG101AIDE4 vs LOG104AIDR
  • LOG101AIDE4 vs LOG104AIDE4
  • LOG101AIDE4 vs LOG104AID
  • LOG101AIDE4 vs LOG102AIDR
  • LOG101AIDE4 vs LOG102AIDG4
  • LOG101AIDE4 vs LOG102AID
  • LOG101AIDE4 vs LOG101AIDR
  • LOG101AIDE4 vs LOG101AIDG4
  • LOG101AIDE4 vs LOG101AID
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much