☰
LOG112AIDE4
LOG112AIDE4
Active
Description:  PRECISION LOGARITHMIC AND LOG RA
Manufacturer:  Texas Instruments
Datasheet:   LOG112AIDE4 Datasheet
History Price: $16.71860
In Stock: 31200
LOG112AIDE4 Specification
Specification
Part No
LOG112AIDE4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Logarithmic and Log Ratio
Number of Circuits
1
Output Type
No
Slew Rate
0.5V/μs
Gain Bandwidth Product
1.4 MHz
-3db Bandwidth
-
Current - Input Bias
10 nA
Voltage - Input Offset
300 μV
Current - Supply
1.25mA
Current - Output / Channel
18 mA
Voltage - Supply Span (Min)
9 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
LOG112AIDE4 Related Parts
LOG101AID
LOG101AID
Texas Instruments
IC LOG/LOG 1 CIRCUIT 8SOIC
LOG101AIDE4
LOG101AIDE4
Texas Instruments
PRECISION LOGARITHMIC AND LOG RA
LOG101AIDG4
LOG101AIDG4
Texas Instruments
IC LOG/LOG 1 CIRCUIT 8SOIC
LOG101AIDR
LOG101AIDR
Texas Instruments
IC LOG/LOG 1 CIRCUIT 8SOIC
LOG102AID
LOG102AID
Texas Instruments
IC LOG/LOG 1 CIRCUIT 14SOIC
LOG102AIDG4
LOG102AIDG4
Texas Instruments
IC LOG/LOG 1 CIRCUIT 14SOIC
LOG102AIDR
LOG102AIDR
Texas Instruments
IC LOG/LOG 1 CIRCUIT 14SOIC
LOG104AID
LOG104AID
Texas Instruments
IC LOG/LOG 1 CIRCUIT 8SOIC
LOG104AIDE4
LOG104AIDE4
Texas Instruments
IC LOG/LOG 1 CIRCUIT 8SOIC
LOG104AIDR
LOG104AIDR
Texas Instruments
IC LOG/LOG 1 CIRCUIT 8SOIC
LOG104AIDRG4
LOG104AIDRG4
Texas Instruments
IC LOG/LOG 1 CIRCUIT 8SOIC
LOG112AID
LOG112AID
Texas Instruments
IC LOG/LOG 1 CIRCUIT 14SOIC
LOG112AIDE4 Compare Parts
  • LOG112AIDE4 vs LOG114AIRGVRG4
  • LOG112AIDE4 vs LOG114AIRGVR
  • LOG112AIDE4 vs LOG112AIDR
  • LOG112AIDE4 vs LOG112AIDG4
  • LOG112AIDE4 vs LOG112AID
  • LOG112AIDE4 vs LOG104AIDRG4
  • LOG112AIDE4 vs LOG104AIDR
  • LOG112AIDE4 vs LOG104AIDE4
  • LOG112AIDE4 vs LOG104AID
  • LOG112AIDE4 vs LOG102AIDR
  • LOG112AIDE4 vs LOG102AIDG4
  • LOG112AIDE4 vs LOG102AID
  • LOG112AIDE4 vs LOG101AIDR
  • LOG112AIDE4 vs LOG101AIDG4
  • LOG112AIDE4 vs LOG101AIDE4
  • LOG112AIDE4 vs LOG101AID
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much