☰
LP211DR
LP211DR
Active
Description:  IC COMPARATOR 1 DIFF 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LP211DR Datasheet
History Price: $1.42000
In Stock: 3920
LP211DR Specification
Specification
Part No
LP211DR
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
1
Output Type
Open-Collector, Open-Emitter
Voltage - Supply, Single/Dual (?
3.5V ~ 30V, ?.75V ~ 15V
Voltage - Input Offset (Max)
7.5mV @ ?5V
Current - Input Bias (Max)
0.1μA @ ±15V
Current - Output (Typ)
-
Current - Quiescent (Max)
300μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-25 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
LP211DR PDF Datasheet
LP211DR Related Parts
LP211D
LP211D
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP211DRE4
LP211DRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP211DRG4
LP211DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP2901D
LP2901D
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901DR
LP2901DR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901DRE4
LP2901DRE4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901DRG4
LP2901DRG4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901IDRG4Q1
LP2901IDRG4Q1
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901IDRQ1
LP2901IDRQ1
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901N
LP2901N
Texas Instruments
IC COMPARATOR 4 GEN PUR 14DIP
LP211DR Description

The LP211DR is a high-performance, low-power operational amplifier (op-amp) designed by Texas Instruments. This device is well-suited for a variety of applications, including signal conditioning, audio processing, and instrumentation. Its combination of low offset voltage, low power consumption, and high speed makes it an ideal choice for battery-operated devices and precision applications.

## Key Features

1. Low Power Consumption:
- The LP211 operates at a low quiescent current of just 1.1 mA, making it ideal for portable applications where battery life is critical.

2. Wide Supply Voltage Range:
- This op-amp can operate with a supply voltage ranging from 2.7 V to 5.5 V, providing flexibility for different circuit designs.

3. Low Offset Voltage:
- The device features a maximum input offset voltage of 300 µV, ensuring high accuracy in signal amplification.

4. High Gain-Bandwidth Product:
- The LP211 has a gain-bandwidth product of 1 MHz, allowing it to handle a variety of signal frequencies effectively.

5. Rail-to-Rail Output:
- The rail-to-rail output swing allows the op-amp to utilize the full supply voltage range, maximizing output signal range.

6. Temperature Stability:
- The device operates over an extended temperature range of -40°C to +125°C, making it suitable for harsh environments.

7. Unity Gain Stability:
- The op-amp is designed to be stable at unity gain, simplifying its application in various circuits.

8. Low Noise:
- With a low noise density of 18 nV/√Hz at 1 kHz, the LP211 ensures minimal signal distortion.

9. Small Package Size:
- The LP211DR is available in a compact SOT-23 package, facilitating space-constrained designs.

## Specifications

- Input Offset Voltage: 300 µV (max)
- Input Common-Mode Voltage Range: 0 V to (V+ - 1.5 V)
- Supply Voltage (VDD): 2.7 V to 5.5 V
- Quiescent Current: 1.1 mA (typical)
- Gain-Bandwidth Product: 1 MHz
- Input Bias Current: 20 nA (typical)
- Output Voltage Swing: 0 V to (VDD - 0.1 V) (load = 10 kΩ)
- Total Harmonic Distortion (THD): 0.0015% (typical at 1 kHz)
- Noise Density: 18 nV/√Hz at 1 kHz
- Power Supply Rejection Ratio (PSRR): 70 dB (min)
- Temperature Range: -40°C to +125°C
- Package Type: SOT-23 (5-pin)

## Applications

1. Signal Conditioning:
- The LP211 is frequently used in sensor signal conditioning to amplify weak signals.

2. Audio Processing:
- Ideal for audio applications where low distortion and low noise are paramount.

3. Instrumentation:
- Used in precision measurement systems requiring accurate amplification.

4. Portable Devices:
- Its low power consumption makes it perfect for battery-operated devices.

5. Active Filters:
- Suitable for designing active filters in various electronic systems.

## Advantages

- High Precision: The low offset voltage and noise characteristics enable accurate signal amplification.
- Versatility: The wide supply voltage and temperature range allow the LP211 to be used in a diverse range of applications.
- Compact Size: The SOT-23 package helps save space in densely packed circuit boards.
- Easy Integration: With rail-to-rail output and unity gain stability, the LP211 simplifies circuit design.

## Conclusion

The LP211DR operational amplifier from Texas Instruments offers a compelling blend of performance, efficiency, and versatility. Its low power consumption, high precision, and ability to operate in challenging environments make it an excellent choice for a wide range of applications in both consumer and industrial electronics. For more detailed information, users can refer to the official datasheet provided by Texas Instruments.
LP211DR Compare Parts
  • LP211DR vs LP2901IDRQ1
  • LP211DR vs LP2901IDRG4Q1
  • LP211DR vs LP2901DRG4
  • LP211DR vs LP2901DRE4
  • LP211DR vs LP2901DR
  • LP211DR vs LP2901D
  • LP211DR vs LP211DRG4
  • LP211DR vs LP211DRE4
  • LP211DR vs LP211D
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.