☰
LP2901D
LP2901D
Active
Description:  IC COMPARATOR 4 GEN PUR 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LP2901D Datasheet
History Price: $1.34000
In Stock: 33280
LP2901D Specification
Specification
Part No
LP2901D
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, MOS, Open-Collector
Voltage - Supply, Single/Dual (?
3V ~ 30V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.025μA @ 5V
Current - Output (Typ)
30mA @ 5V
Current - Quiescent (Max)
100μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
LP2901D Related Parts
LP211D
LP211D
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP211DR
LP211DR
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP211DRE4
LP211DRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP211DRG4
LP211DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP2901DR
LP2901DR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901DRE4
LP2901DRE4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901DRG4
LP2901DRG4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901IDRG4Q1
LP2901IDRG4Q1
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901IDRQ1
LP2901IDRQ1
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP2901N
LP2901N
Texas Instruments
IC COMPARATOR 4 GEN PUR 14DIP
LP2901D Compare Parts
  • LP2901D vs LP2901IDRQ1
  • LP2901D vs LP2901IDRG4Q1
  • LP2901D vs LP2901DRG4
  • LP2901D vs LP2901DRE4
  • LP2901D vs LP2901DR
  • LP2901D vs LP211DRG4
  • LP2901D vs LP211DRE4
  • LP2901D vs LP211DR
  • LP2901D vs LP211D
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.