☰
LP2904D
LP2904D
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LP2904D Datasheet
History Price: $1.63000
In Stock: 8520
LP2904D Specification
Specification
Part No
LP2904D
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.05V/μs
Gain Bandwidth Product
100 kHz
-3db Bandwidth
-
Current - Input Bias
2 nA
Voltage - Input Offset
2 mV
Current - Supply
54μA (x2 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LP2904D Related Parts
LP2902D
LP2902D
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902DR
LP2902DR
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902M
LP2902M
National Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902M
LP2902M
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902M/NOPB
LP2902M/NOPB
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902MX
LP2902MX
National Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902MX
LP2902MX
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902MX/E7001815
LP2902MX/E7001815
Texas Instruments
PROTOTYPE
LP2902MX/NOPB
LP2902MX/NOPB
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902N
LP2902N
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14DIP
LP2902N
LP2902N
National Semiconductor
IC OPAMP GP 4 CIRCUIT 14DIP
LP2902N/NOPB
LP2902N/NOPB
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14DIP
LP2904D Compare Parts
  • LP2904D vs LP2902PWRE4
  • LP2904D vs LP2902PWR
  • LP2904D vs LP2902PW
  • LP2904D vs LP2902N/PB
  • LP2904D vs LP2902N/NOPB
  • LP2904D vs LP2902N
  • LP2904D vs LP2902N
  • LP2904D vs LP2902MX/NOPB
  • LP2904D vs LP2902MX/E7001815
  • LP2904D vs LP2902MX
  • LP2904D vs LP2902MX
  • LP2904D vs LP2902M/NOPB
  • LP2904D vs LP2902M
  • LP2904D vs LP2902M
  • LP2904D vs LP2902DR
  • LP2904D vs LP2902D
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)