☰
LP2985-33DBVR
LP2985-33DBVR
Active
Description:  IC REG LINEAR 3.3V 150MA SOT23-5
Manufacturer:  Texas Instruments
History Price: $0.58000
In Stock: 28560
LP2985-33DBVR Specification
Specification
Part No
LP2985-33DBVR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.58V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
95 μA
Current - Supply (Max)
2.5 mA
PSRR
45dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
LP2985-33DBVR Related Parts
LP2950-02BZ
LP2950-02BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02BZ TR
LP2950-02BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ TR
LP2950-02YZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ TR
LP2950-03BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ TR
LP2950-03YZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-30LP
LP2950-30LP
Texas Instruments
IC REG LINEAR 3V 100MA TO92-3
LP2985-33DBVR Description
The Texas Instruments LP2985-33DBVR is a low-dropout (LDO) voltage regulator designed to provide a stable output voltage with high accuracy and low noise. It is particularly suitable for applications requiring a reliable power supply with minimal voltage drop and low power consumption. Below is a detailed introduction to the LP2985-33DBVR, including its specifications and parameters.

## Overview

The LP2985-33DBVR is a fixed-output LDO regulator that delivers a regulated output voltage of 3.3V. It is designed for use in a variety of applications, including portable devices, battery-powered equipment, and other electronic systems where space and efficiency are critical. The device features a low dropout voltage, allowing it to maintain regulation even when the input voltage is close to the output voltage.

## Key Features

- Low Dropout Voltage: The LP2985-33DBVR has a low dropout voltage of typically 0.1V at a 150mA load, which allows for efficient operation in battery-powered applications.
- High Output Current: It can provide up to 150mA of output current, making it suitable for powering various components in electronic circuits.
- Low Quiescent Current: The device features a low quiescent current of approximately 30µA, which helps extend battery life in portable applications.
- Thermal Protection: The LP2985 includes built-in thermal shutdown protection to prevent damage due to overheating.
- Short-Circuit Protection: The regulator is designed to protect itself from damage in the event of a short circuit at the output.
- Wide Operating Temperature Range: It operates over a temperature range of -40°C to +125°C, making it suitable for harsh environments.

## Specifications

- Part Number: LP2985-33DBVR
- Output Voltage: 3.3V (fixed)
- Input Voltage Range: 2.7V to 16V
- Dropout Voltage:
- Typically 0.1V at 150mA
- Maximum 0.3V at 150mA
- Output Current: Up to 150mA
- Quiescent Current: Approximately 30µA
- Load Regulation: 0.1% (typical)
- Line Regulation: 0.01%/V (typical)
- Power Supply Rejection Ratio (PSRR): 70dB at 1kHz
- Package Type: SOT-23 (DBV)
- Dimensions:
- Length: 2.9 mm
- Width: 2.8 mm
- Height: 1.1 mm
- Pin Configuration:
- Pin 1: Input (Vin)
- Pin 2: Ground (GND)
- Pin 3: Output (Vout)

## Applications

The LP2985-33DBVR is suitable for a wide range of applications, including:
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- RF and wireless applications
- Automotive electronics
- Industrial control systems

## Conclusion

The Texas Instruments LP2985-33DBVR is a versatile and efficient LDO voltage regulator that provides a stable 3.3V output with low dropout voltage and low quiescent current. Its robust features, including thermal and short-circuit protection, make it an excellent choice for various electronic applications, particularly in battery-operated and space-constrained environments.
LP2985-33DBVR Compare Parts
  • LP2985-33DBVR vs LP2992IM5X-5.0/NOPB
  • LP2985-33DBVR vs LP2992IM5X-5.0
  • LP2985-33DBVR vs LP2992IM5X-3.3/NOPB
  • LP2985-33DBVR vs LP2992IM5X-3.3
  • LP2985-33DBVR vs LP2992IM5X-3.0/NOPB
  • LP2985-33DBVR vs LP2992IM5X-2.5/NOPB
  • LP2985-33DBVR vs LP2992IM5X-2.5/NOPB
  • LP2985-33DBVR vs LP2992IM5X-2.5
  • LP2985-33DBVR vs LP2992IM5X-1.8/NOPB
  • LP2985-33DBVR vs LP2992IM5X-1.8
  • LP2985-33DBVR vs LP2992IM5X-1.8
  • LP2985-33DBVR vs LP2992IM5X-1.5/NOPB
  • LP2985-33DBVR vs LP2992IM5X-1.5
  • LP2985-33DBVR vs LP2992IM5-5.0/NOPB
  • LP2985-33DBVR vs LP2992IM5-5.0
  • LP2985-33DBVR vs LP2992IM5-5.0
  • LP2985-33DBVR vs LP2992IM5-3.3/NOPB
  • LP2985-33DBVR vs LP2992IM5-3.3/NOPB
  • LP2985-33DBVR vs LP2992IM5-3.3-TI
  • LP2985-33DBVR vs LP2992IM5-3.3
  • LP2985-33DBVR vs LP2992IM5-3.3
  • LP2985-33DBVR vs LP2992IM5-3.3
  • LP2985-33DBVR vs LP2992IM5-3.0/NOPB
  • LP2985-33DBVR vs LP2992IM5-3.0
  • LP2985-33DBVR vs LP2992IM5-3.0
  • LP2985-33DBVR vs LP2992IM5-2.5/NOPB
  • LP2985-33DBVR vs LP2992IM5-2.5
  • LP2985-33DBVR vs LP2992IM5-1.8/NOPB
  • LP2985-33DBVR vs LP2992IM5-1.8
  • LP2985-33DBVR vs LP2992IM5-1.8
  • LP2985-33DBVR vs LP2992IM5-1.5/NOPB
  • LP2985-33DBVR vs LP2992IM5-1.5
  • LP2985-33DBVR vs LP2992IM5-1.5
  • LP2985-33DBVR vs LP2992ILDX-5.0/NOPB
  • LP2985-33DBVR vs LP2992ILDX-5.0
  • LP2985-33DBVR vs LP2992ILDX-5.0
  • LP2985-33DBVR vs LP2992ILDX-3.3/NOPB
  • LP2985-33DBVR vs LP2992ILDX-3.3
  • LP2985-33DBVR vs LP2992ILDX-2.5
  • LP2985-33DBVR vs LP2992ILDX-1.8/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!