☰
LSF0102DCTR
LSF0102DCTR
Active
Description:  IC TRANSLATOR BIDIRECTIONAL SM8
Manufacturer:  Texas Instruments
Datasheet:   LSF0102DCTR Datasheet
History Price: $0.76000
In Stock: 28320
LSF0102DCTR Specification
Specification
Part No
LSF0102DCTR
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
2
Voltage - VCCA
0 V ~ 5 V
Voltage - VCCB
0 V ~ 5 V
Input Signal
-
Output Signal
-
Output Type
Open Drain, Push-Pull
Data Rate
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Features
Auto-Direction Sensing
Mounting Type
Surface Mount
Package / Case
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
SM8
LSF0102DCTR Related Parts
LSF0101DRYR
LSF0101DRYR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 6SON
LSF0101GMX
LSF0101GMX
Nexperia
IC TRANSLTR BIDIRECTIONAL 6XSON
LSF0101GWH
LSF0101GWH
Nexperia
IC TRANSLTR BIDIRECTIONAL 6TSSOP
LSF0101GXZ
LSF0101GXZ
Nexperia
IC TRANSLTR BIDIRECTIONAL 6X2SON
LSF0102DC-Q100H
LSF0102DC-Q100H
Nexperia
IC TRANSLTR BIDIRECTIONAL 8VSSOP
LSF0102DCH
LSF0102DCH
Nexperia
IC TRANSLTR BIDIRECTIONAL 8VSSOP
LSF0102DCUR
LSF0102DCUR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8VSSOP
LSF0102DP-Q100H
LSF0102DP-Q100H
Nexperia
IC TRANSLTR BIDIRECTIONAL 8TSSOP
LSF0102DPH
LSF0102DPH
Nexperia
IC TRANSLTR BIDIRECTIONAL 8TSSOP
LSF0102DQER
LSF0102DQER
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8X2SON
LSF0102GSX
LSF0102GSX
Nexperia
IC TRANSLTR BIDIRECTIONAL 8XSON
LSF0102GXX
LSF0102GXX
Nexperia
IC TRANSLTR BIDIRECTIONAL 8X2SON
LSF0102DCTR Description
The Texas Instruments LSF0102DCTR is a versatile, low-voltage, bidirectional level shifter designed to facilitate communication between devices operating at different voltage levels. This integrated circuit (IC) is particularly useful in applications where interfacing between 1.8V, 2.5V, 3.3V, and 5V systems is required. The LSF0102DCTR is part of Texas Instruments%27 extensive portfolio of level shifting solutions, known for their reliability and performance in mixed-voltage environments.

## Overview

The LSF0102DCTR is a dual-channel level shifter that allows for bidirectional
LSF0102DCTR Compare Parts
  • LSF0102DCTR vs LSF0204RUTR
  • LSF0102DCTR vs LSF0204RGYR
  • LSF0102DCTR vs LSF0204QPWRQ1
  • LSF0102DCTR vs LSF0204PWR
  • LSF0102DCTR vs LSF0204PWJ
  • LSF0102DCTR vs LSF0204PW-Q100J
  • LSF0102DCTR vs LSF0204GU12X
  • LSF0102DCTR vs LSF0204DYZPR
  • LSF0102DCTR vs LSF0204DRUTR
  • LSF0102DCTR vs LSF0204DRGYR
  • LSF0102DCTR vs LSF0204DPWR
  • LSF0102DCTR vs LSF0108RKSR
  • LSF0102DCTR vs LSF0108QPWRQ1
  • LSF0102DCTR vs LSF0108PWR
  • LSF0102DCTR vs LSF0108PWJ
  • LSF0102DCTR vs LSF0108PW-Q100J
  • LSF0102DCTR vs LSF0108BQX
  • LSF0102DCTR vs LSF0108BQ-Q100X
  • LSF0102DCTR vs LSF0102YZTR
  • LSF0102DCTR vs LSF0102QDCURQ1
  • LSF0102DCTR vs LSF0102GXX
  • LSF0102DCTR vs LSF0102GSX
  • LSF0102DCTR vs LSF0102DQER
  • LSF0102DCTR vs LSF0102DPH
  • LSF0102DCTR vs LSF0102DP-Q100H
  • LSF0102DCTR vs LSF0102DCUR
  • LSF0102DCTR vs LSF0102DCH
  • LSF0102DCTR vs LSF0102DC-Q100H
  • LSF0102DCTR vs LSF0101GXZ
  • LSF0102DCTR vs LSF0101GWH
  • LSF0102DCTR vs LSF0101GMX
  • LSF0102DCTR vs LSF0101DRYR
  • LSF0102DCTR vs LSF0204GU12-Q100X
  • LSF0102DCTR vs LSF0108QWRKSRQ1
  • LSF0102DCTR vs LSF0108DGSR
  • LSF0102DCTR vs LSF0102DDFR
  • LSF0102DCTR vs LSF0101GW-Q100H
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B