☰
LSF0102DCUR
LSF0102DCUR
Active
Description:  IC TRANSLTR BIDIRECTIONAL 8VSSOP
Manufacturer:  Texas Instruments
Datasheet:   LSF0102DCUR Datasheet
History Price: $0.76000
In Stock: 21440
LSF0102DCUR Specification
Specification
Part No
LSF0102DCUR
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
2
Voltage - VCCA
0 V ~ 5 V
Voltage - VCCB
0 V ~ 5 V
Input Signal
-
Output Signal
-
Output Type
Open Drain, Push-Pull
Data Rate
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Features
Auto-Direction Sensing
Mounting Type
Surface Mount
Package / Case
8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package
8-VSSOP
LSF0102DCUR Related Parts
LSF0101DRYR
LSF0101DRYR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 6SON
LSF0101GMX
LSF0101GMX
Nexperia
IC TRANSLTR BIDIRECTIONAL 6XSON
LSF0101GWH
LSF0101GWH
Nexperia
IC TRANSLTR BIDIRECTIONAL 6TSSOP
LSF0101GXZ
LSF0101GXZ
Nexperia
IC TRANSLTR BIDIRECTIONAL 6X2SON
LSF0102DC-Q100H
LSF0102DC-Q100H
Nexperia
IC TRANSLTR BIDIRECTIONAL 8VSSOP
LSF0102DCH
LSF0102DCH
Nexperia
IC TRANSLTR BIDIRECTIONAL 8VSSOP
LSF0102DCTR
LSF0102DCTR
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
LSF0102DP-Q100H
LSF0102DP-Q100H
Nexperia
IC TRANSLTR BIDIRECTIONAL 8TSSOP
LSF0102DPH
LSF0102DPH
Nexperia
IC TRANSLTR BIDIRECTIONAL 8TSSOP
LSF0102DQER
LSF0102DQER
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8X2SON
LSF0102GSX
LSF0102GSX
Nexperia
IC TRANSLTR BIDIRECTIONAL 8XSON
LSF0102GXX
LSF0102GXX
Nexperia
IC TRANSLTR BIDIRECTIONAL 8X2SON
LSF0102DCUR Description
The Texas Instruments LSF0102DCUR is a high-speed, dual-supply level shifter designed for translating logic voltage levels between two voltage domains. It provides bidirectional translation between 1.8 V, 2.5 V, 3.3 V, and 5 V logic families without requiring a direction control signal, enabling seamless interfacing between low-voltage digital ICs and higher-voltage legacy devices. The device is optimized for high-speed communication and low propagation delay, making it suitable for memory interfaces, FPGAs, microcontrollers, and general-purpose digital systems. Its design ensures reliable logic level translation while minimizing power consumption, signal distortion, and electromagnetic interference, supporting high-performance digital applications in industrial, computing, and consumer electronics environments.

## Architecture and Functional Overview

The LSF0102DCUR is based on a FET-based push-pull architecture that provides symmetric rise and fall times and allows bidirectional voltage translation without an external control pin. The device includes internal circuitry to automatically detect the direction of signal flow, enabling transparent operation in both directions. It supports dual-supply operation, with VCCA representing the lower-voltage logic domain and VCCB representing the higher-voltage domain. This dual-supply architecture ensures compatibility across multiple logic standards while maintaining fast switching characteristics and signal integrity. The IC integrates input protection diodes and output buffers, reducing signal reflection and overshoot in high-speed systems.

## Input and Output Characteristics

The LSF0102DCUR operates with a wide input voltage range for both sides of the interface. VCCA can operate from 1.8 V to 3.6 V, while VCCB supports voltages from 2.3 V to 5.5 V, allowing interfacing between modern low-voltage devices and standard 3.3 V or 5 V logic. Input thresholds are compatible with CMOS and TTL logic levels, ensuring reliable detection across the supported voltage domains. The device provides rail-to-rail outputs on both sides, allowing full logic swing for accurate voltage level representation and improved noise margin. High input impedance minimizes loading on the source signal, preserving voltage integrity in sensitive digital circuits.

## Electrical Performance and Switching Characteristics

The LSF0102DCUR is optimized for low propagation delay and high-speed operation. Typical propagation delay is approximately 6 ns at VCC = 3.3 V and 10 ns at VCC = 5 V, supporting clock rates and data rates up to several hundred megahertz depending on loading. The device exhibits low output skew and minimal differential delay between rising and falling edges, ensuring accurate timing across high-speed data paths. Low output capacitance (Cout) of 8 pF typical and low input capacitance (Cin) of 3 pF allow fast edge transitions and minimal signal degradation, making the IC suitable for high-frequency digital buses, synchronous memory interfaces, and FPGA I/O expansion.

## Power Consumption and Thermal Features

The LSF0102DCUR is designed for low quiescent current and minimal dynamic power consumption. Typical ICC is 2 μA per channel at logic high, reducing energy usage in battery-powered or low-power systems. The device features a maximum total power dissipation of 150 mW, depending on loading and supply voltages. It is capable of operating over a junction temperature range of –40°C to +125°C, supporting industrial and automotive environments. The wide operating temperature range and low thermal resistance of the small DSBGA or VSSOP package allow efficient heat dissipation and reliable performance under varying thermal conditions.

## Applications

The LSF0102DCUR is suitable for a broad spectrum of voltage-level translation applications, including:

* Bidirectional logic level translation for microcontroller and FPGA interfaces
* Interfacing legacy 5 V devices with modern 1.8 V or 2.5 V logic
* High-speed memory interfaces including SRAM, DRAM, and Flash memory
* Digital signal buses and communication protocols with mixed voltage standards
* Automotive and industrial control systems requiring robust voltage-level compatibility
* General-purpose voltage translation in portable and embedded systems

Its combination of high-speed operation, bidirectional capability, and dual-supply compatibility makes it ideal for modern mixed-voltage digital designs.

## Key Specifications Summary

* Device Type: Bidirectional level translator
* Number of Channels: 1 channel (single-bit translator)
* Supply Voltage Range VCCA: 1.8 V to 3.6 V
* Supply Voltage Range VCCB: 2.3 V to 5.5 V
* Maximum Data Rate: Up to 150 Mbps depending on loading and voltage
* Typical Propagation Delay: 6 ns at VCC = 3.3 V, 10 ns at VCC = 5 V
* Input Capacitance (Cin): 3 pF typical
* Output Capacitance (Cout): 8 pF typical
* Logic Compatibility: CMOS/TTL
* Output Type: Rail-to-rail CMOS
* Quiescent Current (ICC): 2 μA typical per channel
* Junction Temperature Range: –40°C to +125°C
* Package: DSBGA or VSSOP surface-mount
* ESD Protection: ≥2 kV HBM (Human Body Model)

## Conclusion

The Texas Instruments LSF0102DCUR is a high-performance, bidirectional level shifter capable of seamless logic voltage translation between low-voltage and high-voltage domains. Its FET-based architecture ensures fast propagation, low skew, and full rail-to-rail output swing, supporting high-speed digital communication across mixed-voltage systems. The device operates with low power consumption and over a wide temperature range, making it suitable for industrial, automotive, and consumer electronics applications. With its compact package, dual-supply flexibility, and robust performance, the LSF0102DCUR provides a reliable and efficient solution for modern mixed-voltage digital interface designs.
LSF0102DCUR Compare Parts
  • LSF0102DCUR vs LSF0204RUTR
  • LSF0102DCUR vs LSF0204RGYR
  • LSF0102DCUR vs LSF0204QPWRQ1
  • LSF0102DCUR vs LSF0204PWR
  • LSF0102DCUR vs LSF0204PWJ
  • LSF0102DCUR vs LSF0204PW-Q100J
  • LSF0102DCUR vs LSF0204GU12X
  • LSF0102DCUR vs LSF0204DYZPR
  • LSF0102DCUR vs LSF0204DRUTR
  • LSF0102DCUR vs LSF0204DRGYR
  • LSF0102DCUR vs LSF0204DPWR
  • LSF0102DCUR vs LSF0108RKSR
  • LSF0102DCUR vs LSF0108QPWRQ1
  • LSF0102DCUR vs LSF0108PWR
  • LSF0102DCUR vs LSF0108PWJ
  • LSF0102DCUR vs LSF0108PW-Q100J
  • LSF0102DCUR vs LSF0108BQX
  • LSF0102DCUR vs LSF0108BQ-Q100X
  • LSF0102DCUR vs LSF0102YZTR
  • LSF0102DCUR vs LSF0102QDCURQ1
  • LSF0102DCUR vs LSF0102GXX
  • LSF0102DCUR vs LSF0102GSX
  • LSF0102DCUR vs LSF0102DQER
  • LSF0102DCUR vs LSF0102DPH
  • LSF0102DCUR vs LSF0102DP-Q100H
  • LSF0102DCUR vs LSF0102DCTR
  • LSF0102DCUR vs LSF0102DCH
  • LSF0102DCUR vs LSF0102DC-Q100H
  • LSF0102DCUR vs LSF0101GXZ
  • LSF0102DCUR vs LSF0101GWH
  • LSF0102DCUR vs LSF0101GMX
  • LSF0102DCUR vs LSF0101DRYR
  • LSF0102DCUR vs LSF0204GU12-Q100X
  • LSF0102DCUR vs LSF0108QWRKSRQ1
  • LSF0102DCUR vs LSF0108DGSR
  • LSF0102DCUR vs LSF0102DDFR
  • LSF0102DCUR vs LSF0101GW-Q100H
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B