☰
NE555PS
NE555PS
Active
Description:  IC OSC TIMER SINGLE 100KHZ 8SO
Manufacturer:  Texas Instruments
Datasheet:   NE555PS Datasheet
History Price: $1.00000
In Stock: 26400
NE555PS Specification
Specification
Part No
NE555PS
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Single)
Count
-
Frequency
100kHz
Voltage - Supply
4.5V ~ 16V
Current - Supply
10 mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SO
Mounting Type
Surface Mount
NE555PS Related Parts
NE555D
NE555D
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555D
NE555D
Fairchild Semiconductor
1 FUNC, BIPOLAR, PDSO8
NE555D
NE555D
STMicroelectronics
IC OSC SGL TIMER 500KHZ 8-SOIC
NE555D
NE555D
onsemi
IC OSC SINGLE TIMER 8-SOP
NE555DE4
NE555DE4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DG4
NE555DG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DR
NE555DR
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DRE4
NE555DRE4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DRG4
NE555DRG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DT
NE555DT
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8SOIC
NE555DX
NE555DX
onsemi
IC OSC SINGLE TIMER 8-SOP
NE555N
NE555N
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
NE555PS Description
The Texas Instruments NE555PS is a highly versatile and widely utilized timer integrated circuit (IC) that has become a fundamental component in various electronic applications. Known for its reliability and ease of use, the NE555 timer can function in multiple modes, making it suitable for a wide range of tasks, from simple timing applications to complex pulse-width modulation (PWM) circuits. Below is a detailed overview of the NE555PS, including its specifications, features, and typical applications.

## Overview

The NE555PS is a precision timer IC that can operate in three primary modes: monostable, astable, and bistable. This flexibility allows it to be used in a variety of applications, including timers, oscillators, and flip-flops. The NE555 timer is particularly valued for its stability, accuracy, and low cost, making it a popular choice among engineers, hobbyists, and students.

## Key Features

1. Multiple Operating Modes:
- Monostable Mode: In this mode, the NE555PS generates a single output pulse of a specified duration in response to a trigger input. This is useful for applications requiring a time delay.
- Astable Mode: The NE555PS can be configured as an oscillator, producing a continuous square wave output. This mode is commonly used for generating clock pulses.
- Bistable Mode: In this configuration, the NE555PS acts as a flip-flop, providing two stable output states that can be toggled by trigger inputs.

2. Wide Supply Voltage Range: The NE555PS operates with a supply voltage ranging from 4.5 V to 15 V, making it compatible with various power supply configurations.

3. High Output Drive Capability: The output stage can source or sink up to 200 mA, allowing it to drive loads directly without the need for additional transistors.

4. Temperature Stability: The NE555PS is designed to operate over a wide temperature range, typically from -40°C to +70°C, ensuring reliable performance in various environmental conditions.

5. Low Power Consumption: The device features low quiescent current, making it suitable for battery-powered applications.

6. Easy to Use: The NE555PS has a straightforward pin configuration, allowing for easy integration into circuits.

## Specifications

Here are the key specifications of the NE555PS:

- Supply Voltage (VCC): 4.5 V to 15 V
- Output Current: 200 mA (maximum)
- Timing Accuracy: ±1% (typical)
- Trigger Voltage (VTH): 1/3 VCC (typical)
- Threshold Voltage (VTL): 2/3 VCC (typical)
- Temperature Range: -40°C to +70°C
- Power Dissipation: 600 mW (maximum)
- Rise Time (tr): 100 ns (typical)
- Fall Time (tf): 100 ns (typical)
- Package Type: DIP-8, SOIC-8

## Applications

The NE555PS is utilized in a wide variety of applications, including:

1. Timing Applications: It is commonly used for generating precise time delays in circuits, such as timers for lights, alarms, and other devices.

2. Pulse Width Modulation (PWM): The NE555PS is employed in motor control applications to adjust the speed of DC motors by varying the duty cycle of the output signal.

3. Oscillators: It functions as a clock generator for digital circuits, providing timing signals for microcontrollers and other digital devices.

4. Frequency Generators: The NE555PS is used in audio applications to generate tones and sound effects.

5. Flashing Lights: It is commonly used in LED flashers and light chasers, creating visual effects in decorative lighting.

6. Tone Generators: The NE555PS is employed in sound synthesis applications to produce audio tones for alarms, toys, and other electronic devices.

## Conclusion

The Texas Instruments NE555PS is a highly versatile and reliable timer IC that has become a cornerstone in the field of electronics. Its ability to operate in multiple modes, combined with its wide supply voltage range and ease of use, makes it an ideal choice for a variety of applications. Whether used in simple timing circuits or complex PWM applications, the NE555PS continues to be a valuable component for engineers, hobbyists, and designers alike. Its enduring popularity is a testament to its effectiveness and adaptability in modern electronic designs.
NE555PS Compare Parts
  • NE555PS vs NE556NSR
  • NE555PS vs NE556NS
  • NE555PS vs NE556NG4
  • NE555PS vs NE556N
  • NE555PS vs NE556N
  • NE555PS vs NE556DT
  • NE555PS vs NE556DRG4
  • NE555PS vs NE556DRE4
  • NE555PS vs NE556DR
  • NE555PS vs NE556DBR
  • NE555PS vs NE556DB
  • NE555PS vs NE556D
  • NE555PS vs NE556D
  • NE555PS vs NE556D
  • NE555PS vs NE556D
  • NE555PS vs NE556D
  • NE555PS vs NE555V
  • NE555PS vs NE555S-13
  • NE555PS vs NE555PWRG4
  • NE555PS vs NE555PWRE4
  • NE555PS vs NE555PWR
  • NE555PS vs NE555PW
  • NE555PS vs NE555PSRG4
  • NE555PS vs NE555PSRE4
  • NE555PS vs NE555PSR
  • NE555PS vs NE555P
  • NE555PS vs NE555N
  • NE555PS vs NE555N
  • NE555PS vs NE555DX
  • NE555PS vs NE555DT
  • NE555PS vs NE555DRG4
  • NE555PS vs NE555DRE4
  • NE555PS vs NE555DR
  • NE555PS vs NE555DG4
  • NE555PS vs NE555DE4
  • NE555PS vs NE555D
  • NE555PS vs NE555D
  • NE555PS vs NE555D
  • NE555PS vs NE555D
  • NE555PS vs NE556NS
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!