☰
RC4136N
RC4136N
Active
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   RC4136N Datasheet
History Price: $1.60000
In Stock: 23760
RC4136N Specification
Specification
Part No
RC4136N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
1.7V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
140 nA
Voltage - Input Offset
500 μV
Current - Supply
5mA (x4 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
RC4136N Related Parts
RC4136M
RC4136M
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4136NG4
RC4136NG4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14DIP
RC4156M
RC4156M
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4156MT
RC4156MT
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4157M
RC4157M
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4157MT
RC4157MT
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4558D
RC4558D
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
RC4558DGKR
RC4558DGKR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
RC4558DGKRG4
RC4558DGKRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
RC4558DR
RC4558DR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
RC4558DRG3
RC4558DRG3
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
RC4558DRG4
RC4558DRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
RC4136N Description

The Texas Instruments RC4136N is a precision, low-noise operational amplifier designed for various applications requiring high accuracy and low distortion. Its features make it suitable for both general-purpose and high-performance applications in the fields of audio processing, instrumentation, and signal conditioning.

## Key Features

- Low Noise: The RC4136N is designed for minimal noise, making it ideal for sensitive applications where signal integrity is crucial.
- High Slew Rate: With a slew rate of up to 0.5 V/μs, it is capable of handling fast-changing signals effectively.
- Wide Bandwidth: The amplifier offers a gain-bandwidth product of 1.5 MHz, enabling it to amplify a wide range of frequencies.
- Low Total Harmonic Distortion (THD): Ensures high fidelity in audio and signal processing applications.
- Single Supply Operation: Can operate with a single supply voltage, which simplifies circuit design and reduces complexity.
- Output Swing to Ground: The output can swing down to ground level, allowing for a wider range of applications.

## Specifications

### General Specifications

- Device Type: Precision Operational Amplifier
- Package Type: DIP-8 (Dual In-line Package)
- Operating Temperature Range: -40°C to +85°C
- Dimensions: Standard DIP dimensions, suitable for breadboarding and prototyping.

### Electrical Specifications

- Supply Voltage (V+ to V-): ±5V to ±15V (dual supply), or 10V to 30V (single supply).
- Supply Current (Io): 1.5 mA (typical) per amplifier.
- Input Offset Voltage: 0.5 mV (max), ensuring high precision in signal processing.
- Input Bias Current: 10 nA (typical), which minimizes the error in high-resistance applications.
- Input Impedance: 10^12 Ω (typical), providing excellent performance in high-impedance circuits.
- Output Impedance: 75 Ω (typical), allowing for good drive capability.

### Performance Characteristics

- Slew Rate: 0.5 V/μs (typical), enabling the op-amp to respond quickly to changes in input signal.
- Gain-Bandwidth Product: 1.5 MHz, allowing effective amplification of a variety of signal frequencies.
- Common Mode Rejection Ratio (CMRR): 100 dB (min), providing effective rejection of common-mode signals.
- Power Supply Rejection Ratio (PSRR): 100 dB (min), ensuring stable operation despite variations in supply voltage.
- Total Harmonic Distortion (THD): 0.003% (typical) at 1 kHz, ensuring high fidelity in audio applications.

### Applications

The RC4136N is versatile and can be employed in numerous applications, including:

- Audio Signal Processing: Used in high-fidelity audio amplifiers and mixers.
- Instrumentation: Ideal for sensor signal conditioning and precision measurement applications.
- Active Filters: Employed in designing low-pass, high-pass, and band-pass filters.
- Data Acquisition Systems: Suitable for amplifying signals from sensors in industrial and scientific applications.
- Control Systems: Used in feedback loops and control circuits requiring precise signal manipulation.

## Development Tools

Texas Instruments provides several resources for engineers working with the RC4136N:

- Evaluation Modules: Evaluation boards for prototyping and testing amplifier performance.
- Comprehensive Documentation: Detailed datasheets, application notes, and design resources available online.
- Simulation Models: SPICE models for circuit simulation to evaluate performance under varying conditions.

## Conclusion

The Texas Instruments RC4136N is a highly reliable and precision operational amplifier suitable for a broad range of applications. With its low noise, high accuracy, and versatile operating conditions, it serves as an excellent choice for engineers looking to implement high-performance analog solutions in their designs. Whether used in audio, instrumentation, or control systems, the RC4136N offers the ultimate performance necessary for demanding applications.
RC4136N Compare Parts
  • RC4136N vs RC4580QDRQ1
  • RC4136N vs RC4580IPWR
  • RC4136N vs RC4580IPW
  • RC4136N vs RC4580IP
  • RC4136N vs RC4580IDRG4
  • RC4136N vs RC4580IDR
  • RC4136N vs RC4580IDG4
  • RC4136N vs RC4580ID
  • RC4136N vs RC4560IPWR
  • RC4136N vs RC4560IPW
  • RC4136N vs RC4560IP
  • RC4136N vs RC4560IDR
  • RC4136N vs RC4560ID
  • RC4136N vs RC4559PG4
  • RC4136N vs RC4559P
  • RC4136N vs RC4559DR
  • RC4136N vs RC4559DG4
  • RC4136N vs RC4559D
  • RC4136N vs RC4558PWRG4
  • RC4136N vs RC4558PWRE4
  • RC4136N vs RC4558PWR
  • RC4136N vs RC4558PW
  • RC4136N vs RC4558PSRG4
  • RC4136N vs RC4558PSR
  • RC4136N vs RC4558PS
  • RC4136N vs RC4558PG4
  • RC4136N vs RC4558PE4
  • RC4136N vs RC4558P
  • RC4136N vs RC4558IPWRG4
  • RC4136N vs RC4558IPWRE4
  • RC4136N vs RC4558IPWR
  • RC4136N vs RC4558IPW
  • RC4136N vs RC4558IP
  • RC4136N vs RC4558IDRG4
  • RC4136N vs RC4558IDR
  • RC4136N vs RC4558IDGKRG4
  • RC4136N vs RC4558IDGKR
  • RC4136N vs RC4558ID
  • RC4136N vs RC4558DRG4
  • RC4136N vs RC4558DRG3
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.