☰
RC4558DR
RC4558DR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   RC4558DR Datasheet
History Price: $0.51000
In Stock: 4960
RC4558DR Specification
Specification
Part No
RC4558DR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Differential
Slew Rate
1.7V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
150 nA
Voltage - Input Offset
500 μV
Current - Supply
2.5mA (x2 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
RC4558DR Related Parts
RC4136M
RC4136M
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4136N
RC4136N
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14DIP
RC4136NG4
RC4136NG4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14DIP
RC4156M
RC4156M
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4156MT
RC4156MT
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4157M
RC4157M
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4157MT
RC4157MT
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4558D
RC4558D
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
RC4558DGKR
RC4558DGKR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
RC4558DGKRG4
RC4558DGKRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
RC4558DRG3
RC4558DRG3
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
RC4558DRG4
RC4558DRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
RC4558DR Description
Introduction to Texas Instruments RC4558DR

The Texas Instruments RC4558DR is a dual operational amplifier (op-amp) known for its versatility and high performance in a variety of applications. This device is widely used in audio processing, signal conditioning, and instrumentation due to its low noise characteristics, high gain, and wide bandwidth. The RC4558DR is an ideal choice for both consumer electronics and professional audio equipment, providing reliable amplification and signal processing capabilities.

Key Features

- Dual Op-Amp Configuration: The RC4558 features two independent, high-gain, internally frequency-compensated op-amps in a single package, allowing for compact designs and reduced component count.
- Low Noise: With a low input noise voltage of approximately 15 nV/√Hz at 1 kHz, the RC4558 is suitable for applications requiring minimal signal distortion.
- Wide Bandwidth: The device has a unity-gain bandwidth of 1 MHz, which allows it to handle a variety of frequencies without significant loss of performance.
- High Slew Rate: The op-amp boasts a slew rate of 0.3 V/µs, enabling it to respond quickly to rapid changes in input signals.
- Single-Supply Operation: It can operate from a single supply voltage ranging from 3 V to 36 V or dual supplies of ±1.5 V to ±18 V, providing flexibility in various circuit designs.

Specifications

- Number of Amplifiers: 2
- Supply Voltage Range (V+ - V-): 3 V to 36 V (single supply), ±1.5 V to ±18 V (dual supply)
- Input Offset Voltage: Typically 2 mV
- Input Bias Current: Typically 50 nA
- Common Mode Rejection Ratio (CMRR): Typically 100 dB
- Power Supply Rejection Ratio (PSRR): Typically 100 dB
- Gain Bandwidth Product (GBP): 1 MHz
- Slew Rate: 0.3 V/µs
- Output Current Drive Capability: Typically ±20 mA
- Operating Temperature Range: -40 °C to +85 °C (industrial grade)
- Package Type: Available in DIP (Dual In-line Package) and SOIC packages for easy integration into various designs.

Applications

The RC4558DR is suitable for numerous applications across different fields:

1. Audio Amplification: Widely used in audio equipment such as mixers, amplifiers, and equalizers due to its low noise and high fidelity characteristics.
2. Signal Conditioning: Employed in sensor signal conditioning circuits where accurate amplification of weak signals is required.
3. Active Filters: Can be configured in active filter circuits for frequency selection and signal processing tasks.
4. Instrumentation Amplifiers: Useful in instrumentation applications where precision measurement is critical.
5. Voltage Followers/Buffers: Acts as a buffer amplifier to isolate stages while maintaining signal integrity.

Design Considerations

When designing circuits with the RC4558DR, several factors should be considered:

1. PCB Layout Techniques: Proper PCB layout is essential for minimizing noise and interference. Keep the traces short and use ground planes to reduce inductance.
2. Decoupling Capacitors: Place decoupling capacitors close to the power supply pins to filter out high-frequency noise and ensure stable operation.
3. Temperature Effects Management: Given its operating temperature range, consider thermal management strategies if the device will be used in high-temperature environments.
4. Feedback Network Design: When configuring gain settings using external resistors, ensure that feedback resistors are chosen carefully to maintain stability and minimize distortion.

5. Power Supply Configuration: Ensure that the power supply voltage levels are within the specified range for optimal performance.

6. Testing Under Load Conditions: Validate performance by testing under various load conditions and frequencies to ensure reliability in real-world applications.

7. Input Signal Conditioning: If dealing with high-frequency signals or fast transients, consider adding appropriate filtering components at the input stage.

8. Component Selection for Stability: Use components with suitable tolerances and characteristics as specified in the datasheet to achieve consistent performance across different operational conditions.

9. Noise Considerations in Audio Applications: For audio applications specifically, pay attention to grounding practices and shielding techniques to minimize hum and interference.

10. Simulation Tools Usage: Utilize circuit simulation tools during the design phase to predict performance outcomes under various scenarios before physical prototyping.

Conclusion

The Texas Instruments RC4558DR dual operational amplifier stands out as a reliable choice for engineers seeking high-performance amplification solutions across various applications. Its combination of low noise characteristics, wide bandwidth, flexible power supply options, and robust design features makes it an excellent candidate for both consumer electronics and industrial systems alike. By understanding its specifications and following best design practices, developers can create efficient circuits that meet demanding performance requirements while ensuring long-term reliability and functionality.
RC4558DR Compare Parts
  • RC4558DR vs RC4580QDRQ1
  • RC4558DR vs RC4580IPWR
  • RC4558DR vs RC4580IPW
  • RC4558DR vs RC4580IP
  • RC4558DR vs RC4580IDRG4
  • RC4558DR vs RC4580IDR
  • RC4558DR vs RC4580IDG4
  • RC4558DR vs RC4580ID
  • RC4558DR vs RC4560IPWR
  • RC4558DR vs RC4560IPW
  • RC4558DR vs RC4560IP
  • RC4558DR vs RC4560IDR
  • RC4558DR vs RC4560ID
  • RC4558DR vs RC4559PG4
  • RC4558DR vs RC4559P
  • RC4558DR vs RC4559DR
  • RC4558DR vs RC4559DG4
  • RC4558DR vs RC4559D
  • RC4558DR vs RC4558PWRG4
  • RC4558DR vs RC4558PWRE4
  • RC4558DR vs RC4558PWR
  • RC4558DR vs RC4558PW
  • RC4558DR vs RC4558PSRG4
  • RC4558DR vs RC4558PSR
  • RC4558DR vs RC4558PS
  • RC4558DR vs RC4558PG4
  • RC4558DR vs RC4558PE4
  • RC4558DR vs RC4558P
  • RC4558DR vs RC4558IPWRG4
  • RC4558DR vs RC4558IPWRE4
  • RC4558DR vs RC4558IPWR
  • RC4558DR vs RC4558IPW
  • RC4558DR vs RC4558IP
  • RC4558DR vs RC4558IDRG4
  • RC4558DR vs RC4558IDR
  • RC4558DR vs RC4558IDGKRG4
  • RC4558DR vs RC4558IDGKR
  • RC4558DR vs RC4558ID
  • RC4558DR vs RC4558DRG4
  • RC4558DR vs RC4558DRG3
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.