☰
SA5534D
SA5534D
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   SA5534D Datasheet
History Price: $1.28000
In Stock: 46400
SA5534D Specification
Specification
Part No
SA5534D
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
10 MHz
-3db Bandwidth
-
Current - Input Bias
500 nA
Voltage - Input Offset
500 μV
Current - Supply
4mA
Current - Output / Channel
38 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SA5534D Related Parts
SA5209D,602
SA5209D,602
NXP Semiconductors
IC VARIABLE GAIN 1 CIRCUIT 16SO
SA5211D,602
SA5211D,602
NXP Semiconductors
IC TRANSIMPEDANCE 1 CIRCUIT 14SO
SA5211D/01,112
SA5211D/01,112
NXP Semiconductors
IC TRANSIMPEDANCE 1 CIRCUIT 14SO
SA5211D/01,118
SA5211D/01,118
NXP Semiconductors
IC TRANSIMPEDANCE 1 CIRCUIT 14SO
SA5212AD,602
SA5212AD,602
NXP Semiconductors
IC TRANSIMPEDANCE 1 CIRCUIT 8SO
SA5212AD/01,112
SA5212AD/01,112
NXP Semiconductors
IC TRANSIMPEDANCE 1 CIRCUIT 8SO
SA5212AD/01,118
SA5212AD/01,118
NXP Semiconductors
IC TRANSIMPEDANCE 1 CIRCUIT 8SO
SA5230D
SA5230D
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
SA5230DG
SA5230DG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
SA5230DR2
SA5230DR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
SA5230DR2G
SA5230DR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
SA5230N
SA5230N
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
SA5534D Compare Parts
  • SA5534D vs SA5534PSG4
  • SA5534D vs SA5534PSE4
  • SA5534D vs SA5534PS
  • SA5534D vs SA5534P
  • SA5534D vs SA5534NG
  • SA5534D vs SA5534N
  • SA5534D vs SA5534DR
  • SA5534D vs SA5534AP
  • SA5534D vs SA5534ANG
  • SA5534D vs SA5534AN
  • SA5534D vs SA5534ADR2G
  • SA5534D vs SA5534ADR2
  • SA5534D vs SA5534ADR
  • SA5534D vs SA5534ADG4
  • SA5534D vs SA5534ADG
  • SA5534D vs SA5534AD
  • SA5534D vs SA5534AD
  • SA5534D vs SA5532PE4
  • SA5534D vs SA5532P
  • SA5534D vs SA5532NG
  • SA5534D vs SA5532N
  • SA5534D vs SA5532DR
  • SA5534D vs SA5532D
  • SA5534D vs SA5532APG4
  • SA5534D vs SA5532AP
  • SA5534D vs SA5532ADR
  • SA5534D vs SA5532ADG4
  • SA5534D vs SA5532AD
  • SA5534D vs SA5234N/01,112
  • SA5534D vs SA5234D/01,518
  • SA5534D vs SA5234D/01,512
  • SA5534D vs SA5234D,518
  • SA5534D vs SA5234D,512
  • SA5534D vs SA5232N/01,112
  • SA5534D vs SA5232D/01,118
  • SA5534D vs SA5232D/01,112
  • SA5534D vs SA5230NG
  • SA5534D vs SA5230N
  • SA5534D vs SA5230DR2G
  • SA5534D vs SA5230DR2
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay