SN74393N
SN74393N
Active
Description:  BINARY COUNTER
Manufacturer:  Texas Instruments
Datasheet:   SN74393N Datasheet
History Price: $2.33000
In Stock: 12400
SN74393N Specification
Specification
Part No
SN74393N
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Direction
-
Number of Elements
-
Number of Bits per Element
-
Reset
-
Timing
-
Count Rate
-
Trigger Type
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
SN74393N PDF Datasheet
SN74393N Related Parts
SN74143N
SN74143N
Texas Instruments
DISPLAY DRIVER COUNTER
SN74161D
SN74161D
Texas Instruments
DECADE COUNTER
SN74162N
SN74162N
Texas Instruments
DECADE COUNTER, SYNCHRONOUS
SN74196N
SN74196N
Texas Instruments
DECADE COUNTER, ASYNCHRONOUS
SN74197N
SN74197N
Texas Instruments
BINARY COUNTER
SN74293N
SN74293N
Texas Instruments
BINARY COUNTER
SN7497N3
SN7497N3
Texas Instruments
BINARY COUNTER
SN74ALS160BD
SN74ALS160BD
Texas Instruments
DECADE COUNTER, ALS SERIES
SN74ALS161BD
SN74ALS161BD
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
SN74ALS161BDR
SN74ALS161BDR
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
SN74ALS161BDRE4
SN74ALS161BDRE4
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
SN74ALS161BN
SN74ALS161BN
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
SN74393N Description
The Texas Instruments SN74393N is a versatile and widely used binary counter integrated circuit (IC) that is part of the 74xx series of digital logic devices. This IC is designed for counting applications and can be utilized in various digital systems, including frequency counters, timers, and event counters. The SN74393N is known for its reliability, ease of use, and compatibility with other TTL (Transistor-Transistor Logic) devices.

## Key Features

1. Binary Counter: The SN74393N is a 4-bit binary counter, which means it can count from 0 to 15 (2^4 - 1). This makes it suitable for applications that require counting in binary format.

2. Asynchronous Reset: The counter features an asynchronous reset input, allowing it to be reset to zero regardless of the clock state. This is useful for initializing the counter in various applications.

3. Count Enable: The device includes a count enable input, which allows the counter to be enabled or disabled based on external control signals. This feature provides flexibility in counting operations.

4. Up/Down Counting: The SN74393N can be configured for both up and down counting, making it versatile for different counting applications. This is achieved through the use of control inputs that determine the counting direction.

5. TTL Compatible: The SN74393N is designed to be compatible with standard TTL logic levels, making it easy to interface with other TTL devices in a digital system.

6. Low Power Consumption: The device operates with low power consumption, which is beneficial for battery-operated and energy-efficient applications.

## Specifications

- Counter Type: 4-bit binary counter
- Maximum Count: 15 (binary 1111)
- Input Voltage Range:
- VCC: 4.75V to 5.25V (typical operating voltage of 5V)
- Input Logic Levels:
- High: 2.0V to VCC
- Low: 0V to 0.8V
- Output Logic Levels:
- High: VCC - 0.2V (typical)
- Low: 0.2V (typical)
- Maximum Clock Frequency: 5 MHz (typical)
- Propagation Delay:
- Clock to Output: 20 ns (typical at 5V)
- Power Dissipation: 1.0 mW (typical at 5V)
- Temperature Range:
- Commercial: 0°C to 70°C
- Industrial: -40°C to 85°C
- Package Type: 16-pin DIP (Dual In-line Package)

## Applications

The Texas Instruments SN74393N is suitable for a wide range of applications, including:

- Frequency Counters: Used in electronic devices that measure frequency, such as oscilloscopes and signal analyzers.
- Timers: Can be employed in timing applications, such as digital clocks and event timers.
- Event Counters: Ideal for counting events in various systems, such as production line counters and traffic monitoring systems.
- Digital Logic Circuits: Can be integrated into larger digital systems for counting and control functions.

## Conclusion

The Texas Instruments SN74393N is a reliable and flexible 4-bit binary counter that is well-suited for a variety of counting applications in digital electronics. Its features, such as asynchronous reset, count enable, and up/down counting capabilities, make it a versatile choice for engineers and designers. With its compatibility with TTL logic levels and low power consumption, the SN74393N is an excellent component for building efficient and effective digital systems. Whether used in frequency counters, timers, or event counting applications, this IC provides the performance and reliability needed for modern electronic designs.
SN74393N Compare Parts
  • SN74393N vs SN74S163N3
  • SN74393N vs SN74S163N
  • SN74393N vs SN74LV8154PWR
  • SN74393N vs SN74LV8154PW
  • SN74393N vs SN74LV8154NG4
  • SN74393N vs SN74LV8154N
  • SN74393N vs SN74LV8154MPWREP
  • SN74393N vs SN74LV4040APWT
  • SN74393N vs SN74LV4040APWRG4
  • SN74393N vs SN74LV4040APWR
  • SN74393N vs SN74LV4040APW
  • SN74393N vs SN74LV4040ANSR
  • SN74393N vs SN74LV4040AN
  • SN74393N vs SN74LV4040AMPWREP
  • SN74393N vs SN74LV4040ADRG4
  • SN74393N vs SN74LV4040ADR
  • SN74393N vs SN74LV4040ADG4
  • SN74393N vs SN74LV4040ADBR
  • SN74393N vs SN74LV4040AD
  • SN74393N vs SN74LV393ATPWRQ1
  • SN74393N vs SN74LV393ATPWRG4Q1
  • SN74393N vs SN74LV393ATPWREP
  • SN74393N vs SN74LV393APWT
  • SN74393N vs SN74LV393APWR-MX
  • SN74393N vs SN74LV393APWR
  • SN74393N vs SN74LV393APW
  • SN74393N vs SN74LV393ANSR
  • SN74393N vs SN74LV393ANS
  • SN74393N vs SN74LV393ADR
  • SN74393N vs SN74LV393ADGVR
  • SN74393N vs SN74LV393AD
  • SN74393N vs SN74LV163APWT
  • SN74393N vs SN74LV163APWRG4
  • SN74393N vs SN74LV163APWR-MX
  • SN74393N vs SN74LV163APWR
  • SN74393N vs SN74LV163APW
  • SN74393N vs SN74LV163ANSR
  • SN74393N vs SN74LV163ADR
  • SN74393N vs SN74LV163ADBR
  • SN74393N vs SN74LV163AD
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller