SN74ALS161BD
SN74ALS161BD
Active
Description:  IC BINARY COUNTER 4-BIT 16SOIC
Manufacturer:  Texas Instruments
History Price: $1.44000
In Stock: 11600
SN74ALS161BD Specification
Specification
Part No
SN74ALS161BD
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
74ALS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
40 MHz
Trigger Type
Positive Edge
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SN74ALS161BD Related Parts
SN74143N
SN74143N
Texas Instruments
DISPLAY DRIVER COUNTER
SN74161D
SN74161D
Texas Instruments
DECADE COUNTER
SN74162N
SN74162N
Texas Instruments
DECADE COUNTER, SYNCHRONOUS
SN74196N
SN74196N
Texas Instruments
DECADE COUNTER, ASYNCHRONOUS
SN74197N
SN74197N
Texas Instruments
BINARY COUNTER
SN74293N
SN74293N
Texas Instruments
BINARY COUNTER
SN74393N
SN74393N
Texas Instruments
BINARY COUNTER
SN7497N3
SN7497N3
Texas Instruments
BINARY COUNTER
SN74ALS160BD
SN74ALS160BD
Texas Instruments
DECADE COUNTER, ALS SERIES
SN74ALS161BDR
SN74ALS161BDR
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
SN74ALS161BDRE4
SN74ALS161BDRE4
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
SN74ALS161BN
SN74ALS161BN
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
SN74ALS161BD Compare Parts
  • SN74ALS161BD vs SN74S163N3
  • SN74ALS161BD vs SN74S163N
  • SN74ALS161BD vs SN74LV8154PWR
  • SN74ALS161BD vs SN74LV8154PW
  • SN74ALS161BD vs SN74LV8154NG4
  • SN74ALS161BD vs SN74LV8154N
  • SN74ALS161BD vs SN74LV8154MPWREP
  • SN74ALS161BD vs SN74LV4040APWT
  • SN74ALS161BD vs SN74LV4040APWRG4
  • SN74ALS161BD vs SN74LV4040APWR
  • SN74ALS161BD vs SN74LV4040APW
  • SN74ALS161BD vs SN74LV4040ANSR
  • SN74ALS161BD vs SN74LV4040AN
  • SN74ALS161BD vs SN74LV4040AMPWREP
  • SN74ALS161BD vs SN74LV4040ADRG4
  • SN74ALS161BD vs SN74LV4040ADR
  • SN74ALS161BD vs SN74LV4040ADG4
  • SN74ALS161BD vs SN74LV4040ADBR
  • SN74ALS161BD vs SN74LV4040AD
  • SN74ALS161BD vs SN74LV393ATPWRQ1
  • SN74ALS161BD vs SN74LV393ATPWRG4Q1
  • SN74ALS161BD vs SN74LV393ATPWREP
  • SN74ALS161BD vs SN74LV393APWT
  • SN74ALS161BD vs SN74LV393APWR-MX
  • SN74ALS161BD vs SN74LV393APWR
  • SN74ALS161BD vs SN74LV393APW
  • SN74ALS161BD vs SN74LV393ANSR
  • SN74ALS161BD vs SN74LV393ANS
  • SN74ALS161BD vs SN74LV393ADR
  • SN74ALS161BD vs SN74LV393ADGVR
  • SN74ALS161BD vs SN74LV393AD
  • SN74ALS161BD vs SN74LV163APWT
  • SN74ALS161BD vs SN74LV163APWRG4
  • SN74ALS161BD vs SN74LV163APWR-MX
  • SN74ALS161BD vs SN74LV163APWR
  • SN74ALS161BD vs SN74LV163APW
  • SN74ALS161BD vs SN74LV163ANSR
  • SN74ALS161BD vs SN74LV163ADR
  • SN74ALS161BD vs SN74LV163ADBR
  • SN74ALS161BD vs SN74LV163AD
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller