☰
SN74ACT08DR
SN74ACT08DR
Active
Description:  IC GATE AND 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74ACT08DR Datasheet
History Price: $0.59000
In Stock: 9120
SN74ACT08DR Specification
Specification
Part No
SN74ACT08DR
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
2 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
9ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
SN74ACT08DR Related Parts
SN7400D
SN7400D
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DG4
SN7400DG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DR
SN7400DR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRE4
SN7400DRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRG4
SN7400DRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400N
SN7400N
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
SN7400NS
SN7400NS
Texas Instruments
NAND GATE, TTL/H/L SERIES, 4-FUN
SN7400NSR
SN7400NSR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRE4
SN7400NSRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRG4
SN7400NSRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7401N
SN7401N
Texas Instruments
NAND GATE, TTL, PDIP14
SN7401N3
SN7401N3
Texas Instruments
NAND GATE, TTL, PDIP14
SN74ACT08DR Description
The Texas Instruments SN74ACT08DR is a quad 2-input positive-AND gate integrated circuit that is part of the 74ACT family of logic devices. This device is designed for high-speed digital applications and is characterized by its low power consumption and high noise immunity. The SN74ACT08DR is widely used in various electronic circuits, including digital signal processing, data communication, and control systems. Below is a detailed overview of the SN74ACT08DR, including its specifications and features.

## Overview

The SN74ACT08DR consists of four independent 2-input AND gates, which means it can perform logical AND operations on two input signals to produce a single output signal. The device is designed to operate with a wide supply voltage range and is compatible with both TTL and CMOS logic levels. The high-speed performance and low propagation delay make it suitable for applications requiring fast signal processing.

## Key Features

1. Quad 2-Input AND Gates: The SN74ACT08DR contains four independent AND gates, allowing for multiple logical operations within a single package.

2. High-Speed Operation: The device is capable of operating at high frequencies, with a typical propagation delay of 5 ns at a supply voltage of 5V, making it suitable for high-speed applications.

3. Wide Supply Voltage Range: The SN74ACT08DR operates with a supply voltage range of 4.5V to 5.5V, providing flexibility for various circuit designs.

4. Low Power Consumption: The device features low static and dynamic power consumption, making it ideal for battery-powered applications.

5. TTL Compatibility: The SN74ACT08DR is compatible with TTL logic levels, allowing it to interface seamlessly with other TTL devices.

6. High Noise Immunity: The device is designed with high noise margins, ensuring reliable operation in noisy environments.

7. Standard Pin Configuration: The SN74ACT08DR is available in a standard 14-pin SOIC package, making it easy to integrate into existing designs.

8. Temperature Range: The device operates over a wide temperature range, making it suitable for various environmental conditions.

## Specifications

- Supply Voltage (VCC): 4.5V to 5.5V
- Input Voltage (VIH): Minimum 2.0V (high level), Maximum 0.8V (low level)
- Output Voltage (VOH): Minimum 2.4V (high level) at 4 mA
- Propagation Delay: Typically 5 ns at VCC = 5V
- Input Current (IIN): Maximum ±1 µA at VCC = 5V
- Output Current (IOUT): Maximum ±8 mA
- Power Dissipation: Maximum 1.0 mW at VCC = 5V
- Operating Temperature Range: -40°C to +125°C
- Package Type: 14-pin SOIC (Surface Mount) or PDIP (Plastic Dual In-line Package)

## Applications

The SN74ACT08DR is suitable for a wide range of applications, including:

- Digital signal processing circuits
- Data communication systems
- Control systems in industrial automation
- Logic level interfacing between different components
- Consumer electronics, such as televisions and audio equipment
- Automotive electronics for control and monitoring systems

## Conclusion

The Texas Instruments SN74ACT08DR is a versatile and reliable quad 2-input AND gate that offers high-speed performance and low power consumption. Its compatibility with TTL logic levels and wide supply voltage range make it an excellent choice for various digital applications. With its robust design and high noise immunity, the SN74ACT08DR is well-suited for use in demanding environments, ensuring reliable operation in a wide array of electronic systems. Whether used in consumer electronics, industrial applications, or automotive systems, the SN74ACT08DR provides a dependable solution for implementing logical operations in digital circuits.
SN74ACT08DR Compare Parts
  • SN74ACT08DR vs SN75453BPS
  • SN74ACT08DR vs SN74S86NSRG4
  • SN74ACT08DR vs SN74S86NSRE4
  • SN74ACT08DR vs SN74S86NSR
  • SN74ACT08DR vs SN74S86NS
  • SN74ACT08DR vs SN74S86N
  • SN74ACT08DR vs SN74S86DRG4
  • SN74ACT08DR vs SN74S86DRE4
  • SN74ACT08DR vs SN74S86DR
  • SN74ACT08DR vs SN74S86D
  • SN74ACT08DR vs SN74S65N
  • SN74ACT08DR vs SN74S65DR
  • SN74ACT08DR vs SN74S64N3
  • SN74ACT08DR vs SN74S64N
  • SN74ACT08DR vs SN74S64D
  • SN74ACT08DR vs SN74S40N
  • SN74ACT08DR vs SN74S38NSR
  • SN74ACT08DR vs SN74S38NS
  • SN74ACT08DR vs SN74S38N3
  • SN74ACT08DR vs SN74S38N
  • SN74ACT08DR vs SN74S38DR
  • SN74ACT08DR vs SN74S38D
  • SN74ACT08DR vs SN74S37NSRG4
  • SN74ACT08DR vs SN74S37NSRE4
  • SN74ACT08DR vs SN74S37NSR
  • SN74ACT08DR vs SN74S37NS
  • SN74ACT08DR vs SN74S37N
  • SN74ACT08DR vs SN74S37DRG4
  • SN74ACT08DR vs SN74S37DRE4
  • SN74ACT08DR vs SN74S37DR
  • SN74ACT08DR vs SN74S37D
  • SN74ACT08DR vs SN74S32NSRG4
  • SN74ACT08DR vs SN74S32NSRE4
  • SN74ACT08DR vs SN74S32NSR
  • SN74ACT08DR vs SN74S32NS
  • SN74ACT08DR vs SN74S32N
  • SN74ACT08DR vs SN74S32DR
  • SN74ACT08DR vs SN74S32D
  • SN74ACT08DR vs SN74S30N
  • SN74ACT08DR vs SN74S30DR
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied