☰
SN74ACT32DR
SN74ACT32DR
Active
Description:  IC GATE OR 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74ACT32DR Datasheet
History Price: $0.73000
In Stock: 44480
SN74ACT32DR Specification
Specification
Part No
SN74ACT32DR
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
2 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
9ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
SN74ACT32DR Related Parts
SN7400D
SN7400D
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DG4
SN7400DG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DR
SN7400DR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRE4
SN7400DRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRG4
SN7400DRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400N
SN7400N
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
SN7400NS
SN7400NS
Texas Instruments
NAND GATE, TTL/H/L SERIES, 4-FUN
SN7400NSR
SN7400NSR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRE4
SN7400NSRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRG4
SN7400NSRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7401N
SN7401N
Texas Instruments
NAND GATE, TTL, PDIP14
SN7401N3
SN7401N3
Texas Instruments
NAND GATE, TTL, PDIP14
SN74ACT32DR Description
Overview of Texas Instruments SN74ACT32DR

The Texas Instruments SN74ACT32DR is a quad 2-input OR gate designed for high-speed digital applications. This device is part of the 74ACT family, which is known for its advanced CMOS technology that provides low power consumption and high-speed operation. The SN74ACT32DR is particularly useful in applications where multiple logic signals need to be combined, making it an essential component in various digital circuits.

Key Specifications

- Supply Voltage (Vcc): 4.5 V to 5.5 V
- Input Voltage Range: 0 V to Vcc
- Output Voltage Range: 0 V to Vcc
- Maximum Input Current: ±1 mA (at Vcc = 5 V)
- Maximum Output Current: ±6 mA (at Vcc = 5 V)
- Propagation Delay: 5 ns (typical at Vcc = 5 V)
- Package Type: SOIC (Small Outline Integrated Circuit)
- Operating Temperature Range: -40°C to 125°C

Functional Features

- Quad 2-Input OR Gates: The SN74ACT32DR contains four independent 2-input OR gates, allowing for the combination of multiple logic signals. This feature is essential for creating complex logic functions in digital circuits.

- High-Speed Operation: With a typical propagation delay of 5 ns, the SN74ACT32DR is capable of handling high-speed data processing, making it suitable for applications that require rapid signal processing.

- Low Power Consumption: The device is designed to operate with low power requirements, making it ideal for battery-powered applications and energy-efficient designs.

- TTL Compatibility: The SN74ACT32DR is compatible with TTL (Transistor-Transistor Logic) levels, allowing it to interface seamlessly with other TTL devices in digital systems.

Performance Characteristics

- Fast Switching Times: The SN74ACT32DR exhibits fast switching times, ensuring minimal delay in signal propagation. This characteristic is crucial for maintaining high-speed performance in digital applications.

- Robust Noise Immunity: The device is designed to provide good noise immunity, ensuring reliable operation in environments with electrical interference. This is important for maintaining signal integrity in complex digital systems.

- Wide Operating Temperature Range: The SN74ACT32DR operates effectively across a wide temperature range of -40°C to 125°C, making it suitable for use in harsh environments and industrial applications.

Applications

The SN74ACT32DR is widely used in various applications, including:

- Digital Logic Circuits: It is commonly used in digital logic circuits where multiple signals need to be combined, such as in arithmetic logic units (ALUs) and multiplexers.

- Signal Conditioning: The device can be used for signal conditioning in communication systems, where it helps to combine and process multiple input signals.

- Data Processing: Employed in data processing applications, the SN74ACT32DR can facilitate the implementation of complex logic functions required for data manipulation.

- Consumer Electronics: It is utilized in various consumer electronic devices, including televisions, audio systems, and gaming consoles, where reliable logic operations are essential.

Conclusion

The Texas Instruments SN74ACT32DR is a versatile and efficient quad 2-input OR gate that meets the demands of modern digital applications. With its robust feature set, including high-speed operation, low power consumption, and TTL compatibility, it is an excellent choice for engineers looking to implement reliable logic functions in their designs. Its ability to operate effectively across a wide temperature range and provide good noise immunity further enhances its applicability across various industries, making it a valuable component in a wide range of electronic systems.
SN74ACT32DR Compare Parts
  • SN74ACT32DR vs SN75453BPS
  • SN74ACT32DR vs SN74S86NSRG4
  • SN74ACT32DR vs SN74S86NSRE4
  • SN74ACT32DR vs SN74S86NSR
  • SN74ACT32DR vs SN74S86NS
  • SN74ACT32DR vs SN74S86N
  • SN74ACT32DR vs SN74S86DRG4
  • SN74ACT32DR vs SN74S86DRE4
  • SN74ACT32DR vs SN74S86DR
  • SN74ACT32DR vs SN74S86D
  • SN74ACT32DR vs SN74S65N
  • SN74ACT32DR vs SN74S65DR
  • SN74ACT32DR vs SN74S64N3
  • SN74ACT32DR vs SN74S64N
  • SN74ACT32DR vs SN74S64D
  • SN74ACT32DR vs SN74S40N
  • SN74ACT32DR vs SN74S38NSR
  • SN74ACT32DR vs SN74S38NS
  • SN74ACT32DR vs SN74S38N3
  • SN74ACT32DR vs SN74S38N
  • SN74ACT32DR vs SN74S38DR
  • SN74ACT32DR vs SN74S38D
  • SN74ACT32DR vs SN74S37NSRG4
  • SN74ACT32DR vs SN74S37NSRE4
  • SN74ACT32DR vs SN74S37NSR
  • SN74ACT32DR vs SN74S37NS
  • SN74ACT32DR vs SN74S37N
  • SN74ACT32DR vs SN74S37DRG4
  • SN74ACT32DR vs SN74S37DRE4
  • SN74ACT32DR vs SN74S37DR
  • SN74ACT32DR vs SN74S37D
  • SN74ACT32DR vs SN74S32NSRG4
  • SN74ACT32DR vs SN74S32NSRE4
  • SN74ACT32DR vs SN74S32NSR
  • SN74ACT32DR vs SN74S32NS
  • SN74ACT32DR vs SN74S32N
  • SN74ACT32DR vs SN74S32DR
  • SN74ACT32DR vs SN74S32D
  • SN74ACT32DR vs SN74S30N
  • SN74ACT32DR vs SN74S30DR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied