☰
SN74CB3T3306DCTR
SN74CB3T3306DCTR
Active
Description:  IC BUS SWITCH 1 X 1:1 SM8
Manufacturer:  Texas Instruments
History Price: $1.46000
In Stock: 26320
SN74CB3T3306DCTR Specification
Specification
Part No
SN74CB3T3306DCTR
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
74CB
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
1 x 1:1
Independent Circuits
2
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
SM8
SN74CB3T3306DCTR Related Parts
SN74145N
SN74145N
Texas Instruments
IC DECODER 1 X 4:10 16DIP
SN74145NS
SN74145NS
Texas Instruments
IC BCD-TO-DEC DECODER/DVR 16SO
SN74145NSR
SN74145NSR
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRE4
SN74145NSRE4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRG4
SN74145NSRG4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74148N
SN74148N
Texas Instruments
ENCODER
SN74148N3
SN74148N3
Texas Instruments
ENCODER
SN74150N
SN74150N
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74150NG4
SN74150NG4
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74153N
SN74153N
Texas Instruments
MUX, 4 LINE INPUT TTL
SN74154N
SN74154N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74159N
SN74159N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74CB3T3306DCTR Description

The SN74CB3T3306DCTR is a high-speed CMOS bus switch from Texas Instruments, designed to provide low on-state resistance and minimal propagation delay. This device is ideal for applications where signal integrity and fast switching are crucial, such as in data routing and multiplexing scenarios.

## Key Features

1. Bus Switch Configuration:
- The SN74CB3T3306DCTR is a single-channel, bidirectional bus switch that allows for easy connection and disconnection of different logic levels between two buses.

2. Low On-State Resistance:
- The device features a low on-resistance of approximately 7 Ω (typical), ensuring minimal voltage drop and power loss during operation.

3. Wide Voltage Range:
- Operates with a supply voltage range from 1.65 V to 3.6 V, making it compatible with various logic levels and suitable for low-voltage applications.

4. High-Speed Operation:
- Capable of handling data rates up to 1 Gbps, the SN74CB3T3306DCTR supports high-speed communication without significant signal degradation.

5. Porous Design:
- The device includes a small footprint package (SOT-23), allowing for easy integration into compact board designs.

6. Low Power Consumption:
- The switch consumes very little power, making it ideal for battery-powered devices and applications where energy efficiency is critical.

7. Bus I/O Compatibility:
- Supports both CMOS and TTL logic levels, providing versatility in interfacing with various digital systems.

8. High Noise Immunity:
- The design incorporates high noise margins, ensuring reliable operation even in electrically noisy environments.

9. Power-Down Mode:
- Features a power-down mode that minimizes current consumption when not in use, extending battery life in portable applications.

10. ESD Protection:
- The device provides robust ESD protection, rated up to 2 kV for human body model (HBM), enhancing reliability in sensitive applications.

## Electrical Specifications

Below is a detailed summary of the electrical specifications for the SN74CB3T3306DCTR:

| Parameter | Value |
|-----------------------------|-----------------------------------------|
| Supply Voltage (VCC) | 1.65 V to 3.6 V |
| On-State Resistance (RON)| 7 Ω (typical) at VCC = 3.0 V |
| Input/Output Voltage Levels | 0 V to VCC |
| Data Rate | Up to 1 Gbps |
| Operating Temperature Range | -40°C to +125°C |
| Power Consumption (ICC) | 0.1 µA (maximum in power-down mode) |
| Leakage Current (ISB) | 0.1 µA (maximum) |
| Propagation Delay | 0.1 ns (typical) |
| Input Capacitance (CIN) | 5 pF (typical) |
| Output Capacitance (COUT) | 5 pF (typical) |
| ESD Rating | ±2 kV (HBM) |

## Pin Configuration

The SN74CB3T3306DCTR comes in a SOT-23-5 package. Below is the pin configuration:

| Pin Number | Pin Name | Description |
|------------|----------|-----------------------------------------|
| 1 | A | Input/Output A |
| 2 | B | Input/Output B |
| 3 | GND | Ground |
| 4 | C | Control input (active high) |
| 5 | VCC | Supply voltage input |

## Applications

The SN74CB3T3306DCTR is well-suited for a variety of applications, including:

1. Data Routing:
- Facilitates the connection of multiple data sources to a single output line, enabling efficient data management.

2. Signal Multiplexing:
- Allows for the selection of different signal paths, suitable for communication systems.

3. Portable Electronics:
- Ideal for use in battery-powered devices due to its low power consumption and operational efficiency.

4. Consumer Electronics:
- Commonly used in televisions, set-top boxes, and audio equipment for signal switching.

5. Networking Equipment:
- Utilized in routers and switches to manage data traffic efficiently.

6. Automotive Applications:
- Suitable for car infotainment systems and other automotive electronics requiring reliable signal integrity.

## Conclusion

The SN74CB3T3306DCTR from Texas Instruments is a highly efficient and versatile bus switch that excels in high-speed applications while maintaining low power consumption. Its wide operating range, low on-resistance, and compatibility with various logic levels make it an excellent choice for modern electronic designs. For specific application designs and additional information, refer to the official Texas Instruments datasheet for the SN74CB3T3306DCTR.
SN74CB3T3306DCTR Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.