☰
SN74CBT3383CDBQR
SN74CBT3383CDBQR
Active
Description:  IC BUS FET EXCHG SW 5X2:2 24SSOP
Manufacturer:  Texas Instruments
History Price: $0.35351
In Stock: 26280
SN74CBT3383CDBQR Specification
Specification
Part No
SN74CBT3383CDBQR
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
74CBT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus FET Exchange Switch
Circuit
5 x 2:2
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-SSOP
SN74CBT3383CDBQR PDF Datasheet
SN74CBT3383CDBQR Related Parts
SN74145N
SN74145N
Texas Instruments
IC DECODER 1 X 4:10 16DIP
SN74145NS
SN74145NS
Texas Instruments
IC BCD-TO-DEC DECODER/DVR 16SO
SN74145NSR
SN74145NSR
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRE4
SN74145NSRE4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRG4
SN74145NSRG4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74148N
SN74148N
Texas Instruments
ENCODER
SN74148N3
SN74148N3
Texas Instruments
ENCODER
SN74150N
SN74150N
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74150NG4
SN74150NG4
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74153N
SN74153N
Texas Instruments
MUX, 4 LINE INPUT TTL
SN74154N
SN74154N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74159N
SN74159N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74CBT3383CDBQR Description
The Texas Instruments SN74CBT3383CDBQR is a high-speed, low-voltage CMOS (Complementary Metal-Oxide-Semiconductor) multiplexer/demultiplexer designed for high-performance digital signal routing. It is particularly suited for applications where signal integrity and speed are critical. Below is a comprehensive overview of the SN74CBT3383CDBQR, including its specifications and features:

## 1. General Information:

- Manufacturer: Texas Instruments
- Part Number: SN74CBT3383CDBQR
- Type: 8-Channel Multiplexer/Demultiplexer
- Package Type: 20-Pin TSSOP (Thin Shrink Small Outline Package)

## 2. Electrical Specifications:

- Supply Voltage (VCC): 2.3V to 3.6V
- Logic Levels:
- High-Level Input Voltage (VIH): 0.7 × VCC (minimum)
- Low-Level Input Voltage (VIL): 0.3 × VCC (maximum)
- High-Level Output Voltage (VOH): VCC - 0.1V (typical at I_OH = -4 mA)
- Low-Level Output Voltage (VOL): 0.1V (typical at I_OL = 4 mA)
- Input Leakage Current (I_L): ±1 µA (maximum)
- Output Leakage Current (I_O): ±1 µA (maximum)
- Switching Characteristics:
- Propagation Delay (t_PD): 3.5 ns (typical at VCC = 3.3V)
- Transition Time (t_T): 2.5 ns (typical)

## 3. Performance Characteristics:

- Bandwidth: High-speed operation suitable for signals up to 100 MHz
- Crosstalk: Minimal crosstalk due to CMOS technology, which reduces interference between channels
- On-Resistance (RON): 5 Ω (typical), providing low resistance paths and minimal signal degradation

## 4. Features:

- Multiplexer/Demultiplexer Functionality: The device can be configured as either a multiplexer (selecting one of several inputs to be routed to a single output) or a demultiplexer (routing a single input to one of several outputs).
- Bidirectional Data Path: Supports bidirectional signal flow, allowing for flexible signal routing.
- Low Power Consumption: Operates with low power consumption, enhancing energy efficiency in portable and battery-operated applications.
- High Noise Immunity: CMOS technology provides high noise immunity and reliability.
- Fast Switching Speed: High-speed switching capabilities for efficient signal processing.

## 5. Application Areas:

- Data Routing: Ideal for use in data communication systems where multiple data paths need to be selected or switched.
- Signal Multiplexing: Suitable for applications requiring multiplexing of signals in consumer electronics and digital systems.
- Communication Systems: Used in telecom and networking equipment to route signals with minimal delay and signal degradation.
- Industrial Automation: Applied in industrial control systems for efficient signal routing and switching.

## 6. Compliance and Standards:

- RoHS Compliant: Yes, adhering to the Restriction of Hazardous Substances directive.
- Lead-Free: Designed to meet lead-free soldering requirements for modern manufacturing processes.

## 7. Pin Configuration and Function:

- Pin Count: 20 pins
- Pinout Description: Includes input, output, and control pins for selecting channels and routing signals.

## 8. Thermal and Physical Characteristics:

- Operating Temperature Range: -40°C to +125°C (industrial grade)
- Storage Temperature Range: -65°C to +150°C

## 9. Electrical Characteristics Table:

| Parameter | Value | Conditions |
|----------------------------------|---------------|--------------------------------|
| Supply Voltage (VCC) | 2.3V to 3.6V | |
| High-Level Input Voltage (VIH)| 0.7 × VCC | |
| Low-Level Input Voltage (VIL) | 0.3 × VCC | |
| High-Level Output Voltage (VOH) | VCC - 0.1V | Typical at I_OH = -4 mA |
| Low-Level Output Voltage (VOL) | 0.1V | Typical at I_OL = 4 mA |
| Input Leakage Current (I_L) | ±1 µA | Maximum |
| Output Leakage Current (I_O) | ±1 µA | Maximum |
| Propagation Delay (t_PD) | 3.5 ns | Typical at VCC = 3.3V |
| Transition Time (t_T) | 2.5 ns | Typical |
| On-Resistance (RON) | 5 Ω | Typical |

The Texas Instruments SN74CBT3383CDBQR is a versatile and high-performance multiplexer/demultiplexer that offers fast switching, low power consumption, and high noise immunity. Its wide voltage range and bidirectional capability make it suitable for a variety of high-speed digital signal routing applications.
SN74CBT3383CDBQR Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.