☰
SN74F04D
SN74F04D
Active
Description:  IC INVERTER 6CH 1-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74F04D Datasheet
History Price: $1.22000
In Stock: 35280
SN74F04D Specification
Specification
Part No
SN74F04D
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
-
Current - Output High, Low
1mA, 20mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
5ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
SN74F04D Related Parts
SN7400D
SN7400D
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DG4
SN7400DG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DR
SN7400DR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRE4
SN7400DRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRG4
SN7400DRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400N
SN7400N
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
SN7400NS
SN7400NS
Texas Instruments
NAND GATE, TTL/H/L SERIES, 4-FUN
SN7400NSR
SN7400NSR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRE4
SN7400NSRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRG4
SN7400NSRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7401N
SN7401N
Texas Instruments
NAND GATE, TTL, PDIP14
SN7401N3
SN7401N3
Texas Instruments
NAND GATE, TTL, PDIP14
SN74F04D Description

The Texas Instruments SN74F04D is a hex inverter logic gate that provides six independent inverting buffers. Designed with high-speed performance in mind, it is suitable for a variety of applications in digital logic circuits, including signal inversion, waveform shaping, and general-purpose logic functions. The device is built using advanced silicon-gate technology, which ensures low power consumption and high reliability.

## Key Specifications

- Functionality: 6 Independent Inverters
- Logic Family: F (Fast)
- Supply Voltage (V_CC): 4.5V to 5.5V
- Input Voltage (V_IH): Minimum 2.0V (High)
- Input Voltage (V_IL): Maximum 0.8V (Low)
- Output Voltage (V_OH): Minimum V_CC - 0.2V (High)
- Output Voltage (V_OL): Maximum 0.2V (Low)
- Max Output Current (I_O): ±24 mA
- Propagation Delay (t_PD): 3.5 ns (typical at 5V)
- Input Current (I_I): Maximum ±1 µA
- Power Dissipation (P_D): 500 mW (maximum)
- Operating Temperature Range: -40°C to +85°C
- Package Type: SOIC-14

## Features

1. High-Speed Operation: The SN74F04D is designed for high-speed applications, with a propagation delay of just 3.5 ns at 5V. This makes it ideal for high-frequency logic applications.

2. Wide Supply Voltage Range: The operating voltage range of 4.5V to 5.5V allows for compatibility with various logic levels, making it versatile in different circuit designs.

3. Low Power Consumption: With an input current of only ±1 µA, the SN74F04D is energy-efficient, making it suitable for battery-powered devices and applications where power savings are critical.

4. Robust Output Drive Capability: The device can source or sink up to 24 mA of output current, allowing it to drive various loads directly, such as LEDs and other logic inputs.

5. High Noise Immunity: The input threshold levels ensure that the device operates reliably in noisy environments, reducing the likelihood of false triggering.

6. Wide Temperature Range: Rated for operation between -40°C and +85°C, the SN74F04D can be used in a variety of environments, including automotive and industrial applications.

7. Compact Package: The SOIC-14 package provides a small footprint, making it ideal for space-constrained designs while still providing ample functionality.

## Applications

- Digital Logic Circuits: Used for signal inversion in various digital logic circuits, where a simple logic inversion is required.

- Waveform Shaping: The device can shape signals for timing and clock applications, helping maintain signal integrity in fast systems.

- Data Communication: Suitable for applications where signal conditioning and inversion are needed in communication interfaces.

- Consumer Electronics: Commonly found in products such as televisions, audio equipment, and other digital consumer devices.

- Automotive Systems: Its robustness and high-speed characteristics make it ideal for automotive applications where reliability is paramount.

## Conclusion

The Texas Instruments SN74F04D hex inverter is a versatile and reliable component for various digital logic applications. Its high-speed operation, low power consumption, and robust output capabilities make it an ideal choice for engineers designing modern electronic systems. Whether used in consumer electronics, industrial applications, or automotive systems, the SN74F04D provides essential functionality for effective signal management and logic operations.
SN74F04D Compare Parts
  • SN74F04D vs SN75453BPS
  • SN74F04D vs SN74S86NSRG4
  • SN74F04D vs SN74S86NSRE4
  • SN74F04D vs SN74S86NSR
  • SN74F04D vs SN74S86NS
  • SN74F04D vs SN74S86N
  • SN74F04D vs SN74S86DRG4
  • SN74F04D vs SN74S86DRE4
  • SN74F04D vs SN74S86DR
  • SN74F04D vs SN74S86D
  • SN74F04D vs SN74S65N
  • SN74F04D vs SN74S65DR
  • SN74F04D vs SN74S64N3
  • SN74F04D vs SN74S64N
  • SN74F04D vs SN74S64D
  • SN74F04D vs SN74S40N
  • SN74F04D vs SN74S38NSR
  • SN74F04D vs SN74S38NS
  • SN74F04D vs SN74S38N3
  • SN74F04D vs SN74S38N
  • SN74F04D vs SN74S38DR
  • SN74F04D vs SN74S38D
  • SN74F04D vs SN74S37NSRG4
  • SN74F04D vs SN74S37NSRE4
  • SN74F04D vs SN74S37NSR
  • SN74F04D vs SN74S37NS
  • SN74F04D vs SN74S37N
  • SN74F04D vs SN74S37DRG4
  • SN74F04D vs SN74S37DRE4
  • SN74F04D vs SN74S37DR
  • SN74F04D vs SN74S37D
  • SN74F04D vs SN74S32NSRG4
  • SN74F04D vs SN74S32NSRE4
  • SN74F04D vs SN74S32NSR
  • SN74F04D vs SN74S32NS
  • SN74F04D vs SN74S32N
  • SN74F04D vs SN74S32DR
  • SN74F04D vs SN74S32D
  • SN74F04D vs SN74S30N
  • SN74F04D vs SN74S30DR
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied