☰
SN74F32D
SN74F32D
Active
Description:  IC GATE OR 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74F32D Datasheet
History Price: $1.22000
In Stock: 0
SN74F32D Specification
Specification
Part No
SN74F32D
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
-
Current - Output High, Low
1mA, 20mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
5.6ns @ 5V, -
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
SN74F32D Related Parts
SN7400D
SN7400D
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DG4
SN7400DG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DR
SN7400DR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRE4
SN7400DRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRG4
SN7400DRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400N
SN7400N
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
SN7400NS
SN7400NS
Texas Instruments
NAND GATE, TTL/H/L SERIES, 4-FUN
SN7400NSR
SN7400NSR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRE4
SN7400NSRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRG4
SN7400NSRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7401N
SN7401N
Texas Instruments
NAND GATE, TTL, PDIP14
SN7401N3
SN7401N3
Texas Instruments
NAND GATE, TTL, PDIP14
SN74F32D Description

The SN74F32D is a high-speed, quad 2-input OR gate logic device from Texas Instruments, designed for a variety of digital applications. It is part of the 74F series, which is known for its fast propagation times, low power consumption, and high noise immunity. This device features four independent 2-input OR gates and is ideal for use in circuits requiring efficient logic operations at high speeds, such as in communication systems, digital control circuits, and other embedded logic functions.

---

## Key Features

* High-Speed Performance: The SN74F32D is engineered for fast operation, with a maximum propagation delay time of 5ns, making it suitable for high-frequency digital circuits.
* Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, ensuring energy efficiency in modern digital systems.
* Standard Logic Family: It belongs to the 74F family of logic ICs, known for their compatibility with other logic families and their ease of use in standard digital design.
* Quad Gate Configuration: The device integrates four independent OR gates, each with two inputs, offering flexibility in various logic applications.
* High Noise Immunity: With improved noise margins, this IC is well-suited for operation in environments where signal integrity and stability are critical.
* Wide Voltage Supply Range: It can operate with a supply voltage ranging from 4.5V to 5.5V, making it compatible with various logic system requirements.

---

## Electrical Specifications

* Operating Voltage (Vcc): The SN74F32D operates with a supply voltage of 4.5V to 5.5V, which is standard for TTL (Transistor-Transistor Logic) devices.
* Input Voltage (Vi): The input voltage levels are TTL compatible, with a minimum high-level input voltage (VIH) of 2V and a maximum low-level input voltage (VIL) of 0.8V.
* Output Voltage (Vo): The output voltage levels also comply with TTL standards, ensuring proper logic level signaling in typical digital circuits.
* Propagation Delay (tpd): The maximum propagation delay for the device is 5ns, which is indicative of its high-speed performance in fast-switching applications.
* Input Current (Iin): The input current is typically very low, with a maximum of 1µA at a voltage of 5V, contributing to low power consumption and minimal loading on other parts of the circuit.
* Output Drive Capability: The device can drive TTL-level loads with low output impedance, ensuring reliable signal transmission in high-speed circuits.
* Power Supply Current (Icc): The power supply current is typically 8mA at a voltage of 5V, which ensures minimal power draw during operation.

---

## Package and Form Factor

* Package Type: The SN74F32D comes in a small 14-pin Dual In-line Package (DIP), which is widely used in prototyping and commercial designs. It is also available in other package types, such as Surface-Mount (SOIC).
* Package Dimensions: The 14-pin DIP package has a width of 7.62mm (0.300 inches) and a length of 19.30mm (0.760 inches), which allows for easy integration into standard PCB designs.
* Operating Temperature Range: The operating temperature range of the device is from -40°C to 85°C, which makes it suitable for both commercial and industrial applications.

---

## Applications

The SN74F32D is highly versatile and can be used in a wide range of applications, including but not limited to:

* Digital Logic Systems: It is commonly used in systems requiring fast, reliable OR logic operations, such as in arithmetic logic units (ALUs) or digital signal processors (DSPs).
* Communication Systems: In data transmission circuits, the SN74F32D can be used for combining or selecting signals based on logical conditions.
* Embedded Systems: The device is widely used in microprocessor systems where fast, low-power logic gates are needed for control and data flow operations.
* Control Systems: It can be implemented in control circuits where multiple conditions or signals need to be logically combined for decision-making.
* Industrial Automation: The fast switching capabilities of the device make it ideal for use in automation systems that require quick response times to inputs.

---

## Performance Characteristics

* Fast Switching: The device's fast propagation delay and high-speed switching make it ideal for systems operating at high frequencies and requiring precise timing.
* Low Power Operation: Despite its high-speed capabilities, the device consumes minimal power, which is crucial for battery-operated systems or systems where energy efficiency is a concern.
* Improved Noise Immunity: The SN74F32D provides excellent noise margins, which ensures stable performance even in environments with electrical noise, making it a good choice for industrial and automotive applications.
* High Output Drive Capability: The ability to drive larger loads means it can easily interface with other TTL devices or directly drive inputs in complex logic circuits without requiring additional buffering stages.

---

## Conclusion

The Texas Instruments SN74F32D is a versatile, high-speed quad 2-input OR gate designed to meet the demands of modern digital circuits. With its low propagation delay, low power consumption, and wide operating voltage range, it is suitable for a wide variety of applications, from communication systems to embedded and control systems. Whether used for signal processing, data manipulation, or system control, the SN74F32D offers a reliable, high-performance solution for demanding digital logic functions.
SN74F32D Compare Parts
  • SN74F32D vs SN75453BPS
  • SN74F32D vs SN74S86NSRG4
  • SN74F32D vs SN74S86NSRE4
  • SN74F32D vs SN74S86NSR
  • SN74F32D vs SN74S86NS
  • SN74F32D vs SN74S86N
  • SN74F32D vs SN74S86DRG4
  • SN74F32D vs SN74S86DRE4
  • SN74F32D vs SN74S86DR
  • SN74F32D vs SN74S86D
  • SN74F32D vs SN74S65N
  • SN74F32D vs SN74S65DR
  • SN74F32D vs SN74S64N3
  • SN74F32D vs SN74S64N
  • SN74F32D vs SN74S64D
  • SN74F32D vs SN74S40N
  • SN74F32D vs SN74S38NSR
  • SN74F32D vs SN74S38NS
  • SN74F32D vs SN74S38N3
  • SN74F32D vs SN74S38N
  • SN74F32D vs SN74S38DR
  • SN74F32D vs SN74S38D
  • SN74F32D vs SN74S37NSRG4
  • SN74F32D vs SN74S37NSRE4
  • SN74F32D vs SN74S37NSR
  • SN74F32D vs SN74S37NS
  • SN74F32D vs SN74S37N
  • SN74F32D vs SN74S37DRG4
  • SN74F32D vs SN74S37DRE4
  • SN74F32D vs SN74S37DR
  • SN74F32D vs SN74S37D
  • SN74F32D vs SN74S32NSRG4
  • SN74F32D vs SN74S32NSRE4
  • SN74F32D vs SN74S32NSR
  • SN74F32D vs SN74S32NS
  • SN74F32D vs SN74S32N
  • SN74F32D vs SN74S32DR
  • SN74F32D vs SN74S32D
  • SN74F32D vs SN74S30N
  • SN74F32D vs SN74S30DR
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied