☰
SN74F38D
SN74F38D
Active
Description:  IC GATE NAND OPEN 4CH 2IN 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74F38D Datasheet
History Price: $1.09000
In Stock: 17440
SN74F38D Specification
Specification
Part No
SN74F38D
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
Open Collector
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
7 mA
Current - Output High, Low
-, 64mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
12.5ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
SN74F38D PDF Datasheet
SN74F38D Related Parts
SN7400D
SN7400D
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DG4
SN7400DG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DR
SN7400DR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRE4
SN7400DRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRG4
SN7400DRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400N
SN7400N
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
SN7400NS
SN7400NS
Texas Instruments
NAND GATE, TTL/H/L SERIES, 4-FUN
SN7400NSR
SN7400NSR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRE4
SN7400NSRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRG4
SN7400NSRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7401N
SN7401N
Texas Instruments
NAND GATE, TTL, PDIP14
SN7401N3
SN7401N3
Texas Instruments
NAND GATE, TTL, PDIP14
SN74F38D Description
The Texas Instruments SN74F38D is a quad 2-input AND gate with open collector outputs, designed for a variety of applications requiring high-speed digital logic functions. Here’s a detailed breakdown of the SN74F38D from multiple perspectives:

## Overview

The SN74F38D is a part of the Texas Instruments 74F series of logic gates, known for their fast switching characteristics and low power consumption. This specific component is a quad 2-input AND gate, meaning it contains four independent AND gates, each with two inputs and open collector outputs. The open collector outputs make it suitable for use in a wide range of signal processing applications, especially where interfacing with higher voltage levels is needed or where active pull-ups are required.

## Key Features

* Quad 2-input AND Gates: It contains four independent AND gates, each with two inputs.
* Open Collector Outputs: The open collector configuration allows the device to interface with different voltage levels without causing damage.
* Fast Propagation Delays: The device operates at high speeds, ensuring quick signal processing.
* Wide Supply Voltage Range: It operates over a broad supply voltage range, making it versatile in different power environments.
* Low Power Consumption: Despite being a high-speed logic device, it is optimized for minimal power consumption.

## Specifications

* Logic Family: 74F
* Number of Gates: 4
* Input Type: Two inputs per gate
* Output Type: Open Collector
* Maximum Output Current: 40 mA (sinking current per output)
* Supply Voltage Range: 4.5 V to 5.5 V
* Input Voltage Range: 0 V to Vcc
* Typical Propagation Delay: 6 ns (for a typical 5V supply)
* High-Level Output Voltage (VOH): 2.0 V (min, with a 4.5 V supply)
* Low-Level Output Voltage (VOL): 0.3 V (max)
* Input Voltage High (VIH): 2.0 V (min)
* Input Voltage Low (VIL): 0.8 V (max)
* Power Supply Current (ICC): 20 mA (typical at 5V)
* Power Dissipation: 200 mW (typical)

## Electrical Characteristics

* Operating Temperature Range: -40°C to 85°C
* Input Capacitance: 10 pF (max)
* Output Capacitance: 15 pF (max)
* Rise Time: 3 ns (typical)
* Fall Time: 3 ns (typical)

## Applications

* Signal Processing: Ideal for implementing logic functions in digital signal processing systems, where quick response times and reliable output are essential.
* Microprocessor Interfacing: Used for interfacing with microprocessors, especially when signal level shifting is necessary due to its open collector outputs.
* Switching Circuits: Can be used in switching circuits that require logical operations such as enabling/disabling certain paths based on the state of two signals.
* Voltage Level Translation: Open collector outputs allow for easy interfacing between logic families with different voltage levels.

## Pinout

* Pin 1-4: Inputs for the first AND gate
* Pin 5-8: Outputs for the first AND gate (open collector)
* Pin 9-12: Inputs for the second AND gate
* Pin 13-16: Outputs for the second AND gate (open collector)
* Pin 17-20: Inputs for the third AND gate
* Pin 21-24: Outputs for the third AND gate (open collector)
* Pin 25-28: Inputs for the fourth AND gate
* Pin 29-32: Outputs for the fourth AND gate (open collector)
* Pin 32: Ground
* Pin 1: Vcc

## Conclusion

The SN74F38D by Texas Instruments is a versatile and reliable quad 2-input AND gate suitable for high-speed logic applications. Its open collector outputs allow for seamless integration with different voltage levels, making it ideal for interfacing and signal processing tasks. The high-speed performance and low power consumption ensure that it meets the demands of modern electronic systems while providing long-term reliability.
SN74F38D Compare Parts
  • SN74F38D vs SN75453BPS
  • SN74F38D vs SN74S86NSRG4
  • SN74F38D vs SN74S86NSRE4
  • SN74F38D vs SN74S86NSR
  • SN74F38D vs SN74S86NS
  • SN74F38D vs SN74S86N
  • SN74F38D vs SN74S86DRG4
  • SN74F38D vs SN74S86DRE4
  • SN74F38D vs SN74S86DR
  • SN74F38D vs SN74S86D
  • SN74F38D vs SN74S65N
  • SN74F38D vs SN74S65DR
  • SN74F38D vs SN74S64N3
  • SN74F38D vs SN74S64N
  • SN74F38D vs SN74S64D
  • SN74F38D vs SN74S40N
  • SN74F38D vs SN74S38NSR
  • SN74F38D vs SN74S38NS
  • SN74F38D vs SN74S38N3
  • SN74F38D vs SN74S38N
  • SN74F38D vs SN74S38DR
  • SN74F38D vs SN74S38D
  • SN74F38D vs SN74S37NSRG4
  • SN74F38D vs SN74S37NSRE4
  • SN74F38D vs SN74S37NSR
  • SN74F38D vs SN74S37NS
  • SN74F38D vs SN74S37N
  • SN74F38D vs SN74S37DRG4
  • SN74F38D vs SN74S37DRE4
  • SN74F38D vs SN74S37DR
  • SN74F38D vs SN74S37D
  • SN74F38D vs SN74S32NSRG4
  • SN74F38D vs SN74S32NSRE4
  • SN74F38D vs SN74S32NSR
  • SN74F38D vs SN74S32NS
  • SN74F38D vs SN74S32N
  • SN74F38D vs SN74S32DR
  • SN74F38D vs SN74S32D
  • SN74F38D vs SN74S30N
  • SN74F38D vs SN74S30DR
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied