☰
SN74LS00D
SN74LS00D
Active
Description:  IC GATE NAND 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LS00D Datasheet
History Price: $1.32000
In Stock: 17040
SN74LS00D Specification
Specification
Part No
SN74LS00D
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74LS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
-
Current - Output High, Low
400μA, 8mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
15ns @ 5V, 15pF
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
SN74LS00D Related Parts
SN7400D
SN7400D
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DG4
SN7400DG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DR
SN7400DR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRE4
SN7400DRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRG4
SN7400DRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400N
SN7400N
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
SN7400NS
SN7400NS
Texas Instruments
NAND GATE, TTL/H/L SERIES, 4-FUN
SN7400NSR
SN7400NSR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRE4
SN7400NSRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRG4
SN7400NSRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7401N
SN7401N
Texas Instruments
NAND GATE, TTL, PDIP14
SN7401N3
SN7401N3
Texas Instruments
NAND GATE, TTL, PDIP14
SN74LS00D Description
Overview of onsemi SN74LS00D

The onsemi SN74LS00D is a quad 2-input NAND gate integrated circuit that is part of the 74LS (Low Power Schottky) series. This device is widely used in digital logic applications due to its high-speed performance and low power consumption. The SN74LS00D is designed to provide reliable and efficient logic operations in various electronic circuits.

Key Specifications

- Supply Voltage (Vcc): The SN74LS00D operates with a supply voltage range of 4.75V to 5.25V, making it compatible with standard TTL logic levels.
- Input Voltage Levels: The input voltage levels for a logic high (VIH) are typically 2.0V or higher, while the logic low (VIL) is 0.8V or lower, ensuring compatibility with other TTL devices.
- Output Current: The output can source or sink a maximum current of 8mA, allowing it to drive other TTL inputs directly.
- Propagation Delay: The typical propagation delay time from input to output is around 10ns, which is suitable for high-speed applications.
- Power Dissipation: The maximum power dissipation is approximately 1W, which is relatively low, contributing to the overall efficiency of the device.
- Temperature Range: The operating temperature range is from -40°C to +85°C, making it suitable for industrial and automotive applications.

Functional Features

- Quad 2-Input NAND Gates: The SN74LS00D contains four independent 2-input NAND gates, allowing for versatile logic configurations in a single package. Each gate can perform the NAND operation, which outputs a low signal only when both inputs are high.
- Low Power Consumption: The LS series is designed for low power operation, making it ideal for battery-powered devices and applications where power efficiency is critical.
- TTL Compatibility: The device is fully compatible with TTL logic levels, allowing it to interface seamlessly with other TTL components in digital circuits.
- High Noise Immunity: The SN74LS00D features high noise immunity, which enhances its reliability in noisy environments, ensuring stable operation.

Applications

The SN74LS00D is widely used in various applications, including:

- Digital Logic Circuits: It is commonly used in combinational logic circuits, where NAND gates are fundamental building blocks for creating more complex logic functions.
- Data Processing: The device can be utilized in data processing applications, including arithmetic operations and data manipulation.
- Control Systems: It is suitable for control systems in industrial automation, where reliable logic operations are essential for system performance.
- Signal Conditioning: The SN74LS00D can be used in signal conditioning applications, where it helps in shaping and processing digital signals.

Conclusion

The onsemi SN74LS00D is a versatile and efficient quad 2-input NAND gate that meets the demands of modern digital logic applications. With its low power consumption, high-speed performance, and robust features, it is an excellent choice for designers looking to implement reliable logic functions in their electronic circuits. Its compatibility with TTL logic levels and wide operating temperature range further enhance its applicability across various industries, making it a staple component in digital design.
SN74LS00D Compare Parts
  • SN74LS00D vs SN75453BPS
  • SN74LS00D vs SN74S86NSRG4
  • SN74LS00D vs SN74S86NSRE4
  • SN74LS00D vs SN74S86NSR
  • SN74LS00D vs SN74S86NS
  • SN74LS00D vs SN74S86N
  • SN74LS00D vs SN74S86DRG4
  • SN74LS00D vs SN74S86DRE4
  • SN74LS00D vs SN74S86DR
  • SN74LS00D vs SN74S86D
  • SN74LS00D vs SN74S65N
  • SN74LS00D vs SN74S65DR
  • SN74LS00D vs SN74S64N3
  • SN74LS00D vs SN74S64N
  • SN74LS00D vs SN74S64D
  • SN74LS00D vs SN74S40N
  • SN74LS00D vs SN74S38NSR
  • SN74LS00D vs SN74S38NS
  • SN74LS00D vs SN74S38N3
  • SN74LS00D vs SN74S38N
  • SN74LS00D vs SN74S38DR
  • SN74LS00D vs SN74S38D
  • SN74LS00D vs SN74S37NSRG4
  • SN74LS00D vs SN74S37NSRE4
  • SN74LS00D vs SN74S37NSR
  • SN74LS00D vs SN74S37NS
  • SN74LS00D vs SN74S37N
  • SN74LS00D vs SN74S37DRG4
  • SN74LS00D vs SN74S37DRE4
  • SN74LS00D vs SN74S37DR
  • SN74LS00D vs SN74S37D
  • SN74LS00D vs SN74S32NSRG4
  • SN74LS00D vs SN74S32NSRE4
  • SN74LS00D vs SN74S32NSR
  • SN74LS00D vs SN74S32NS
  • SN74LS00D vs SN74S32N
  • SN74LS00D vs SN74S32DR
  • SN74LS00D vs SN74S32D
  • SN74LS00D vs SN74S30N
  • SN74LS00D vs SN74S30DR
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied