☰
SN74LS02DR
SN74LS02DR
Active
Description:  IC GATE NOR 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LS02DR Datasheet
History Price: $0.68000
In Stock: 29440
SN74LS02DR Specification
Specification
Part No
SN74LS02DR
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74LS
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
-
Current - Output High, Low
400μA, 16mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
15ns @ 5V, 15pF
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
SN74LS02DR Related Parts
SN7400D
SN7400D
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DG4
SN7400DG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DR
SN7400DR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRE4
SN7400DRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRG4
SN7400DRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400N
SN7400N
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
SN7400NS
SN7400NS
Texas Instruments
NAND GATE, TTL/H/L SERIES, 4-FUN
SN7400NSR
SN7400NSR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRE4
SN7400NSRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRG4
SN7400NSRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7401N
SN7401N
Texas Instruments
NAND GATE, TTL, PDIP14
SN7401N3
SN7401N3
Texas Instruments
NAND GATE, TTL, PDIP14
SN74LS02DR Description

The SN74LS02DR is a quad 2-input NOR gate IC (Integrated Circuit) from Texas Instruments, built using the LS (Low Power Schottky) logic family. It is designed for high-speed, low-power consumption, and reliable performance in various logic circuit applications. The device features four independent NOR gates, each with two inputs, capable of performing the logical NOR operation on digital signals.

## Key Features

* Logic Family: LS (Low Power Schottky)
* Number of Gates: 4 (quad gate)
* Inputs per Gate: 2 (dual-input)
* Output Type: Standard (TTL-compatible)
* Package Type: SOIC-14 (Small Outline Integrated Circuit)
* Operating Voltage Range: 4.75V to 5.25V
* Operating Temperature Range: -40°C to 125°C
* Propagation Delay: Typically 16ns at 5V
* Low Power Consumption: Consumes low power for improved efficiency and reduced heat generation in circuits.

## Electrical Characteristics

* Supply Voltage: 4.75V to 5.25V
* Input Voltage: 0V to 5.25V
* Output Voltage:

* Low (VOL): 0.4V at IOL = 8mA
* High (VOH): 3.4V at IOH = -400µA
* Input Current: 1µA maximum at V\_IN = 5V
* Output Drive: Capable of driving up to 10 TTL inputs.

## Logic Function

The SN74LS02DR uses the NOR gate logic function, which produces a high output (1) only when both inputs are low (0). The truth table for a 2-input NOR gate is as follows:

| A | B | Output (A NOR B) |
| - | - | ---------------- |
| 0 | 0 | 1 |
| 0 | 1 | 0 |
| 1 | 0 | 0 |
| 1 | 1 | 0 |

## Applications

The SN74LS02DR is ideal for various digital applications, including:

* Digital Signal Processing: Used in circuits requiring simple logic operations.
* Signal Conditioning: For converting input signals into more usable forms for further processing.
* Data Flow Control: Can be integrated in data pathways for conditional operations.
* Control Logic: Used in microprocessor and microcontroller systems for logic control operations.

## Package and Pinout

* Package Type: SOIC-14
* Pin Configuration:

* Pins 1, 2: Input 1 for Gate 1
* Pins 3, 4: Input 2 for Gate 1
* Pin 5: Output for Gate 1
* Repeat for Gates 2, 3, and 4 on subsequent pins.

## Performance and Reliability

* Speed: With a propagation delay of approximately 16ns at 5V, the device is fast enough for most TTL-level applications.
* Power Consumption: Being a Low Power Schottky device, it ensures low power dissipation while maintaining high-speed performance.
* Temperature Range: Designed to operate in a wide temperature range (-40°C to 125°C), making it suitable for both commercial and industrial environments.

## Conclusion

The SN74LS02DR from Texas Instruments is a robust, high-speed, and low-power NOR gate IC ideal for use in various logic circuits. Its reliability, low power consumption, and broad voltage range make it a versatile component in digital design applications.
SN74LS02DR Compare Parts
  • SN74LS02DR vs SN75453BPS
  • SN74LS02DR vs SN74S86NSRG4
  • SN74LS02DR vs SN74S86NSRE4
  • SN74LS02DR vs SN74S86NSR
  • SN74LS02DR vs SN74S86NS
  • SN74LS02DR vs SN74S86N
  • SN74LS02DR vs SN74S86DRG4
  • SN74LS02DR vs SN74S86DRE4
  • SN74LS02DR vs SN74S86DR
  • SN74LS02DR vs SN74S86D
  • SN74LS02DR vs SN74S65N
  • SN74LS02DR vs SN74S65DR
  • SN74LS02DR vs SN74S64N3
  • SN74LS02DR vs SN74S64N
  • SN74LS02DR vs SN74S64D
  • SN74LS02DR vs SN74S40N
  • SN74LS02DR vs SN74S38NSR
  • SN74LS02DR vs SN74S38NS
  • SN74LS02DR vs SN74S38N3
  • SN74LS02DR vs SN74S38N
  • SN74LS02DR vs SN74S38DR
  • SN74LS02DR vs SN74S38D
  • SN74LS02DR vs SN74S37NSRG4
  • SN74LS02DR vs SN74S37NSRE4
  • SN74LS02DR vs SN74S37NSR
  • SN74LS02DR vs SN74S37NS
  • SN74LS02DR vs SN74S37N
  • SN74LS02DR vs SN74S37DRG4
  • SN74LS02DR vs SN74S37DRE4
  • SN74LS02DR vs SN74S37DR
  • SN74LS02DR vs SN74S37D
  • SN74LS02DR vs SN74S32NSRG4
  • SN74LS02DR vs SN74S32NSRE4
  • SN74LS02DR vs SN74S32NSR
  • SN74LS02DR vs SN74S32NS
  • SN74LS02DR vs SN74S32N
  • SN74LS02DR vs SN74S32DR
  • SN74LS02DR vs SN74S32D
  • SN74LS02DR vs SN74S30N
  • SN74LS02DR vs SN74S30DR
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied