☰
SN74LS04D
SN74LS04D
Active
Description:  IC INVERTER 6CH 1-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LS04D Datasheet
History Price: $0.88000
In Stock: 5600
SN74LS04D Specification
Specification
Part No
SN74LS04D
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74LS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
-
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
-
Current - Output High, Low
400μA, 8mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
15ns @ 5V, 15pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
SN74LS04D Related Parts
SN7400D
SN7400D
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DG4
SN7400DG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DR
SN7400DR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRE4
SN7400DRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRG4
SN7400DRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400N
SN7400N
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
SN7400NS
SN7400NS
Texas Instruments
NAND GATE, TTL/H/L SERIES, 4-FUN
SN7400NSR
SN7400NSR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRE4
SN7400NSRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRG4
SN7400NSRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7401N
SN7401N
Texas Instruments
NAND GATE, TTL, PDIP14
SN7401N3
SN7401N3
Texas Instruments
NAND GATE, TTL, PDIP14
SN74LS04D Description

The onsemi SN74LS04D is a part of the LS (Low Power Schottky) family of logic ICs designed by Texas Instruments, but it has been produced under the onsemi brand. It is a hex inverting buffer IC that operates at low power levels while maintaining high-speed performance. This device is commonly used in digital circuits where signal inversion is required.

## Key Features

* Hex Inverter: The SN74LS04D contains six independent inverting buffers, each capable of inverting a single logic signal.
* Low Power Consumption: As a part of the LS series, it consumes significantly less power than standard TTL devices, making it suitable for low-power applications.
* High-Speed Operation: Despite its low power draw, it is capable of high-speed switching, with fast propagation delay times.
* Standard Logic Voltage Levels: It operates with TTL logic levels and interfaces easily with other TTL components.
* Durable and Reliable: The SN74LS04D is constructed to handle a variety of environments and operates reliably over a wide temperature range.

## Applications

* Signal Conditioning: Often used in circuits that require signal inversion and buffering.
* Clock Generation and Distribution: Can be used in timing circuits or as part of a frequency divider chain.
* Digital Logic Systems: Suitable for use in digital control systems, logic gates, and interface circuits.
* Computing Systems: Used in computing systems to invert signals for logic operations.

## Electrical Specifications

* Supply Voltage (Vcc): Typically 5V with a tolerance range of 4.5V to 5.5V.
* Operating Temperature Range: -40°C to +85°C.
* Input Voltage: The maximum input voltage is Vcc + 0.5V, ensuring safe operation within the TTL logic levels.
* Propagation Delay: The typical propagation delay time is around 11ns, meaning the time taken for a change in input to propagate through the inverter and affect the output.
* Output Current (Logic High): The typical output current when the output is at logic high is -0.4mA.
* Output Current (Logic Low): The typical output current when the output is at logic low is 8mA.
* Input Current: Typically 1 µA at logic high and low levels.

## Pin Configuration

The SN74LS04D is available in a 14-pin Dual In-line Package (DIP) or a Small Outline Package (SOIC). The pin configuration is as follows:

* Pin 1, 2, 3, 4, 5, 6: Inputs (A1, A2, A3, A4, A5, A6).
* Pin 7: Ground (GND).
* Pin 8, 9, 10, 11, 12, 13: Outputs (Y1, Y2, Y3, Y4, Y5, Y6).
* Pin 14: Power supply (Vcc).

## Performance Characteristics

* Capacitive Load: The IC can drive a maximum capacitive load of 50pF.
* Rise and Fall Times: The rise and fall times are typically 3ns, ensuring fast transitions between high and low states.
* Power Dissipation: The typical power dissipation is 10mW, which is quite low compared to similar devices, making it ideal for power-sensitive designs.

## Advantages

* Cost-effective: Provides a cost-effective solution for logic inversion in low-power digital systems.
* Easy to Interface: Compatible with standard TTL logic families, allowing easy integration into larger systems.
* Compact Size: The 14-pin DIP or SOIC package makes it compact and suitable for a wide range of applications without taking up significant PCB space.

## Conclusion

The onsemi SN74LS04D is a reliable, high-performance hex inverting buffer that offers low power consumption, high-speed operation, and ease of integration into various digital logic circuits. Its versatility and robust performance make it a popular choice for a variety of applications, from computing systems to signal conditioning.
SN74LS04D Compare Parts
  • SN74LS04D vs SN75453BPS
  • SN74LS04D vs SN74S86NSRG4
  • SN74LS04D vs SN74S86NSRE4
  • SN74LS04D vs SN74S86NSR
  • SN74LS04D vs SN74S86NS
  • SN74LS04D vs SN74S86N
  • SN74LS04D vs SN74S86DRG4
  • SN74LS04D vs SN74S86DRE4
  • SN74LS04D vs SN74S86DR
  • SN74LS04D vs SN74S86D
  • SN74LS04D vs SN74S65N
  • SN74LS04D vs SN74S65DR
  • SN74LS04D vs SN74S64N3
  • SN74LS04D vs SN74S64N
  • SN74LS04D vs SN74S64D
  • SN74LS04D vs SN74S40N
  • SN74LS04D vs SN74S38NSR
  • SN74LS04D vs SN74S38NS
  • SN74LS04D vs SN74S38N3
  • SN74LS04D vs SN74S38N
  • SN74LS04D vs SN74S38DR
  • SN74LS04D vs SN74S38D
  • SN74LS04D vs SN74S37NSRG4
  • SN74LS04D vs SN74S37NSRE4
  • SN74LS04D vs SN74S37NSR
  • SN74LS04D vs SN74S37NS
  • SN74LS04D vs SN74S37N
  • SN74LS04D vs SN74S37DRG4
  • SN74LS04D vs SN74S37DRE4
  • SN74LS04D vs SN74S37DR
  • SN74LS04D vs SN74S37D
  • SN74LS04D vs SN74S32NSRG4
  • SN74LS04D vs SN74S32NSRE4
  • SN74LS04D vs SN74S32NSR
  • SN74LS04D vs SN74S32NS
  • SN74LS04D vs SN74S32N
  • SN74LS04D vs SN74S32DR
  • SN74LS04D vs SN74S32D
  • SN74LS04D vs SN74S30N
  • SN74LS04D vs SN74S30DR
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied