☰
SN74LS07D
SN74LS07D
Active
Description:  IC BUF NON-INVERT 5.25V 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LS07D Datasheet
History Price: $1.34000
In Stock: 14400
SN74LS07D Specification
Specification
Part No
SN74LS07D
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
74LS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
6
Number of Bits per Element
1
Input Type
-
Output Type
Open Collector
Current - Output High, Low
-, 40mA
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
SN74LS07D Related Parts
SN7407D
SN7407D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DE4
SN7407DE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DG4
SN7407DG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DR
SN7407DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRE4
SN7407DRE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRG4
SN7407DRG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407N
SN7407N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN7407NSR
SN7407NSR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOP
SN74126N
SN74126N
Texas Instruments
BUS DRIVER
SN7417D
SN7417D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417DR
SN7417DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417N
SN7417N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN74LS07D Description
Overview of Texas Instruments SN74LS07D

The Texas Instruments SN74LS07D is a quad buffer/driver with 3-state outputs, designed for use in digital logic applications. This device is part of the 74LS series, which is known for its low-power consumption and high-speed performance. The SN74LS07D is particularly useful in applications where signal buffering and driving capabilities are required, making it a versatile component in various electronic circuits.

Key Specifications

- Functionality: The SN74LS07D contains four independent buffer/driver circuits, each with a 3-state output. This allows for the control of multiple outputs from a single input signal.
- Supply Voltage: The device operates within a supply voltage range of 4.75V to 5.25V, making it compatible with standard TTL logic levels.
- Input Voltage Levels: The input voltage levels are compatible with TTL logic, with a minimum high-level input voltage (V_IH) of 2.0V and a maximum low-level input voltage (V_IL) of 0.8V.
- Output Voltage Levels: The output high voltage (V_OH) is typically 2.7V at a load of 15 mA, while the output low voltage (V_OL) is typically 0.5V at the same load.
- Output Current: The device can source or sink a maximum output current of 20 mA, providing sufficient drive capability for various loads.
- Propagation Delay: The typical propagation delay time (t_PD) is around 10 ns, allowing for fast signal transmission through the buffers.
- Temperature Range: The SN74LS07D operates effectively over a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.
- Package Type: The device is available in a DIP (Dual In-line Package) with 14 pins, facilitating easy integration into circuit boards.

Performance Features

The SN74LS07D is designed with several performance-enhancing features:

- 3-State Outputs: The 3-state outputs allow for multiple devices to share a common bus, enabling efficient communication between different parts of a circuit without interference.
- Low Power Consumption: The LS (Low Power Schottky) technology used in this device results in lower power consumption compared to standard TTL devices, making it suitable for battery-operated applications.
- High Noise Immunity: The device features high noise margins, ensuring reliable operation in noisy environments and reducing the likelihood of false triggering.

Applications

The SN74LS07D is widely used in various applications, including:

- Data Bus Drivers: It is commonly used as a data bus driver in microprocessor and microcontroller applications, where multiple devices need to communicate over a shared bus.
- Signal Isolation: The buffer/driver configuration allows for signal isolation between different circuit sections, improving overall circuit performance and reliability.
- LED Drivers: The device can be used to drive LEDs in various applications, providing sufficient current to illuminate the LEDs effectively.
- Logic Level Shifting: It can be employed for logic level shifting between different voltage domains, ensuring compatibility between devices operating at different logic levels.

Conclusion

The Texas Instruments SN74LS07D is a versatile and efficient quad buffer/driver that excels in digital logic applications. With its low power consumption, high-speed performance, and 3-state output capabilities, it is an excellent choice for engineers looking to design reliable and efficient electronic circuits. The SN74LS07D stands out as a reliable solution for various applications, ensuring optimal performance and flexibility in digital systems.
SN74LS07D Compare Parts
  • SN74LS07D vs SN75477PG4
  • SN74LS07D vs SN75477P
  • SN74LS07D vs SN75477DRE4
  • SN74LS07D vs SN75477DR
  • SN74LS07D vs SN75477DG4
  • SN74LS07D vs SN75477DE4
  • SN74LS07D vs SN75477D
  • SN74LS07D vs SN75473DR
  • SN74LS07D vs SN75473D
  • SN74LS07D vs SN75472P
  • SN74LS07D vs SN75472DE4
  • SN74LS07D vs SN75472D
  • SN74LS07D vs SN75471P
  • SN74LS07D vs SN75471DR
  • SN74LS07D vs SN75471D
  • SN74LS07D vs SN75463P
  • SN74LS07D vs SN75463D
  • SN74LS07D vs SN75462PG4
  • SN74LS07D vs SN75462P
  • SN74LS07D vs SN75462DR
  • SN74LS07D vs SN75462D
  • SN74LS07D vs SN75454BPSR
  • SN74LS07D vs SN75454BPS
  • SN74LS07D vs SN75454BPG4
  • SN74LS07D vs SN75454BP
  • SN74LS07D vs SN75454BDR
  • SN74LS07D vs SN75454BD
  • SN74LS07D vs SN75453BPSR
  • SN74LS07D vs SN75453BPG4
  • SN74LS07D vs SN75453BP
  • SN74LS07D vs SN75453BDRG4
  • SN74LS07D vs SN75453BDR
  • SN74LS07D vs SN75453BD
  • SN74LS07D vs SN75452BPSR
  • SN74LS07D vs SN75452BPS
  • SN74LS07D vs SN75452BPG4
  • SN74LS07D vs SN75452BP
  • SN74LS07D vs SN75452BDRG4
  • SN74LS07D vs SN75452BDRE4
  • SN74LS07D vs SN75452BDR
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you