☰
SN74LS136D
SN74LS136D
Active
Description:  IC GATE XOR OPEN 4CH 2-IN 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LS136D Datasheet
History Price: $1.09000
In Stock: 34560
SN74LS136D Specification
Specification
Part No
SN74LS136D
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74LS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
XOR (Exclusive OR)
Number of Circuits
4
Number of Inputs
2
Features
Open Collector
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
10 mA
Current - Output High, Low
-, 8mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
30ns @ 5V, 15pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
SN74LS136D Related Parts
SN7400D
SN7400D
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DG4
SN7400DG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DR
SN7400DR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRE4
SN7400DRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRG4
SN7400DRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400N
SN7400N
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
SN7400NS
SN7400NS
Texas Instruments
NAND GATE, TTL/H/L SERIES, 4-FUN
SN7400NSR
SN7400NSR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRE4
SN7400NSRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRG4
SN7400NSRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7401N
SN7401N
Texas Instruments
NAND GATE, TTL, PDIP14
SN7401N3
SN7401N3
Texas Instruments
NAND GATE, TTL, PDIP14
SN74LS136D Compare Parts
  • SN74LS136D vs SN75453BPS
  • SN74LS136D vs SN74S86NSRG4
  • SN74LS136D vs SN74S86NSRE4
  • SN74LS136D vs SN74S86NSR
  • SN74LS136D vs SN74S86NS
  • SN74LS136D vs SN74S86N
  • SN74LS136D vs SN74S86DRG4
  • SN74LS136D vs SN74S86DRE4
  • SN74LS136D vs SN74S86DR
  • SN74LS136D vs SN74S86D
  • SN74LS136D vs SN74S65N
  • SN74LS136D vs SN74S65DR
  • SN74LS136D vs SN74S64N3
  • SN74LS136D vs SN74S64N
  • SN74LS136D vs SN74S64D
  • SN74LS136D vs SN74S40N
  • SN74LS136D vs SN74S38NSR
  • SN74LS136D vs SN74S38NS
  • SN74LS136D vs SN74S38N3
  • SN74LS136D vs SN74S38N
  • SN74LS136D vs SN74S38DR
  • SN74LS136D vs SN74S38D
  • SN74LS136D vs SN74S37NSRG4
  • SN74LS136D vs SN74S37NSRE4
  • SN74LS136D vs SN74S37NSR
  • SN74LS136D vs SN74S37NS
  • SN74LS136D vs SN74S37N
  • SN74LS136D vs SN74S37DRG4
  • SN74LS136D vs SN74S37DRE4
  • SN74LS136D vs SN74S37DR
  • SN74LS136D vs SN74S37D
  • SN74LS136D vs SN74S32NSRG4
  • SN74LS136D vs SN74S32NSRE4
  • SN74LS136D vs SN74S32NSR
  • SN74LS136D vs SN74S32NS
  • SN74LS136D vs SN74S32N
  • SN74LS136D vs SN74S32DR
  • SN74LS136D vs SN74S32D
  • SN74LS136D vs SN74S30N
  • SN74LS136D vs SN74S30DR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied