☰
SN74LS32D
SN74LS32D
Active
Description:  IC GATE OR 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LS32D Datasheet
History Price: $1.31000
In Stock: 37840
SN74LS32D Specification
Specification
Part No
SN74LS32D
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74LS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
-
Current - Output High, Low
400μA, 8mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
22ns @ 5V, 15pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
SN74LS32D Related Parts
SN7400D
SN7400D
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DG4
SN7400DG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DR
SN7400DR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRE4
SN7400DRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRG4
SN7400DRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400N
SN7400N
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
SN7400NS
SN7400NS
Texas Instruments
NAND GATE, TTL/H/L SERIES, 4-FUN
SN7400NSR
SN7400NSR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRE4
SN7400NSRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRG4
SN7400NSRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7401N
SN7401N
Texas Instruments
NAND GATE, TTL, PDIP14
SN7401N3
SN7401N3
Texas Instruments
NAND GATE, TTL, PDIP14
SN74LS32D Description

The SN74LS32D is a high-performance, quad 2-input OR gate IC from Texas Instruments, designed for digital logic applications. It features a low power consumption, fast switching speeds, and is built using the LS (Low Power Schottky) logic family. The IC is widely used in electronic circuits where reliable logic-level decisions are required, such as in digital systems, signal processing, and control applications.

---

## Key Features

* Logic Family: It belongs to the LS (Low Power Schottky) logic family, ensuring low power consumption while maintaining high-speed operation.
* Quad 2-Input OR Gates: The IC contains four independent 2-input OR gates, each capable of performing basic logical OR operations on two input signals.
* Speed Performance: Designed for fast switching, the SN74LS32D ensures quick response times in high-speed digital systems.
* Low Power Consumption: The LS family is optimized for low power dissipation, making the IC ideal for battery-powered or energy-efficient devices.
* High Noise Immunity: The device is designed to resist noise and provide reliable operation in noisy environments.
* Package Type: The SN74LS32D is offered in a DIP-14 package, which allows easy integration into a variety of designs.

---

## Electrical Specifications

* Operating Voltage Range: The SN74LS32D operates within a voltage range of 4.75V to 5.25V, making it compatible with standard TTL logic levels.
* Input Voltage: The input voltage is typically between 0V and 3.5V for a logic low, and 2V to Vcc for a logic high.
* Output Voltage: At logic high, the output voltage is typically Vcc - 0.2V (close to the supply voltage), and at logic low, the output is typically 0.4V (near ground).
* Current Ratings:

* Input Current: The input current for each gate is typically 1µA when at logic low, and 1µA when at logic high.
* Output Current: The output current is rated for -12mA (sinking) and +12mA (sourcing).
* Propagation Delay: The typical propagation delay for the device is 10ns at Vcc = 5V, making it suitable for high-speed logic operations.
* Power Dissipation: The typical power dissipation is 10mW at Vcc = 5V, ensuring low power consumption.

---

## Timing Characteristics

* Input Transition Time: The device is optimized for quick transitions, with typical input rise and fall times of 5ns.
* Output Rise Time: The typical output rise time is 6ns, ensuring that the logic level transitions are fast and clear.
* Output Fall Time: The typical output fall time is 5ns, providing swift logic transitions at the output stage.

---

## Package and Temperature Range

* Package Type: The SN74LS32D is available in a DIP-14 (Dual In-line Package) configuration. It has 14 pins and is designed for through-hole mounting.
* Operating Temperature Range: The IC operates reliably within a temperature range of 0°C to 70°C, making it suitable for general-purpose applications in a variety of environments.
* Storage Temperature: The recommended storage temperature range is -65°C to 150°C.

---

## Applications

The SN74LS32D is ideal for use in a variety of digital logic applications where OR operations are needed. Common uses include:

* Digital Logic Circuits: The device is primarily used in digital logic circuits for implementing OR logic functions.
* Signal Processing: Used in circuits where multiple signals need to be logically combined, such as in data buses or multiplexers.
* Control Systems: The IC is often used in control systems where OR gates are needed for decision-making or logical operations.
* Bus Interfaces: Useful in creating bus interfaces in systems requiring OR gate logic to combine multiple inputs or data lines.

---

## Summary

The SN74LS32D is a reliable, efficient, and fast quad 2-input OR gate IC from Texas Instruments, optimized for low power consumption and high-speed digital logic operations. With its TTL compatibility, low propagation delay, and robust electrical performance, it is well-suited for a wide range of digital circuit applications, including signal processing, logic operations, and control systems. Its easy integration and compact DIP-14 package make it a versatile component for engineers and designers in various industries.
SN74LS32D Compare Parts
  • SN74LS32D vs SN75453BPS
  • SN74LS32D vs SN74S86NSRG4
  • SN74LS32D vs SN74S86NSRE4
  • SN74LS32D vs SN74S86NSR
  • SN74LS32D vs SN74S86NS
  • SN74LS32D vs SN74S86N
  • SN74LS32D vs SN74S86DRG4
  • SN74LS32D vs SN74S86DRE4
  • SN74LS32D vs SN74S86DR
  • SN74LS32D vs SN74S86D
  • SN74LS32D vs SN74S65N
  • SN74LS32D vs SN74S65DR
  • SN74LS32D vs SN74S64N3
  • SN74LS32D vs SN74S64N
  • SN74LS32D vs SN74S64D
  • SN74LS32D vs SN74S40N
  • SN74LS32D vs SN74S38NSR
  • SN74LS32D vs SN74S38NS
  • SN74LS32D vs SN74S38N3
  • SN74LS32D vs SN74S38N
  • SN74LS32D vs SN74S38DR
  • SN74LS32D vs SN74S38D
  • SN74LS32D vs SN74S37NSRG4
  • SN74LS32D vs SN74S37NSRE4
  • SN74LS32D vs SN74S37NSR
  • SN74LS32D vs SN74S37NS
  • SN74LS32D vs SN74S37N
  • SN74LS32D vs SN74S37DRG4
  • SN74LS32D vs SN74S37DRE4
  • SN74LS32D vs SN74S37DR
  • SN74LS32D vs SN74S37D
  • SN74LS32D vs SN74S32NSRG4
  • SN74LS32D vs SN74S32NSRE4
  • SN74LS32D vs SN74S32NSR
  • SN74LS32D vs SN74S32NS
  • SN74LS32D vs SN74S32N
  • SN74LS32D vs SN74S32DR
  • SN74LS32D vs SN74S32D
  • SN74LS32D vs SN74S30N
  • SN74LS32D vs SN74S30DR
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied